- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBZ5236B_R1_00001 Panjit | 6618 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | Panjit | 3000 | - | 6 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.000296 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | Diodes & Rectifiers | - | - | - | 3 µA @ 6 V | - | 410 mW | - | - | 7.5 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
BZT52-B2V7_R1_00001 Panjit | 1700 |
| - | - | Surface Mount | SOD-123-2 | - | SOD-123 | Panjit | 3000 | 10 mA | 83 Ohms | 75 uA | 75 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | 410 mW | Active | Non-Compliant | 0.000353 oz | - | 2.7 V | 83 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2.04% | - | - | Diodes & Rectifiers | - | Single | - | 75 µA @ 1 V | 900 mV @ 10 mA | 410 mW | - | 5 mA | 2.7 V | - | Zener Diodes | - | 75 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | - | ||
MMSZ5257A_R1_00001 Panjit | 240 |
| - | Surface Mount | Surface Mount | SOD-123-2 | 2 | SOD-123 | Panjit | 3000 | - | 58 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | Compliant | 0.000353 oz | - | 33 V | 58 Ohms | -50°C ~ 150°C (TJ) | MouseReel | ZSM-05 | ±2% | 150 °C | -50 °C | Diodes & Rectifiers | 500 mW | Single | Single | 100 nA @ 25 V | - | 500 mW | 100 nA | 3.8 mA | 33 V | 33 V | Zener Diodes | - | 3.8 mA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | No | ||
MMBZ5257B_R1_00001 Panjit | 3196 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | Panjit | 3000 | - | 58 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.000296 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | Diodes & Rectifiers | - | - | - | 100 nA @ 25 V | - | 410 mW | - | - | 33 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
BZX84C5V1W_R1_00001 Panjit | 3260 |
| - | Surface Mount | Surface Mount | SOT-363-6 | 3 | SOT-323 | Panjit | 3000 | - | 60 Ohms | 2 uA | 2 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000212 oz | - | 5.1 V | 60 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02TA | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Triple | - | 2 µA @ 2 V | - | 200 mW | 2 µA | 5 mA | 5.1 V | 5.1 V | Zener Diodes | - | 2 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
BZT52C27_R1_00001 Panjit | 2579 |
| - | - | Surface Mount | SOD-123-2 | - | SOD-123 | Panjit | 3000 | - | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Details | 0.000353 oz | - | 27 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 100 nA @ 20 V | - | 410 mW | - | 5 mA | 27 V | - | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | - | ||
BZX84B11_R1_00001 Panjit | 3300 |
| - | - | Surface Mount | SOT-23-3 | - | SOT-23 | Panjit | 3000 | - | 20 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Details | 0.000296 oz | - | 11 V | 20 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2% | - | - | Diodes & Rectifiers | - | Single | - | 100 nA @ 8 V | - | 410 mW | - | 5 mA | 11 V | - | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | - | ||
BZX84C36_R1_00001 Panjit | 3021 |
| - | - | Surface Mount | SOT-23-3 | - | SOT-23 | Panjit | 3000 | - | 90 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Details | 0.000296 oz | - | 36 V | 90 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 100 nA @ 25.2 V | - | 410 mW | - | 5 mA | 36 V | - | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | - | ||
BZT52C17_R1_00001 Panjit | 1793 |
| - | Surface Mount | Surface Mount | SOD-123-2 | 2 | SOD-123 | Panjit | 3000 | - | 40 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Details | 0.000353 oz | - | 17 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 500 mW | Single | Single | 100 nA @ 13 V | - | 410 mW | 100 nA | 5 mA | 17 V | 17 V | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | No | ||
BZT52C11_R1_00001 Panjit | 30000 |
| - | Surface Mount | Surface Mount | SOD-123-2 | 2 | SOD-123 | Panjit | 3000 | - | 20 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Details | 0.000353 oz | - | 11 V | 20 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 500 mW | Single | Single | 100 nA @ 8.5 V | - | 410 mW | 100 nA | 5 mA | 11 V | 11 V | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | No | ||
BZQ55C56_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 100 nA | - | - | 56 V | - | - | - | - | - | - | - | - | No | ||
1SMB3EZ7.5_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.003245 oz | - | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | - | - | - | 5 µA | - | - | 7.5 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
GMZ11B_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 200 nA | - | - | 11 V | - | - | - | - | - | - | - | - | No | ||
GDZ30A_AY_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 200 nA | - | - | 3 V | - | - | - | - | - | - | - | - | No | ||
GDZ30C_AY_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 200 nA | - | - | 30 V | - | - | - | - | - | - | - | - | No | ||
BZQ5243B_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 500 nA | - | - | 13 V | - | - | - | - | - | - | - | - | No | ||
GMZ15B_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 200 nA | - | - | 15 V | - | - | - | - | - | - | - | - | No | ||
GMZ9.1B_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 500 nA | - | - | 9.1 V | - | - | - | - | - | - | - | - | No | ||
2EZ15_AY_10001 Panjit | In Stock | - | - | Through Hole | - | - | - | - | Panjit | 3000 | - | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.014004 oz | - | - | - | - | Ammo Pack | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 2 W | - | Single | - | - | - | 500 nA | - | - | 15 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | No | ||
GDZ27C_R2_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 200 nA | - | - | 27 V | - | - | - | - | - | - | - | - | No |


Product
Brand
Articles
Tools