- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Zener Current | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GDZ13C_R2_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | 200 nA | - | - | 13 V | - | - | - | - | - | - | No | ||
BZX84C47W_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-363-6 | 3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000212 oz | 47 V | 170 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Triple | - | - | - | 100 nA | 5 mA | - | 47 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
1SMB2EZ28_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.003245 oz | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | - | - | 500 nA | - | - | 28 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMB5928_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.003245 oz | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 1.5 W | - | Single | - | - | 1 µA | - | - | 13 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
BZX84C51_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-23-3 | 3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Compliant | 0.000296 oz | 51 V | 100 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | - | - | 100 nA | 5 mA | - | 51 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
MMSZ5251BS_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-323-2 | 2 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000353 oz | 22 V | 29 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | 100 nA | 5.6 mA | - | 22 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
1SMB5925_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.003245 oz | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 1.5 W | - | Single | - | - | 5 µA | - | - | 10 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
MMSZ5251AS_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-323-2 | 2 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000353 oz | 22 V | 29 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | 100 nA | 5.6 mA | - | 22 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
1SMB5921_R1_00001 Panjit | 39 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | 3 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-15H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 1.5 W | - | Single | 5 µA @ 5.2 V | 1.5 W | 5 µA | - | 6.8 V | 6.8 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
BZX84C4V3TW_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-363-6 | 6 | - | Panjit | 10000 | - | 3 uA | 3 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000212 oz | 4.3 V | 90 Ohms | - | Reel | - | - | 150 °C | -65 °C | Diodes & Rectifiers | 200 mW | Triple | - | - | - | 3 µA | 5 mA | - | 4.3 V | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
BZX84C43TW_R1_00001 Panjit | In Stock | - | - | Surface Mount | Surface Mount | SOT-363-6 | 6 | SOT-363 | Panjit | 3000 | 150 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000212 oz | 43 V | 150 Ohms | -65°C ~ 150°C (TJ) | Reel | ZSM-02TS | ±5% | 150 °C | -65 °C | Diodes & Rectifiers | 200 mW | Triple | - | - | 200 mW | 100 nA | 5 mA | 43 V | 43 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
1SMB3EZ8.2_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.003245 oz | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | - | - | 5 µA | - | - | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMB3EZ8.7_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.003245 oz | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | - | - | 4 µA | - | - | 8.7 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
MMSZ5248AS_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-323-2 | 2 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000353 oz | 18 V | 21 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | 100 nA | 7 mA | - | 18 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
1SMB3EZ12_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.003245 oz | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | - | - | 1 µA | - | - | 12 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
BZX84C47_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-23-3 | 3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Compliant | 0.000296 oz | 47 V | 170 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | - | - | 100 nA | 5 mA | - | 47 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
1N4728A-G_R2_10001 Panjit | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 200 °C | -65 °C | - | 1 W | - | Single | - | - | 100 µA | - | - | 3.3 V | - | - | - | - | - | - | No | ||
BZT52B8V2S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000353 oz | 8.2 V | 7 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | 100 nA | 5 mA | - | 8.2 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
1SMB2EZ7.5_R1_00001 Panjit | 20 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | 2 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-20H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | 5 µA @ 5 V | 2 W | 5 µA | - | 7.5 V | 7.5 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
GMZJ33C_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | 200 nA | - | - | 31.7 V | - | - | - | - | - | - | No |


Product
Brand
Articles
Tools