- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMSZ5256A_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 10000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 500 mW | - | Compliant | 0.000353 oz | 30 V | 49 Ohms | - | Reel | - | - | 150 °C | -50 °C | Diodes & Rectifiers | 500 mW | Single | Single | - | - | - | 100 nA | 4.2 mA | - | 30 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | No | ||
BZX84C7V5TW_R1_00001 Panjit | 34 |
| - | Surface Mount | Surface Mount | SOT-363-6 | 6 | SOT-363 | Panjit | 3000 | - | 15 Ohms | 1 uA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000212 oz | 7.5 V | 15 Ohms | -65°C ~ 150°C (TJ) | Reel | ZSM-02TS | ±5% | 150 °C | -65 °C | Diodes & Rectifiers | 200 mW | Triple | - | - | - | 200 mW | 1 µA | 5 mA | 7.5 V | 7.5 V | Zener Diodes | 1 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
BZT52B14S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000353 oz | 14 V | 25 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 14 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
GDZ6.8C_AY_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 2 µA | - | - | 6.8 V | - | - | - | - | - | - | - | No | ||
GDZ5.6A_R2_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 5 µA | - | - | 5.6 V | - | - | - | - | - | - | - | No | ||
BZT52B6V8S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000353 oz | 6.8 V | 8 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 6.8 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
GDZ5.1C_R2_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 5 µA | - | - | 5.1 V | - | - | - | - | - | - | - | No | ||
BZT52B51_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 10000 | 10 mA | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000353 oz | 51 V | 100 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 51 V | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
GMZJ30A_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 200 nA | - | - | 27.69 V | - | - | - | - | - | - | - | No | ||
GMZJ2.0BT/R7" Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 120 µA | - | - | 2.11 V | - | - | - | - | - | - | - | No | ||
BZT52B5V6S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000353 oz | 5.6 V | 40 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 5.6 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52B5V1S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000353 oz | 5.1 V | 60 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 5.1 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52B5V1_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 10000 | 10 mA | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000353 oz | 5.1 V | 60 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 5.1 V | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
1SMB2EZ33_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 150 °C | -55 °C | - | 3 W | - | Single | - | - | - | 500 nA | - | - | 33 V | - | - | - | - | - | - | - | - | ||
BZX84C20W_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-363-6 | 3 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000212 oz | 20 V | 55 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Triple | - | - | - | - | 100 nA | 5 mA | - | 20 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
1SMC5350_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.008201 oz | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | - | - | - | 1 µA | - | - | 13 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - | ||
1SMB2EZ39_R1_00001 Panjit | 11 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | - | 30 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | Compliant | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-20H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | 500 nA @ 29.7 V | - | 2 W | 500 nA | - | 39 V | 39 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - | ||
BZT52B20_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | - | - | Panjit | 10000 | 10 mA | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Compliant | 0.000353 oz | 20 V | 50 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 20 V | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
BZT52B20_R1_00001 Panjit | 3000 |
| - | Surface Mount | Surface Mount | SOD-123-2 | - | SOD-123 | Panjit | 3000 | 10 mA | 50 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Compliant | 0.000353 oz | 20 V | 50 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | 100 nA @ 15 V | 900 mV @ 10 mA | 410 mW | 100 nA | 5 mA | 20 V | 20 V | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
1SMC5354_R1_00001 Panjit | 20 |
| - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SMC (DO-214AB) | Panjit | 800 | - | 3 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-50H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | 500 nA @ 12.9 V | - | 5 W | 500 nA | - | 17 V | 17 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - |


Product
Brand
Articles
Tools