- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Configuration | Element Configuration | Max Reverse Leakage Current | Test Current | Zener Voltage | Product Type | Zener Current | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52C11S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 11 V | 20 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 11 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
GDZ6.2A_R2_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | 5 µA | - | 6.2 V | - | - | - | - | - | - | No | ||
1N4738A_AY_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | Panjit | 5000 | - | - | Panjit | - | - | - | - | Details | 0.011852 oz | - | - | Ammo Pack | 150 °C | -55 °C | Diodes & Rectifiers | 1 W | - | Single | 5 µA | - | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | No | ||
ZMM5235B_R2_10001 Panjit | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | 3 µA | - | 6.8 V | - | - | - | - | - | - | No | ||
MMSZ5237AS_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 8.2 V | 8 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 3 µA | 20 mA | 8.2 V | Zener Diodes | 3 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
GDZ5.1C_AY_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | 5 µA | - | 5.1 V | - | - | - | - | - | - | No | ||
GDZ5.1B_R2_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | 5 µA | - | 5.1 V | - | - | - | - | - | - | No | ||
BZT52C3V3S_R2_00001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 12000 | 25 uA | 25 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 3.3 V | 95 Ohms | Reel | - | - | Diodes & Rectifiers | - | Single | - | - | 5 mA | - | Zener Diodes | 25 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52B9V1S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 9.1 V | 10 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 9.1 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52C10_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | 2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | Details | 0.000353 oz | 10 V | 15 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 500 mW | Single | Single | 100 nA | 5 mA | 10 V | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | No | ||
1N4736A_AY_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | Panjit | 5000 | - | - | Panjit | - | - | - | - | Details | 0.011852 oz | - | - | Ammo Pack | 150 °C | -55 °C | Diodes & Rectifiers | 1 W | - | Single | 5 µA | - | 6.8 V | Zener Diodes | - | Zener Diodes | - | - | - | No | ||
1SMB2EZ7.5_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | -55 °C | - | 3 W | - | Single | 5 µA | - | 7.5 V | - | - | - | - | - | - | - | ||
BZT52C10S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 10 V | 15 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 10 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
MMBZ5252BTW_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | Details | 0.000280 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
MMBZ5252BV_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | Details | 0.000050 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1N5942B_AY_10001 Panjit | In Stock | - | - | - | - | - | Panjit | 5000 | - | - | Panjit | - | - | - | - | Details | 0.011852 oz | - | - | Ammo Pack | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
BZX584C9V1_R2_00001 Panjit | In Stock | - | - | - | SOD-523-2 | - | Panjit | 12000 | 0.5 uA | 0.5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 9.1 V | 15 Ohms | Reel | - | - | Diodes & Rectifiers | - | Single | - | - | 5 mA | - | Zener Diodes | 0.5 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
MMBZ5251BV_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | Details | 0.000050 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
MMBZ5252AW_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | Details | 0.000176 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
MMBZ5250BV_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | Details | 0.000050 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | - |


Product
Brand
Articles
Tools