- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Configuration | Element Configuration | Max Reverse Leakage Current | Test Current | Zener Voltage | Product Type | Zener Current | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1SMB2EZ7.5_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | -55 °C | - | 3 W | - | Single | 5 µA | - | 7.5 V | - | - | - | - | - | - | - | ||
1N4738A_R2_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | Panjit | 5000 | - | - | Panjit | - | - | - | - | Details | 0.011852 oz | - | - | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 1 W | - | Single | 5 µA | - | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | No | ||
BZT52C14S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 14 V | 25 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 14 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
1N4739A_AY_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | Panjit | 5000 | - | - | Panjit | - | - | - | - | Details | 0.011852 oz | - | - | Ammo Pack | 150 °C | -55 °C | Diodes & Rectifiers | 1 W | - | Single | 500 nA | - | 9.1 V | Zener Diodes | - | Zener Diodes | - | - | - | No | ||
BZT52C12S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 12 V | 20 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 12 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52C17_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | 2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | Details | 0.000353 oz | 17 V | 40 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 500 mW | Single | Single | 100 nA | 5 mA | 17 V | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | No | ||
BZT52C16_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | 2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | Details | 0.000353 oz | 16 V | 40 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 500 mW | Single | Single | 100 nA | 5 mA | 16 V | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | No | ||
BZT52C16S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 16 V | 40 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 16 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZX84C27_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOT-23-3 | 3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | Details | 0.000296 oz | 27 V | 80 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | 100 nA | 5 mA | 27 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
BZT52C15_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | 2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | Details | 0.000353 oz | 15 V | 30 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 500 mW | Single | Single | 100 nA | 5 mA | 15 V | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | No | ||
1N4740A_R2_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | -55 °C | - | 1 W | - | Single | 500 nA | - | 10 V | - | - | - | - | - | - | No | ||
BZT52C15S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 15 V | 30 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 15 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
1N4739A_R2_10001 Panjit | In Stock | - | - | Through Hole | - | 2 | Panjit | 5000 | - | - | Panjit | - | - | - | - | Details | 0.011852 oz | - | - | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 1 W | - | Single | 500 nA | - | 9.1 V | Zener Diodes | - | Zener Diodes | - | - | - | No | ||
1N4743A_AY_10001 Panjit | 5000 | - | - | Through Hole | - | 2 | Panjit | 5000 | - | - | Panjit | - | - | - | - | Details | 0.011852 oz | - | - | Ammo Pack | 150 °C | -55 °C | Diodes & Rectifiers | 1 W | - | Single | 100 nA | - | 13 V | Zener Diodes | - | Zener Diodes | - | - | - | No | ||
ZMM5235B_R2_10001 Panjit | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | 3 µA | - | 6.8 V | - | - | - | - | - | - | No | ||
BZX84C17W_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOT-363-6 | 3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | Details | 0.000212 oz | 17 V | 40 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Triple | - | 100 nA | 5 mA | 17 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
BZT52C18S_R2_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | 2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 18 V | 50 Ohms | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA | 5 mA | 18 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
MMSZ5262B_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | -55 °C | - | 500 mW | - | Single | 100 nA | - | 51 V | - | - | - | - | - | - | No | ||
1SMC5360_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | 2 | Panjit | 3000 | - | - | Panjit | - | - | - | - | Details | 0.008201 oz | - | - | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | 500 nA | - | 25 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMC5368_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | 2 | Panjit | 3000 | - | - | Panjit | - | - | - | - | Compliant | 0.008201 oz | - | - | Reel | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | 500 nA | - | 47 V | Zener Diodes | - | Zener Diodes | - | - | - | - |


Product
Brand
Articles
Tools