- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Insulation Materials | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Current Rating | Configuration | Max Voltage Rating (AC) | Current - Reverse Leakage @ Vr | Throw Configuration | Max Voltage Rating (DC) | Power - Max | Illumination Type | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width | Radiation Hardening | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PZ1AL11B_R1_00001 Panjit | 5 |
| - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | - | - | 3000 | 7 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10FL | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 4 µA @ 8.2 V | - | - | 1 W | - | - | 11 V | Zener Diodes | - | Zener Diodes | - | - | - | - | - | ||
MMSZ5229B-AU_R1_000A1 Panjit | 2634 |
| - | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | - | - | 3000 | 22 Ohms | - | 5 uA | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Non-Compliant | 0.000353 oz | - | - | - | 4.3 V | 22 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 5 µA @ 1 V | - | - | 500 mW | - | 20 mA | 4.3 V | Zener Diodes | 5 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | - | - | ||
MMSZ5233B-AU_R1_000A1 Panjit | 10000 |
| - | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | - | - | 3000 | 7 Ohms | - | 5 uA | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | - | - | 6 V | 7 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 5 µA @ 3.5 V | - | - | 500 mW | - | 20 mA | 6 V | Zener Diodes | 5 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | - | - | ||
PZ1AL9V1B_R1_00001 Panjit | 2422 |
| - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | - | - | 3000 | 4 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-10FL | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 10 µA @ 5 V | - | - | 1 W | - | - | 9.1 V | Zener Diodes | - | Zener Diodes | - | - | - | - | - | ||
PZ1AL7V5B_R1_00001 Panjit | 5206 |
| - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | - | - | 2 Ohms | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 3 V | - | - | 1 W | - | - | 7.5 V | - | - | - | - | - | - | - | - | ||
PZ1AL51B-AU_R1_000A1 Panjit | 22 |
| - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | - | - | 3000 | 60 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | - | 0.000608 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 39 V | - | - | 1 W | - | - | 51 V | Zener Diodes | - | Zener Diodes | - | - | - | - | - | ||
PZS5115BAS_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | - | - | 3000 | - | - | 0.05 uA | 0.05 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | - | 15 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 11.4 V | - | - | 500 mW | - | 0.05 mA | 15 V | Zener Diodes | 0.05 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | - | - | ||
PZ1AL39B-AU_R1_000A1 Panjit | 22 |
| - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | - | - | 3000 | 40 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | - | 0.000608 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 30 V | - | - | 1 W | - | - | 39 V | Zener Diodes | - | Zener Diodes | - | - | - | - | - | ||
MMSZ5239B-AU_R1_000A1 Panjit | 35 |
| - | Gold | Front, Panel | Surface Mount | SOD-123 | SOD-123 | - | - | Silver | 100 kcycles | - | 10 Ohms | - | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Compliant | - | 250 V | 24 V | - | 9.1 V | 10 Ohms | -55°C ~ 150°C (TJ) | Bulk | Automotive, AEC-Q101 | ±5% | Solder | - | - | 50 °C | -20 °C | - | - | - | 5 A | Single | 250 V | 3 µA @ 6.5 V | 4PST | 24 V | 500 mW | Lamp | 20 mA | 9.1 V | - | 3 uA | - | - | - | - | No | Dust Tight, IP65, Water Resistant | ||
MMSZ5254B-AU_R1_000A1 Panjit | 3001 |
| - | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | - | - | 3000 | 41 Ohms | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | - | 50 V | 27 V | 41 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | 0.5 % | - | 25 ppm/°C | 336 kΩ | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 100 mW | - | Single | - | 100 nA @ 21 V | - | - | 500 mW | - | 5 mA | 27 V | Zener Diodes | 0.1 uA | Zener Diodes | 550 µm | 3.9 mm | 1.8 mm | - | - | ||
MMSZ5238A-AU_R1_000A1 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-123 | SOD-123 | MMSZ5238 | Panjit | - | - | 3000 | 8 Ohms | - | 3 uA | 3 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | - | - | 8.7 V | 8 Ohms | -50°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±1.95% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 3 µA @ 6.5 V | - | - | 500 mW | - | 20 mA | 8.7 V | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | - | - | ||
PZS1112BES_R1_00001 Panjit | 6014 |
| - | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | - | - | 5000 | - | - | 0.05 uA | 0.05 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 mW | Active | - | Details | 0.000050 oz | - | - | - | 12 V | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 9.1 V | - | - | 150 mW | - | 0.05 mA | 12 V | Zener Diodes | 0.05 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | - | - | ||
PZ1AL15B-AU_R1_000A1 Panjit | 22 |
| - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | - | - | 3000 | 12 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | - | 0.000608 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 11 V | - | - | 1 W | - | - | 15 V | Zener Diodes | - | Zener Diodes | - | - | - | - | - | ||
PZ1AL19B_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | - | - | 3000 | 15 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10FL | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 14 V | - | - | 1 W | - | - | 19 V | Zener Diodes | - | Zener Diodes | - | - | - | - | - | ||
PZS1119BES_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | - | - | 5000 | - | PVC | 0.05 uA | 0.05 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 mW | Active | - | Non-Compliant | 0.000050 oz | - | - | - | 19 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 14.4 V | - | - | 150 mW | - | 0.05 mA | 19 V | Zener Diodes | 0.05 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | - | - | ||
PZS5111BAS_R1_00001 Panjit | 5 |
| - | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | - | - | 3000 | - | - | 0.05 uA | 0.05 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | - | 11 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 50 nA @ 8.4 V | - | - | 500 mW | - | 0.05 mA | 11 V | Zener Diodes | 0.05 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | - | - | ||
PZS117V5BES_R1_00001 Panjit | 5016 |
| - | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | - | - | 5000 | - | - | 0.8 uA | 0.8 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 mW | Active | - | Details | 0.000050 oz | - | - | - | 7.5 V | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | 800 nA @ 5.7 V | - | - | 150 mW | - | 0.05 mA | 7.5 V | Zener Diodes | 0.8 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | - | - | ||
BZX84C17-AU_R1_000A1 Panjit | 22 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | - | 40 Ohms | - | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | - | - | - | - | 150 V | 17 V | 40 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | 0.25 % | - | 25 ppm/°C | 511 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | Single | - | 100 nA @ 12.2 V | - | - | 410 mW | - | 5 mA | 17 V | - | 0.1 uA | - | 650 µm | - | - | - | - | ||
BZX84C27-AU_R1_000A1 Panjit | 1872 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | - | 80 Ohms | - | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | - | - | - | - | - | 27 V | 80 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 18.9 V | - | - | 410 mW | - | 5 mA | 27 V | - | 0.1 uA | - | - | - | - | - | - | ||
1SMB3EZ17T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | - | - |


Product
Brand
Articles
Tools