- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Zener Current | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GDZ39B_AY_10001 Panjit | 4642 | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | 200 nA | - | - | 3.9 V | - | - | - | - | - | - | No | ||
1SMA5936_R1_00001 Panjit | 1826 |
| - | - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | Panjit | 1800 | 26 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | Diodes & Rectifiers | - | - | - | 1 µA @ 22.8 V | 1.5 W | - | - | 30 V | - | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
BZT52C33_R1_00001 Panjit | 30000 |
| - | - | Surface Mount | SOD-123-2 | - | SOD-123 | Panjit | 3000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Details | 0.000353 oz | 33 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 100 nA @ 25 V | 410 mW | - | 5 mA | 33 V | - | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | - | ||
1SMA5932_R1_00001 Panjit | 2393 |
| - | - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | Panjit | 1800 | 14 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | Diodes & Rectifiers | - | - | - | 1 µA @ 15.2 V | 1.5 W | - | - | 20 V | - | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
BZX84C18W_R1_00001 Panjit | 3014 |
| - | Surface Mount | Surface Mount | SOT-363-6 | - | SOT-323 | Panjit | 3000 | 45 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000212 oz | 18 V | 45 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02TA | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Triple | - | 100 nA @ 12.6 V | 200 mW | 100 nA | 5 mA | 18 V | 18 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
BZT52-C20S_R1_00001 Panjit | 3493 |
| - | Surface Mount | Surface Mount | SOD-323-2 | 2 | SOD-323 | Panjit | 5000 | 50 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000353 oz | 20 V | 50 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA @ 15 V | 200 mW | 100 nA | 5 mA | 20 V | 20 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52B24S_R1_00001 Panjit | 200000 |
| - | Surface Mount | Surface Mount | SOD-123-2 | 2 | SOD-323 | Panjit | 5000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000353 oz | 24 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA @ 18 V | 200 mW | 100 nA | 5 mA | 24 V | 24 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZX84C47_R1_00001 Panjit | 2924 |
| - | Surface Mount | Surface Mount | SOT-23-3 | 3 | SOT-23 | Panjit | 3000 | 170 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Compliant | 0.000296 oz | 47 V | 170 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | 100 nA @ 32.9 V | 410 mW | 100 nA | 5 mA | 47 V | 47 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
MMSZ5258BS_R1_00001 Panjit | 4507 |
| - | Surface Mount | Surface Mount | SOD-323-2 | 2 | SOD-323 | Panjit | 5000 | 70 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000353 oz | 36 V | 70 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA @ 27 V | 200 mW | 100 nA | 3.4 mA | 36 V | 36 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5259AS_R1_00001 Panjit | 4520 |
| - | Surface Mount | Surface Mount | SOD-323-2 | 2 | SOD-323 | Panjit | 5000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Compliant | 0.000353 oz | 39 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 100 nA @ 30 V | 200 mW | 100 nA | 3.2 mA | 39 V | 39 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5237BS_R1_00001 Panjit | 3091 |
| - | Surface Mount | Surface Mount | SOD-323-2 | 2 | SOD-323 | Panjit | 5000 | 8 Ohms | 3 uA | 3 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Details | 0.000353 oz | 8.2 V | 8 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | 3 µA @ 6 V | 200 mW | 3 µA | 20 mA | 8.2 V | 8.2 V | Zener Diodes | 3 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
1SMB5928_R1_00001 Panjit | 13600 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | 7 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | Compliant | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 1.5 W | - | Single | 1 µA @ 9.9 V | 1.5 W | 1 µA | - | 13 V | 13 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMB2EZ43_R1_00001 Panjit | 858 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | 35 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-20H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | 500 nA @ 32.7 V | 2 W | 500 nA | - | 43 V | 43 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMC5349_R1_00001 Panjit | 3000 |
| - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SMC (DO-214AB) | Panjit | 800 | 3 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-50H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | 2 µA @ 9.1 V | 5 W | 2 µA | - | 12 V | 12 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMC5344_R1_00001 Panjit | 1310 |
| - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SMC (DO-214AB) | Panjit | 800 | 2 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-50H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | 10 µA @ 6.2 V | 5 W | 10 µA | - | 8.2 V | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMC5342_R1_00001 Panjit | 1608 |
| - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SMC (DO-214AB) | Panjit | 800 | 1 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-50H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | 10 µA @ 5.2 V | 5 W | 10 µA | - | 6.8 V | 6.8 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
BZX84C36-AU_R1_000A1 Panjit | 3000 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | 90 Ohms | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Non-Compliant | - | 36 V | 90 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±5% | - | - | - | - | Single | - | 100 nA @ 25.2 V | 410 mW | - | 5 mA | 36 V | - | - | 0.1 uA | - | - | - | - | - | ||
1SMC5346_R1_00001 Panjit | 969 |
| - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SMC (DO-214AB) | Panjit | 800 | 2 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-50H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | 7.5 µA @ 6.9 V | 5 W | 7.5 µA | - | 9.1 V | 9.1 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMB2EZ36_R1_00001 Panjit | 726 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | 25 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-20H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | 500 nA @ 27.4 V | 2 W | 500 nA | - | 36 V | 36 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
1SMB3EZ15_R1_00001 Panjit | 709 |
| - | - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | Panjit | 800 | 6 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-30H | ±5% | - | - | Diodes & Rectifiers | - | - | - | 500 nA @ 11.4 V | 3 W | - | - | 15 V | - | Zener Diodes | - | Zener Diodes | - | - | - | - |


Product
Brand
Articles
Tools