- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1SMB3EZ16_R1_00001 Panjit | 30000 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | - | 6 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-30H | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 12.2 V | - | 3 W | - | - | 16 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
1SMB3EZ10_R1_00001 Panjit | 1460 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | - | 4 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-30H | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 7.6 V | - | 3 W | - | - | 10 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
MMSZ5235BS_R1_00001 Panjit | 4930 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 5 Ohms | 3 uA | 3 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 6.8 V | 5 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 3 µA @ 5 V | - | 200 mW | 3 µA | 20 mA | 6.8 V | 6.8 V | Zener Diodes | - | - | - | - | 3 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5251AS_R1_00001 Panjit | 60000 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 29 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 22 V | 29 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 17 V | - | 200 mW | 100 nA | 5.6 mA | 22 V | 22 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5257AS_R1_00001 Panjit | 6009 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 58 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 33 V | 58 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 25 V | - | 200 mW | 100 nA | 3.8 mA | 33 V | 33 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZX584C8V2_R1_00001 Panjit | 9112 |
| - | - | Surface Mount | SOD-523-2 | - | - | SOD-523 | - | - | Panjit | 5000 | - | - | 15 Ohms | 0.7 uA | 0.7 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Details | - | 0.000050 oz | - | 8.2 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 700 nA @ 5 V | 900 mV @ 10 mA | 200 mW | - | 5 mA | 8.2 V | - | Zener Diodes | - | - | - | - | 0.7 uA | - | - | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
MMBZ5256B_R1_00001 Panjit | 6018 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | Panjit | 3000 | - | - | 49 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | 0.000296 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 23 V | - | 410 mW | - | - | 30 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
MMSZ5243BS_R1_00001 Panjit | 6035 |
| - | - | Surface Mount | SOD-323-2 | YES | - | SOD-323 | SILICON | 2 | Panjit | 5000 | - | PAN JIT INTERNATIONAL INC | 13 Ohms | 0.5 uA | 0.5 uA | Panjit | MMSZ5243BS_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 200 mW | 0.2 W | Active | - | 13 V | NOT SPECIFIED | 5.07 | Details | Yes | 0.000353 oz | - | 13 V | 13 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | EAR99 | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | - | R-PDSO-F2 | UNIDIRECTIONAL | Single | - | ZENER DIODE | 500 nA @ 9.9 V | - | 200 mW | - | 9.5 mA | 13 V | - | Zener Diodes | 5% | 9.5 mA | - | 0.5 µA | 0.5 uA | 13 Ω | 9.9 V | 600 Ω | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52B43S_R1_00001 Panjit | 4967 |
| - | Surface Mount | Surface Mount | SOD-123-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 100 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 43 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 32 V | - | 200 mW | 100 nA | 5 mA | 43 V | 43 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5248AS_R1_00001 Panjit | 3137 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 21 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 18 V | 21 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 14 V | - | 200 mW | 100 nA | 7 mA | 18 V | 18 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZX584C6V8_R1_00001 Panjit | 4925 |
| - | - | Surface Mount | SOD-523-2 | - | - | SOD-523 | - | - | Panjit | 5000 | - | - | 15 Ohms | 2 uA | 2 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Details | - | 0.000050 oz | - | 6.8 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 µA @ 4 V | 900 mV @ 10 mA | 200 mW | - | 5 mA | 6.8 V | - | Zener Diodes | - | - | - | - | 2 uA | - | - | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
MMSZ5256BS_R1_00001 Panjit | 6013 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 49 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 30 V | 49 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 23 V | - | 200 mW | 100 nA | 4.2 mA | 30 V | 30 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5254AS_R1_00001 Panjit | 5049 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 41 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 27 V | 41 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 21 V | - | 200 mW | 100 nA | 5 mA | 27 V | 27 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5260BS_R1_00001 Panjit | 4526 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 93 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 43 V | 93 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 33 V | - | 200 mW | 100 nA | 3 mA | 43 V | 43 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZX584C10_R1_00001 Panjit | 9671 |
| - | Surface Mount | Surface Mount | SOD-523-2 | - | 2 | SOD-523 | - | - | Panjit | 5000 | - | - | 20 Ohms | 0.2 uA | 0.2 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000050 oz | - | 10 V | 20 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 200 nA @ 7 V | 900 mV @ 10 mA | 200 mW | 200 nA | 5 mA | 10 V | 10 V | Zener Diodes | - | - | - | - | 0.2 uA | - | - | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | No | ||
MMSZ5251BS_R1_00001 Panjit | 4018 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 29 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Compliant | - | 0.000353 oz | - | 22 V | 29 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 17 V | - | 200 mW | 100 nA | 5.6 mA | 22 V | 22 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52C11S_R1_00001 Panjit | 4832 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 20 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | Details | - | 0.000353 oz | - | 11 V | 20 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 8.5 V | - | 200 mW | 100 nA | 5 mA | 11 V | 11 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52-B39_R1_00001 Panjit | 8842 |
| - | - | Surface Mount | SOD-123-2 | YES | - | SOD-123 | SILICON | 2 | Panjit | 3000 | 10 mA | PAN JIT INTERNATIONAL INC | 90 Ohms | 0.1 uA | 0.1 uA | Panjit | BZT52-B39_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 410 mW | 0.41 W | Active | - | 39 V | NOT SPECIFIED | 5.63 | Details | Yes | 0.000353 oz | - | 39 V | 90 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | e3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G2 | UNIDIRECTIONAL | Single | - | ZENER DIODE | 100 nA @ 29 V | 900 mV @ 10 mA | 410 mW | - | 5 mA | 39 V | - | Zener Diodes | 2% | 5 mA | 2 % | - | 0.1 uA | - | - | - | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | - | ||
BZT52B7V5_R1_00001 Panjit | 2600 |
| - | Surface Mount | Surface Mount | SOD-123-2 | - | 2 | SOD-123 | - | - | Panjit | 3000 | 10 mA | - | 7 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | - | Details | - | 0.000353 oz | - | 7.5 V | 7 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 410 mW | - | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 5 V | 900 mV @ 10 mA | 410 mW | 100 nA | 5 mA | 7.5 V | 7.5 V | Zener Diodes | - | - | 2 % | - | 0.1 uA | - | - | - | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
BZX84B7V5-AU_R1_000A1 Panjit | 2863 |
| - | - | Surface Mount | SOT-23-3 | YES | - | SOT-23 | SILICON | 3 | Panjit | 3000 | - | PAN JIT INTERNATIONAL INC | 15 Ohms | 1 uA | 1 uA | Panjit | BZX84B7V5-AU_R1_000A1 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 410 mW | 0.41 W | Active | AEC-Q101 | 7.5 V | NOT SPECIFIED | 5.11 | Non-Compliant | Yes | 0.000296 oz | - | 7.5 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | e3 | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | AEC-Q101 | R-PDSO-G3 | UNIDIRECTIONAL | Single | - | ZENER DIODE | 1 µA @ 5 V | - | 410 mW | - | 5 mA | 7.5 V | - | Zener Diodes | 2% | 5 mA | 2 % | 1 µA | 1 uA | 15 Ω | 5 V | 80 Ω | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | - |


Product
Brand
Articles
Tools