- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52B36_R1_00001 Panjit | 6000 |
| - | Surface Mount | Surface Mount | SOD-123-2 | - | 2 | SOD-123 | - | - | Panjit | 3000 | 10 mA | - | 90 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Compliant | - | 0.000353 oz | - | 36 V | 90 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 410 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 27 V | 900 mV @ 10 mA | 410 mW | 100 nA | 5 mA | 36 V | 36 V | Zener Diodes | - | - | - | - | 0.1 uA | - | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
MMSZ5247B_R1_00001 Panjit | 90000 |
| - | Surface Mount | Surface Mount | SOD-123-2 | YES | 2 | SOD-123 | SILICON | 2 | Panjit | 3000 | - | PAN JIT INTERNATIONAL INC | 19 Ohms | 0.1 uA | 0.1 uA | Panjit | MMSZ5247B_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.5 W | Active | 17 V | NOT SPECIFIED | 5.1 | Compliant | Yes | 0.000353 oz | - | 17 V | 19 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05 | ±5% | e3 | EAR99 | Tin (Sn) | 150 °C | -55 °C | 8541.10.00.50 | Diodes & Rectifiers | 500 mW | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G2 | UNIDIRECTIONAL | Single | Single | ZENER DIODE | 100 nA @ 13 V | - | 500 mW | 100 nA | 7.5 mA | 17 V | 17 V | Zener Diodes | 5% | - | 7.5 mA | - | 0.1 uA | - | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | No | ||
1SMC5348_R1_00001 Panjit | 660 |
| - | Surface Mount | Surface Mount | DO-214AB, SMC | YES | 2 | SMC (DO-214AB) | SILICON | 2 | Panjit | 800 | - | PAN JIT INTERNATIONAL INC | 3 Ohms | 5 uA | - | Panjit | 1SMC5348_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | 5 W | 5 W | Active | 11 V | NOT SPECIFIED | 5.3 | Compliant | Yes | 0.008201 oz | - | 11 V | 3 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-50H | ±5% | - | EAR99 | - | 150 °C | -55 °C | 8541.10.00.50 | Diodes & Rectifiers | 5 W | ZENER | DUAL | C BEND | NOT SPECIFIED | not_compliant | R-PDSO-C2 | UNIDIRECTIONAL | Single | Single | ZENER DIODE | 5 µA @ 8.4 V | - | 5 W | 5 µA | 125 mA | 11 V | 11 V | Zener Diodes | 5% | DO-214AB | 125 mA | 5 % | 5 uA | - | - | Zener Diodes | - | - | - | - | ||
BZX84C6V8_R1_00001 Panjit | 10664 |
| - | Surface Mount | Surface Mount | SOT-23-3 | - | 3 | SOT-23 | - | - | Panjit | 3000 | - | - | 15 Ohms | 2 uA | 2 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Compliant | - | 0.000296 oz | - | 6.8 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 410 mW | - | - | - | - | - | - | - | Single | Single | - | 2 µA @ 4 V | - | 410 mW | 2 µA | 5 mA | 6.8 V | 6.8 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
BZX84C6V2_R1_00001 Panjit | 2441 |
| - | Surface Mount | Surface Mount | SOT-23-3 | YES | 3 | SOT-23 | SILICON | 3 | Panjit | 3000 | - | PAN JIT INTERNATIONAL INC | 10 Ohms | 3 uA | 3 uA | Panjit | BZX84C6V2_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 410 mW | 0.41 W | Active | 6.2 V | NOT SPECIFIED | 5.04 | Compliant | Yes | 0.000296 oz | - | 6.2 V | 10 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | e3 | EAR99 | Matte Tin (Sn) | 150 °C | -55 °C | 8541.10.00.50 | Diodes & Rectifiers | 410 mW | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G3 | UNIDIRECTIONAL | Single | Single | ZENER DIODE | 3 µA @ 4 V | - | 410 mW | 3 µA | 5 mA | 6.2 V | 6.2 V | Zener Diodes | 5% | - | 5 mA | 5 % | 3 uA | 10 Ω | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
ZMM55-B6V2_R1_10001 Panjit | 815 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZX584C5V6_R1_00001 Panjit | 13039 |
| - | Surface Mount | Surface Mount | SOD-523-2 | - | 2 | SOD-523 | - | - | Panjit | 5000 | - | - | 40 Ohms | 1 uA | 1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000050 oz | - | 5.6 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | 1 µA @ 2 V | 900 mV @ 10 mA | 200 mW | 1 µA | 5 mA | 5.6 V | 5.6 V | Zener Diodes | - | - | - | 5 % | 1 uA | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | No | ||
1SMB2EZ47_R2_00001 Panjit | 360 |
| - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | Compliant | - | - | - | 47 V | 40 Ohms | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | 3 W | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 500 nA | 10.6 mA | - | 47 V | - | - | - | - | 5 % | 500 nA | - | - | - | - | - | - | - | ||
BZX584C3V6_R1_00001 Panjit | 9259 |
| - | - | Surface Mount | SOD-523-2 | - | - | SOD-523 | - | - | Panjit | 5000 | - | - | 90 Ohms | 5 uA | 5 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000050 oz | - | 3.6 V | 90 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 5 µA @ 1 V | 900 mV @ 10 mA | 200 mW | - | 5 mA | 3.6 V | - | Zener Diodes | - | - | - | - | 5 uA | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
BZX584C13_R1_00001 Panjit | 1642 |
| - | - | Surface Mount | SOD-523-2 | - | - | SOD-523 | - | - | Panjit | 5000 | - | - | 30 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000050 oz | - | 13 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 8 V | 900 mV @ 10 mA | 200 mW | - | 5 mA | 13 V | - | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
BZT52C51S_R1_00001 Panjit | 6029 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | - | 100 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 51 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 38 V | - | 200 mW | - | 5 mA | 51 V | - | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52C2V7S_R1_00001 Panjit | 4542 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | - | 83 Ohms | 75 uA | 75 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 2.7 V | 83 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 75 µA @ 1 V | - | 200 mW | - | 5 mA | 2.7 V | - | Zener Diodes | - | - | - | - | 75 uA | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
MMSZ5239AS_R1_00001 Panjit | 5033 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | - | 10 Ohms | 3 uA | 3 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 9.1 V | 10 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±1.98% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 3 µA @ 6.5 V | - | 200 mW | - | 20 mA | 9.1 V | - | Zener Diodes | - | - | - | - | 3 uA | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
MMSZ5241BS_R1_00001 Panjit | 50000 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | - | 22 Ohms | 2 uA | 2 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 11 V | 22 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 2 µA @ 8.4 V | - | 200 mW | - | 20 mA | 11 V | - | Zener Diodes | - | - | - | - | 2 uA | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZX584C24_R1_00001 Panjit | 10000 |
| - | - | Surface Mount | SOD-523-2 | - | - | SOD-523 | - | - | Panjit | 5000 | - | - | 70 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000050 oz | - | 24 V | 70 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 16.8 V | 900 mV @ 10 mA | 200 mW | - | 5 mA | 24 V | - | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
BZX584C15_R1_00001 Panjit | 13471 |
| - | - | Surface Mount | SOD-523-2 | - | - | SOD-523 | - | - | Panjit | 5000 | - | - | 30 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000050 oz | - | 15 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 10.5 V | 900 mV @ 10 mA | 200 mW | - | 5 mA | 15 V | - | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
MMSZ5239BS_R1_00001 Panjit | 45000 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | - | 10 Ohms | 3 uA | 3 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 9.1 V | 10 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 3 µA @ 6.5 V | - | 200 mW | - | 20 mA | 9.1 V | - | Zener Diodes | - | - | - | - | 3 uA | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
MMSZ5242BS_R1_00001 Panjit | 9273 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | - | 30 Ohms | 1 uA | 1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 12 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 1 µA @ 9.1 V | - | 200 mW | - | 20 mA | 12 V | - | Zener Diodes | - | - | - | 5 % | 1 uA | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52C16_R1_00001 Panjit | 5539 |
| - | Surface Mount | Surface Mount | SOD-123-2 | - | 2 | SOD-123 | - | - | Panjit | 3000 | - | - | 40 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 16 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 500 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 12 V | - | 410 mW | 100 nA | 5 mA | 16 V | 16 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | No | ||
MMSZ5262BS_R1_00001 Panjit | 3166 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | - | 125 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000353 oz | - | 51 V | 125 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 39 V | - | 200 mW | 100 nA | 2.5 mA | 51 V | 51 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No |


Product
Brand
Articles
Tools