- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Knee Impedance-Max | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMSZ5252BS_R1_00001 Panjit | 4974 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | 33 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000353 oz | - | 24 V | 33 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 18 V | - | 200 mW | 100 nA | 5.2 mA | 24 V | 24 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5259BS_R1_00001 Panjit | 5039 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000353 oz | - | 39 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 30 V | - | 200 mW | 100 nA | 3.2 mA | 39 V | 39 V | Zener Diodes | - | - | 5 % | - | 0.1 uA | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5256AS_R1_00001 Panjit | 5989 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | 49 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000353 oz | - | 30 V | 49 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 23 V | - | 200 mW | 100 nA | 4.2 mA | 30 V | 30 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52C13S_R1_00001 Panjit | 5146 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | 25 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 13 V | 25 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 10 V | - | 200 mW | 100 nA | 5 mA | 13 V | 13 V | Zener Diodes | - | - | 5 % | - | 0.1 uA | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
MMSZ5262BS_R1_00001 Panjit | 3166 |
| - | Surface Mount | Surface Mount | SOD-323-2 | - | 2 | SOD-323 | - | - | Panjit | 5000 | - | 125 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000353 oz | - | 51 V | 125 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | 100 nA @ 39 V | - | 200 mW | 100 nA | 2.5 mA | 51 V | 51 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52C2V4S_R1_00001 Panjit | 4538 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | 85 Ohms | 100 uA | 100 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 2.4 V | 85 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 µA @ 1 V | - | 200 mW | - | 5 mA | 2.4 V | - | Zener Diodes | - | - | - | - | 100 uA | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52C30_R1_00001 Panjit | 4521 |
| - | - | Surface Mount | SOD-123-2 | - | - | SOD-123 | - | - | Panjit | 3000 | - | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 30 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 22.5 V | - | 410 mW | - | 5 mA | 30 V | - | Zener Diodes | - | - | - | - | 0.1 uA | - | - | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | - | ||
ZMM55-B27_R1_10001 Panjit | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZM55-C33_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | Single | - | - | - | - | 100 nA | - | - | 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
BZT52C33S_R1_00001 Panjit | 1171100 | - | - | - | Surface Mount | SOD-323-2 | YES | - | SOD-323 | SILICON | 2 | Panjit | 5000 | PAN JIT INTERNATIONAL INC | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | BZT52-C33S_R1_00001 | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 200 mW | 0.2 W | Active | 33 V | - | 5.62 | Details | Yes | 0.000353 oz | - | 33 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | EAR99 | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | DUAL | FLAT | - | compliant | R-PDSO-F2 | UNIDIRECTIONAL | Single | - | ZENER DIODE | 100 nA @ 25 V | - | 200 mW | - | 5 mA | 33 V | - | Zener Diodes | 5% | 5 mA | - | 0.1 µA | 0.1 uA | 80 Ω | 25 V | 325 Ω | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZT52C3S_R1_00001 Panjit | 20000 |
| - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | - | Panjit | 5000 | - | 95 Ohms | 50 uA | 50 uA | Panjit | - | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 50 µA @ 1 V | - | 200 mW | - | 5 mA | 3 V | - | Zener Diodes | - | - | - | - | 50 uA | - | - | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
DL4738A_R2_10001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | SILICON | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | DL4738A_R2_10001 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 1 W | - | 8.2 V | NOT SPECIFIED | 5.67 | Compliant | Yes | - | - | - | - | - | - | - | - | EAR99 | 200 °C | -65 °C | 8541.10.00.50 | - | 1 W | ZENER | - | - | NOT SPECIFIED | compliant | - | UNIDIRECTIONAL | - | Single | ZENER DIODE | - | - | - | 10 µA | - | - | 8.2 V | - | 5% | 31 mA | - | - | - | - | - | - | - | - | - | - | No | ||
DL4740A_R2_10001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | 1 W | - | - | - | - | - | - | - | - | Single | - | - | - | - | 10 µA | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
ZMM55-B9V1_R1_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZMM55-B5V6_R1_10001 Panjit | 7500 |
| - | - | - | - | YES | - | - | SILICON | 2 | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | ZMM55-B5V6_R1_10001 | - | - | - | - | 1 | 175 °C | - | - | GLASS | ROHS COMPLIANT, GLASS, LL34, MINIMELF-2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 5.6 V | NOT SPECIFIED | 5.76 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | ISOLATED | - | - | - | - | - | - | 2% | 5 mA | - | - | - | 25 Ω | - | - | - | - | - | - | - | ||
ZMM55-C27_R1_10001 Panjit | 212500 |
| - | - | - | - | YES | - | - | SILICON | 2 | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | ZMM55-C27_R1_10001 | - | - | - | - | 1 | 175 °C | - | - | GLASS | ROHS COMPLIANT, GLASS, LL34, MINIMELF-2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 27 V | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | ISOLATED | - | - | - | - | - | - | 5% | 5 mA | - | - | - | 80 Ω | - | - | - | - | - | - | - | ||
ZMM55-C30_R1_10001 Panjit | 92 |
| - | - | - | - | YES | - | - | SILICON | 2 | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | ZMM55-C30_R1_10001 | - | - | - | - | 1 | 175 °C | - | - | GLASS | ROHS COMPLIANT, GLASS, LL34, MINIMELF-2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 30 V | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | ISOLATED | - | - | - | - | - | - | 5% | 5 mA | - | - | - | 80 Ω | - | - | - | - | - | - | - | ||
BZM55-C2V7_R1_10001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | Single | - | - | - | - | 100 nA | - | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
ZMM55-B10_R1_10001 Panjit | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZMM55-C11_R1_10001 Panjit | 21 |
| - | - | - | - | YES | - | - | SILICON | 2 | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | ZMM55-C11_R1_10001 | - | - | - | - | 1 | 175 °C | - | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 11 V | NOT SPECIFIED | 5.75 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | ISOLATED | - | - | - | - | - | - | 5% | 5 mA | - | - | - | 20 Ω | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools