- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Core Material | Brand | Contact Materials | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Insulation Voltage | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Lifetime | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | PowerSupply | Product Status | Qualification | RAM | RoHS | Shell Sizes | Shield | Slotted | Terminal | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Resistance | Composition | Gender | Capacitance | Subcategory | Pitch | Orientation | Current Rating | Frequency | Contact Finish | Termination Style | Output Voltage | Output Type | Configuration | Note | Inductance | Number of Circuits | Test Frequency | Speed | Current - Reverse Leakage @ Vr | Number of Resistors | Connectivity | Power - Max | Fuse Type | Test Current | Size | Voltage - Zener (Nom) (Vz) | Product Type | ESR | Temperature Range | Number of Positions/Contacts | Air Flow | Noise | Display Type | Voltage Tolerance | Static Pressure | Self Resonant Frequency | Power | Zener Current | Display Mode | Backlight | Conductor Diameter | Display Format | Outer Diameter | Rated Power | Features | Input Voltage | Product Category | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52-B16S-AU_R1_000A1 Panjit | 1927 |
| - | Surface Mount | SOD-123-2 | - | SOD-323 | - | Panjit | - | - | - | 5000 | 40 Ohms | - | 0.1 uA | 0.1 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | - | Active | AEC-Q101 | - | Yes | - | - | - | - | 0.000353 oz | - | 16 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, BZT52-B2V4S-AU | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 100 nA @ 12 V | - | - | 200 mW | - | 5 mA | - | 16 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 0.1 uA | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 0.9 mm | 1.95 mm | 1.35 mm | ||
PZ1AH28B_R1_00001 Panjit | 20 |
| - | SMD | SOD-123H | - | SOD-123HE | - | Panjit | - | - | 2kB | 3000 | 15 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | 34 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | 1,25kB | Yes | - | - | - | - | 0.000649 oz | - | - | - | -40...+85°C | Reel | AT89C | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 21 V | - | UART/USART | 1 W | - | - | - | 28 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
MMBZ5249BW_R1_00001 Panjit | 20 |
| - | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | Panjit | - | - | - | 3000 | 23 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | YES | - | - | 0.000176 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ÖLFLEX CLASSIC 115 CY | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 100 nA @ 14 V | - | - | 200 mW | - | - | - | 19 V | Zener Diodes | - | -30...+70 °C | - | - | - | - | - | - | - | - | - | - | - | 0,75mm2 | - | 7,0mm | - | - | - | Zener Diodes | - | - | - | - | - | ||
1SMA4734-AU_R1_000A1 Panjit | 31948 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | Panjit | - | - | - | 1800 | 5 Ohms | - | 10 uA | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1 W | - | Active | AEC-Q101 | - | Yes | - | - | - | Cable | 0.002395 oz | - | 5.6 V | 5 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5.36% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 10 µA @ 2 V | - | - | 1 W | - | 45 mA | AAA | 5.6 V | Zener Diodes | - | - | - | - | - | - | 5 % | - | - | - | 10 uA | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH5V6B-AU_R1_000A1 Panjit | 8300 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | 225x80mm | - | 3000 | 4 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | W2E200 | ±5% | Faston | Axial | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 800 RPM | 10 µA @ 2 V | - | - | 1 W | - | - | - | 5.6 V | Zener Diodes | - | - | - | 925 m3/h | 59 dBA | - | - | - mm H2O | - | 80 W | - | - | - | - | - | - | - | - | - | Zener Diodes | IP44 | - | - | - | - | ||
PZ1AH15B-AU_R1_000A1 Panjit | 4150 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | 146x62,5x13,6mm | - | 3000 | 12 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5,0V | Active | AEC-Q101 | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -20...+70°C | MouseReel | BC2004 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 11 V | - | - | 1 W | - | - | - | 15 V | Zener Diodes | - | - | - | - | - | transmissive | - | - | - | - | - | negative | LED edge/white | - | 20x4 | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH3V9B-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | 40x6mm | - | 3000 | 8 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | GM0504 | ±5% | Leads | Axial | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 000 RPM | 50 µA @ 1 V | - | - | 1 W | - | - | - | 3.9 V | Zener Diodes | - | - | - | 9,34 m3/h | 26 dBA | - | - | 2,03 mm H2O | - | 0,4 W | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH27B-AU_R1_000A1 Panjit | 20 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | 1,0x0,5mm | - | 3000 | 15 Ohms | 100 V | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | n/a | ±1 % | - | - | 13.0 kOhm | Thick Film | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 1 µA @ 20 V | - | - | 1 W | - | - | 0402 | 27 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,063 W | - | - | Zener Diodes | - | - | 0,32 mm | - | - | ||
PZ1AH10B-AU_R1_000A1 Panjit | 20 |
| - | SMD | SOD-123H | - | SOD-123HE | Ferrite | Panjit | - | - | - | 3000 | 4 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | - | Yes | - | Shielded | - | - | 0.000649 oz | - | - | - | -40...+125°C | Reel | PIS4720 | ±20 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | n/a | 270 uH | - | 0,001 MHz | - | 7 µA @ 7.5 V | - | - | 1 W | - | - | 12,3x12,3x6,2mm | 10 V | Zener Diodes | - | - | - | - | - | - | - | - | - MHz | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH43B_R1_00001 Panjit | 20 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | - | - | 3000 | 45 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | yes | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | 7010 | ±5% | - | Bits | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 33 V | - | - | 1 W | - | - | - | 43 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH51B-AU_R1_000A1 Panjit | 29 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | - | - | 3000 | 60 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | - | Yes | - | YES | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | UNITRONIC LiYCY | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 1 µA @ 39 V | - | - | 1 W | - | - | - | 51 V | Zener Diodes | - | -40...+80 °C | - | - | - | - | - | - | - | - | - | - | - | 1mm2 | - | 6,8mm | - | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH30B_R1_00001 Panjit | 20 |
| - | - | SOD-123H | - | SOD-123HE | - | Panjit | - | - | - | 3000 | 15 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | FEU | ±5% | - | Cap | - | - | - | - | Diodes & Rectifiers | - | - | 10 A | - | - | - | - | - | - | n/a | - | - | - | - | 1 µA @ 22 V | - | - | 1 W | - | - | 6,3x32mm | 30 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH75B_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | 1,0x0,5mm | - | 3000 | 100 Ohms | 100 V | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | n/a | ±1 % | - | - | 22.0 kOhm | Thick Film | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 1 µA @ 56 V | - | - | 1 W | - | - | 0402 | 75 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,063 W | - | - | Zener Diodes | - | - | 0,32 mm | - | - | ||
PZ1AH68B_R1_00001 Panjit | 29 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | - | 5,08x3,20x0,60mm | - | 3000 | 80 Ohms | 500 V | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | YC324 | ±5 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 51 V | 4 | - | 1 W | - | - | 1224/4x1206 | 68 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,125 W | - | - | Zener Diodes | - | - | - | - | - | ||
PZ1AH27B_R1_00001 Panjit | In Stock | - | - | Cable | SOD-123H | - | SOD-123HE | - | Panjit | - | - | - | 3000 | 15 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | - | - | - | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Universal MATE-N-LOK | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 20 V | - | - | 1 W | - | - | - | 27 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
2EZ47_R2_00001 Panjit | 3815 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | Panjit | - | 5,08x3,20x0,60mm | - | 4000 | 40 Ohms | 500 V | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | Yes | - | - | - | - | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Cut Tape | YC324 | ±5 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 35.8 V | 4 | - | 2 W | - | - | 1224/4x1206 | 47 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,125 W | - | - | Zener Diodes | - | - | - | - | - | ||
2EZ10_R2_00001 Panjit | 20 |
| - | SMD | DO-204AC, DO-15, Axial | - | DO-15 | - | Panjit | - | - | - | 4000 | 4 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | Yes | - | - | - | - | 0.014004 oz | - | - | - | 0...+150°C | Reel | TC | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 0,02V...+17,975V | Fixed | - | - | - | - | - | - | 3 µA @ 7.6 V | - | - | 2 W | - | - | - | 10 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4,5V...+18V | Zener Diodes | - | - | - | - | - | ||
BZX584C2V4-AU_R1_000A1 Panjit | 20 |
| - | Surface Mount | SOD-523-2 | - | SOD-523 | - | Panjit | - | - | - | 5000 | 100 Ohms | - | 50 uA | 50 uA | 2 000 h | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | - | Active | AEC-Q101 | - | Yes | - | - | - | SMD | 0.000050 oz | - | 2.4 V | 100 Ohms | -40...+85°C | Reel | SC | ±20 % | - | - | - | - | - | 100 uF | Diodes & Rectifiers | - mm | - | - | - | - | - | - | - | Single | n/a | - | - | - | - | 50 µA @ 1 V | - | - | 200 mW | - | 5 mA | - | 2.4 V | Zener Diodes | - Ohm | - | - | - | - | - | - | - | - | - | 50 uA | - | - | - | - | - | - | - | - | Zener Diodes | - | 6,3 mm | 7,7 mm | 1.25 mm | 0.85 mm | ||
BZT52-C62-AU_R1_000A1 Panjit | 2959 |
| - | Surface Mount | SOD-123-2 | - | SOD-123 | - | Panjit | - | - | - | 3000 | 150 Ohms | - | 0.1 uA | 0.1 uA | - | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | - | Active | AEC-Q101 | - | Yes | - | - | - | - | 0.000353 oz | - | 62 V | 150 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 100 nA @ 46 V | - | - | 410 mW | - | 2.5 mA | - | 62 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 0.1 uA | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 1.35 mm | 3.9 mm | 1.8 mm | ||
2EZ18_R2_00001 Panjit | 29 |
| - | SMD | DO-204AC, DO-15, Axial | - | DO-15 | Ceramic | Panjit | - | - | - | 4000 | 10 Ohms | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | Yes | - | Unshielded | - | - | 0.014004 oz | - | - | - | -40...+150°C | Reel | 0603AS | ±5 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | n/a | 0,01 uH | - | 250 MHz | - | 500 nA @ 13.7 V | - | - | 2 W | - | - | 0603 | 18 V | Zener Diodes | - | - | - | - | - | - | - | - | 4 800 MHz | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - |


Product
Brand
Articles
Tools