- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1N4748A_R2_00001 Panjit | 35 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Panjit | 5000 | 23 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | -55°C ~ 150°C (TJ) | Reel | 1N4728A | ±5% | Diodes & Rectifiers | - | 100 nA @ 16.7 V | 1 W | - | 22 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZS515V1BAS_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | - | 10 uA | 10 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 5.1 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05 | ±5% | Diodes & Rectifiers | Single | 10 µA @ 3 V | 500 mW | 0.05 mA | 5.1 V | Zener Diodes | 10 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS5218BCH_R1_00001 Panjit | 5035 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | Panjit | 5000 | 50 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 18 V | 50 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05HW | ±5% | Diodes & Rectifiers | Single | 100 nA @ 14 V | 500 mW | 5 mA | 18 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
1SMB5924-AU_R1_000A1 Panjit | 35 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | Panjit | 800 | 4 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 5 µA @ 7 V | 1.5 W | - | 9.1 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZ1AH10B_R1_00001 Panjit | 26 |
| - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | 4 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | Diodes & Rectifiers | - | 7 µA @ 7.5 V | 1 W | - | 10 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
2EZ43_R2_00001 Panjit | 35 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Panjit | 4000 | 35 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | 500 nA @ 32.7 V | 2 W | - | 43 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
1N5345B_R2_00001 Panjit | 34 |
| - | Through Hole | DO-201AE, Axial | DO-201AE | Panjit | 1250 | 2 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | Diodes & Rectifiers | - | 10 µA @ 6.6 V | 5 W | - | 8.7 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZ1AH4V7B_R1_00001 Panjit | 34 |
| - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | 7 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | Diodes & Rectifiers | - | 10 µA @ 1 V | 1 W | - | 4.7 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
3EZ18_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Panjit | 4000 | 6 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | 500 nA @ 13.7 V | 3 W | - | 18 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZS527V5BCH_R1_00001 Panjit | 34 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | Panjit | 5000 | 7 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 7.5 V | 7 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5.07% | Diodes & Rectifiers | Single | 100 nA @ 5 V | 500 mW | 5 mA | 7.5 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
BZX84B3V6-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | 3000 | 90 Ohms | 5 uA | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000296 oz | 3.6 V | 90 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2.08% | Diodes & Rectifiers | Single | 5 µA @ 1 V | 410 mW | 5 mA | 3.6 V | Zener Diodes | 5 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1N4738A_R2_00001 Panjit | 34 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | 4.5 Ohms | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 1N4728A | ±5% | - | - | 5 µA @ 6 V | 1 W | - | 8.2 V | - | - | - | - | - | - | ||
PZ1AL18B_R1_00001 Panjit | 34 |
| - | Surface Mount | SOD-123F | SOD-123FL | Panjit | 3000 | 15 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10FL | ±5% | Diodes & Rectifiers | - | 1 µA @ 13 V | 1 W | - | 18 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
BZT52-C18-AU_R1_000A1 Panjit | 63000 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | 50 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000353 oz | 18 V | 50 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 100 nA @ 14 V | 410 mW | 5 mA | 18 V | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
PZS51A24CS_R1_00001 Panjit | 34 |
| - | Surface Mount | SOD-323-2 | SOD-323 | Panjit | 5000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000353 oz | 24 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02A | ±2% | Diodes & Rectifiers | Single | 10 nA @ 18.2 V | 200 mW | 0.05 mA | 24 V | Zener Diodes | 0.01 uA | Zener Diodes | 0.75 mm | 1.95 mm | 1.35 mm | ||
1N5362B_R2_00001 Panjit | 9 |
| - | Through Hole | DO-201AE, Axial | DO-201AE | - | - | 6 Ohms | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 1N5338B | ±5% | - | - | 500 nA @ 21.2 V | 5 W | - | 28 V | - | - | - | - | - | - | ||
PZ1AH6V2B_R1_00001 Panjit | 30 |
| - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | 3 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | Diodes & Rectifiers | - | 5 µA @ 2 V | 1 W | - | 6.2 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
1SMC5342-AU_R1_000A1 Panjit | 45 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | Panjit | 800 | 1 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 10 µA @ 5.2 V | 5 W | - | 6.8 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZS518V7BAS-AU_R1_000A1 Panjit | 45 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | - | 1 uA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | 8.7 V | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 1 µA @ 6.6 V | 500 mW | 0.05 mA | 8.7 V | Zener Diodes | 1 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
BZX84B62_R1_00001 Panjit | 1717 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | 3000 | 150 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | Details | 0.000296 oz | 62 V | 150 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-04T | ±2% | Diodes & Rectifiers | Single | 100 nA @ 46 V | 410 mW | 2.5 mA | 62 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm |


Product
Brand
Articles
Tools