- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZX584C3V3-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | 5000 | - | 95 Ohms | 5 uA | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | 3.3 V | 95 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 5 µA @ 1 V | - | 200 mW | 5 mA | 3.3 V | Zener Diodes | 5 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
BZX584C75-AU_R1_000A1 Panjit | 4502 |
| - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | 5000 | - | 250 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | 75 V | 250 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 100 nA @ 56 V | - | 200 mW | 2.5 mA | 75 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
BZX584C4V7-AU_R1_000A1 Panjit | 30000 |
| - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | 5000 | - | 80 Ohms | 3 uA | 3 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | 4.7 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 3 µA @ 2 V | - | 200 mW | 5 mA | 4.7 V | Zener Diodes | 3 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
BZX84B24-AU_R1_000A1 Panjit | 2699 |
| - | Surface Mount | SOT-23-3 | SOT-23 | - | Panjit | 3000 | - | 70 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000296 oz | 24 V | 70 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 100 nA @ 16.8 V | - | 410 mW | 5 mA | 24 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZT52-B17S-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | SOD-323 | - | Panjit | 5000 | - | 40 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | 17 V | 40 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 100 nA @ 13 V | - | 200 mW | 5 mA | 17 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B18-AU_R1_000A1 Panjit | 1872 |
| - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | 3000 | 10 mA | 50 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000353 oz | 18 V | 50 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 100 nA @ 14 V | 900 mV @ 10 mA | 410 mW | 5 mA | 18 V | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
PZ1AH47B_R1_00001 Panjit | 41 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | Panjit | 3000 | - | 45 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | Diodes & Rectifiers | - | 1 µA @ 36 V | - | 1 W | - | 47 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
PZS5119BCH_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | 5000 | - | - | 0.05 uA | 0.05 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 19 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | Diodes & Rectifiers | Single | 50 nA @ 14.4 V | - | 500 mW | 0.05 mA | 19 V | Zener Diodes | 0.05 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5139BCH_R1_00001 Panjit | 5 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | 5000 | - | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 39 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | Diodes & Rectifiers | Single | 10 nA @ 29.6 V | - | 500 mW | 0.05 mA | 39 V | Zener Diodes | 0.01 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
MMSZ5236AS-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SC-90, SOD-323F | SOD-323 | - | - | - | - | 6 Ohms | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | - | - | 7.5 V | 6 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±2% | - | Single | 3 µA @ 6 V | - | 200 mW | 20 mA | 7.5 V | - | 3 uA | - | - | - | - | - | ||
BZT52-B75S_R1_00001 Panjit | 5526 |
| - | Surface Mount | SOD-123-2 | SOD-323 | - | Panjit | 5000 | - | 250 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000353 oz | 75 V | 250 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | Diodes & Rectifiers | Single | 100 nA @ 56 V | - | 200 mW | 2.5 mA | 75 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C3S-AU_R1_000A1 Panjit | 30 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | Panjit | 5000 | - | 95 Ohms | 50 uA | 50 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | - | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 50 µA @ 1 V | - | 200 mW | 5 mA | 3 V | Zener Diodes | 50 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
PDZ36B_R1_00001 Panjit | 29 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | PDZ36B | Panjit | 5000 | - | 60 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000145 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04A | ±2.5% | Diodes & Rectifiers | - | 50 nA @ 27 V | - | 400 mW | - | 36 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
MMBZ5253BTW_R1_00001 Panjit | 5 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | Panjit | 3000 | - | 35 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02TS | ±5% | Diodes & Rectifiers | 3 Independent | - | - | 200 mW | - | 25 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
1SMB5928-AU_R1_000A1 Panjit | 705 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | Panjit | 800 | - | 7 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 1 µA @ 9.9 V | - | 1.5 W | - | 13 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
1SMB5942-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | Panjit | 800 | - | 70 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | AEC-Q101 | Details | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | 1 µA @ 38.8 V | - | 1.5 W | - | 51 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
1SMB3EZ39-AU_R2_000A1 Panjit | 2681 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | Panjit | 3000 | - | 28 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 500 nA @ 29.7 V | - | 3 W | - | 39 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
1SMB3EZ7.5_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | Panjit | 800 | - | 2 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-30H | ±5% | Diodes & Rectifiers | - | 5 µA @ 5 V | - | 3 W | - | 7.5 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
PZ1AL39B_R1_00001 Panjit | 5 |
| - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | 3000 | - | 40 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10FL | ±5% | Diodes & Rectifiers | - | 1 µA @ 30 V | - | 1 W | - | 39 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
PZ1AL17B_R1_00001 Panjit | 3005 |
| - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | 3000 | - | 15 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-10FL | ±5% | Diodes & Rectifiers | - | 1 µA @ 13 V | - | 1 W | - | 17 V | Zener Diodes | - | - | Zener Diodes | - | - | - |


Product
Brand
Articles
Tools