- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PZS1124BES_R2_00001 Panjit | In Stock | - | - | - | SOD-523-2 | - | Panjit | 12000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 150 mW | - | - | Details | 0.000050 oz | 24 V | - | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 0.05 mA | - | Zener Diodes | 0.01 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | ||
PZS5110BCH-AU_R2_000A1 Panjit | In Stock | - | - | - | SOD-323HE-2 | - | Panjit | 12000 | - | 1 uA | 1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 500 mW | - | AEC-Q101 | Details | 0.000353 oz | 10 V | - | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 0.05 mA | - | Zener Diodes | 1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZ1AL4V3B-AU_R2_000A1 Panjit | In Stock | - | - | - | - | - | Panjit | 10000 | - | - | - | Panjit | - | - | - | - | - | - | - | AEC-Q101 | - | 0.000608 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZS1120BES_R2_00001 Panjit | In Stock | - | - | - | SOD-523-2 | - | Panjit | 12000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 150 mW | - | - | Details | 0.000050 oz | 20 V | - | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 0.05 mA | - | Zener Diodes | 0.01 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | ||
PZS513V9BAS-AU_R2_000A1 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 10000 | - | 5 uA | 5 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 500 mW | - | AEC-Q101 | Details | 0.000353 oz | 3.9 V | - | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 0.05 mA | - | Zener Diodes | 5 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS515V3BAS-AU_R1_000A1 Panjit | 30 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | - | 10 uA | 10 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | 5.3 V | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5.09% | Diodes & Rectifiers | Single | 10 µA @ 4 V | - | 500 mW | 0.05 mA | 5.3 V | Zener Diodes | 10 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS514V7BCH-AU_R2_000A1 Panjit | In Stock | - | - | - | SOD-323HE-2 | - | Panjit | 12000 | - | 10 uA | 10 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 500 mW | - | AEC-Q101 | Details | 0.000353 oz | 4.7 V | - | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 0.05 mA | - | Zener Diodes | 10 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
1SMB3EZ33-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | Panjit | 800 | 20 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 500 nA @ 25.1 V | - | 3 W | - | 33 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
3EZ8.7_R2_00001 Panjit | 16 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Panjit | 4000 | 2 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | 4 µA @ 6.6 V | - | 3 W | - | 8.7 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
1N5367B_R2_00001 Panjit | 40 |
| - | Through Hole | DO-201AE, Axial | DO-201AE | Panjit | 1250 | 20 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | Diodes & Rectifiers | - | 500 nA @ 32.7 V | - | 5 W | - | 43 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
BZX84C2V7-AU_R1_000A1 Panjit | 779 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | 3000 | 100 Ohms | 20 uA | 20 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000296 oz | 2.7 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 20 µA @ 1 V | - | 410 mW | 5 mA | 2.7 V | Zener Diodes | 20 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1N5339B_R2_00001 Panjit | 1544 |
| - | Through Hole | DO-201AE, Axial | DO-201AE | Panjit | 1250 | 1 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | -55°C ~ 150°C (TJ) | Cut Tape | 1N5338B | ±5% | Diodes & Rectifiers | - | 10 µA @ 2 V | - | 5 W | - | 5.6 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZS51A10CS_R1_00001 Panjit | 40 |
| - | Surface Mount | SOD-323-2 | SOD-323 | Panjit | 5000 | - | 1 uA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000353 oz | 10 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02A | ±2% | Diodes & Rectifiers | Single | 1 µA @ 7.6 V | - | 200 mW | 0.05 mA | 10 V | Zener Diodes | 1 uA | Zener Diodes | 0.75 mm | 1.95 mm | 1.35 mm | ||
BZX84B62W_R1_00001 Panjit | In Stock | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | - | - | 150 Ohms | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | - | - | 62 V | 150 Ohms | -55°C ~ 150°C (TJ) | - | - | ±2% | - | Single | 100 nA @ 46 V | - | 200 mW | 2.5 mA | 62 V | - | 100 nA | - | - | - | - | ||
1SMB5932-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | Panjit | 800 | 14 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 1 µA @ 15.2 V | - | 1.5 W | - | 20 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
BZT52-B33S-AU_R1_000A1 Panjit | 40 |
| - | Surface Mount | SOD-123-2 | SOD-323 | Panjit | 5000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | 33 V | 80 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 100 nA @ 25 V | - | 200 mW | 5 mA | 33 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
PZ1AH51B_R1_00001 Panjit | 27 |
| - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | 60 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | Diodes & Rectifiers | - | 1 µA @ 39 V | - | 1 W | - | 51 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
PZS5215BCH_R1_00001 Panjit | 4027 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | Panjit | 5000 | 30 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 15 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05HW | ±5% | Diodes & Rectifiers | Single | 100 nA @ 11 V | - | 500 mW | 5 mA | 15 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS525V1BCH_R1_00001 Panjit | 4476 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323HE | - | - | 60 Ohms | - | - | - | - | Panjit International Inc. | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | ±5.1% | - | - | 100 nA @ 800 mV | - | 500 mW | - | 5.1 V | - | - | - | - | - | - | ||
BZT52-B4V7-AU_R1_000A1 Panjit | 4412 |
| - | Surface Mount | SOD-123 | SOD-123 | - | - | 78 Ohms | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | - | - | 4.7 V | 78 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±1.91% | - | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 410 mW | 5 mA | 4.7 V | - | 5 uA | - | - | - | - |


Product
Brand
Articles
Tools