- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PZS5114BCH-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.05 uA | 0.05 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 14 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.05 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5119BCH_R2_00001 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.05 uA | 0.05 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 19 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.05 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5113BCH_R2_00001 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.05 uA | 0.05 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 13 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.05 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5128BAS-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 28 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS5122BCH-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 22 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5120BAS_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 20 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS513V9BCH-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 3.9 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 5 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5136BAS-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 36 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS5130BCH-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 30 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5127BAS_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 27 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS5139BAS_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 39 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS5119BAS_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.05 uA | 0.05 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 19 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.05 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS5130BAS_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 30 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS513V9BCH_R2_00001 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 3.9 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 5 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS5120BAS-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 20 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS5143BCH-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 43 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS515V3BCH_R2_00001 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 5.3 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 10 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS515V6BCH_R2_00001 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 7 uA | 7 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 5.6 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 7 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
PZS514V3BAS_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 4 uA | 4 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 4.3 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 4 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
PZS514V3BCH_R2_00001 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 4 uA | 4 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 4.3 V | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 4 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm |


Product
Brand
Articles
Tools