- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZX84B47W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 47 V | 170 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B3V6_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 3.6 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B4V7_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B39W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 39 V | 130 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B33W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 33 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B5V1W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 2 uA | 2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B4V7W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B39-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 39 V | 130 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B4V7-AU_R1_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B4V3W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 4.3 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B4V7W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B5V1_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 2 uA | 2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B4V3W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 4.3 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B5V1-AU_R2_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 2 uA | 2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B47_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 47 V | 170 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B5V6-AU_R1_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 5.6 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B56_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 56 V | 135 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B3V9W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 3.9 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B51_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 51 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B4V3_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 4.3 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm |


Product
Brand
Articles
Tools