- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Subcategory | Configuration | Test Current | Product Type | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52-B15_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 15 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B12S_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 12 V | 20 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B13_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 13 V | 25 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B2V4_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 100 uA | 100 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B16-AU_R1_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000353 oz | 16 V | 40 Ohms | Reel | ZSM-04 | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B20_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 20 V | 50 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B14S-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000353 oz | 14 V | 25 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B43S_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 43 V | 100 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B2V7_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 10 mA | 75 uA | 75 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 2.7 V | 83 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 75 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B22_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 22 V | 55 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B2V4_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 10 mA | 100 uA | 100 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B36S_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 36 V | 90 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B2V4S_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 100 uA | 100 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B2V4S_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 100 uA | 100 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B2V4_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 10 mA | 100 uA | 100 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B3V9S_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 3.9 V | 95 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 10 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B17S-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000353 oz | 17 V | 40 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B3V9_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 10 mA | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 3.9 V | 95 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 10 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B3V3S_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 5000 | - | 25 uA | 25 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 3.3 V | 95 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 25 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B47_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 47 V | 100 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm |


Product
Brand
Articles
Tools