- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52-C13S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 13 V | 25 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B75_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 75 V | 250 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B9V1S_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 9.1 V | 10 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B6V8_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 6.8 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-C18S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 18 V | 50 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B8V7_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 10 mA | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 8.7 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B5V8S_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 5.8 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C16_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
BZT52-C10-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000353 oz | 10 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
BZT52-C14S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 14 V | 25 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C2V4_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | - | 100 uA | 100 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
BZT52-C16S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C17S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 17 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C12_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 12 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
BZT52-C10S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 10 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C2V4_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | - | 100 uA | 100 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
BZT52-C17-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000353 oz | 17 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
BZT52-C33S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 33 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C24S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 24 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-C39S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 39 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm |


Product
Brand
Articles
Tools