- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZX84C62TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 62 V | 150 Ohms | Reel | Diodes & Rectifiers | Triple | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C62W_R2_00001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 62 V | 150 Ohms | Reel | Diodes & Rectifiers | Triple | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C7V5TW_R2_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 10000 | 1 uA | 1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 7.5 V | 15 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C6V2TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 6.2 V | 10 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C6V2-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 6.2 V | 10 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C56TW_R2_00001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 56 V | 135 Ohms | Reel | Diodes & Rectifiers | Triple | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C6V2W_R2_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 6.2 V | 10 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C8V2-AU_R1_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.7 uA | 0.7 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 8.2 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.7 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C7V5_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 7.5 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
DZ23C11_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 11 V | 20 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C75W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 75 V | 250 Ohms | Reel | Diodes & Rectifiers | Triple | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C9V1-AU_R1_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.5 uA | 0.5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 9.1 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.5 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C9V1W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.5 uA | 0.5 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 9.1 V | 15 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.5 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
DZ23C12_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 12 V | 20 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C8V7TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.7 uA | 0.7 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 8.7 V | 15 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.7 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C8V7W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.7 uA | 0.7 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 8.7 V | 15 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.7 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
DZ23C13_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 13 V | 25 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
DZ23C10_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 10 V | 15 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
DZ23C12_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 12 V | 20 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
DZ23C14_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 14 V | 25 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm |


Product
Brand
Articles
Tools