- Case
- Certificates
- Electrical mounting
- Gross weight
- Kind of package
- Leads
- Load current
- Max. off-state voltage
- Type of bridge rectifier
- Version
- Max. forward impulse current
- Max. forward voltage
Attribute column
Manufacturer
Panjit Power Driver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Electrical mounting | Features of semiconductor devices | Gross weight | Kind of package | Leads | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Type of bridge rectifier | Version | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GBU1508_T0_00601 PanJit Semiconductor | In Stock | - | - | GBU2 | RoHS compliant | THT | glass passivated | 5g | tube | flat pin | 200A | - | 0.8kV | single-phase | flat | 15A | ||
GBU2506ULV_T0_00601 PanJit Semiconductor | 4385 |
| - | GBU2 | RoHS compliant | THT | - | 5g | tube | flat pin | 350A | 0.75V | 0.6kV | single-phase | flat | 25A | ||
GBJ2506ULV_T0_00601 PanJit Semiconductor | 3935 |
| - | GBJ2 | RoHS compliant | THT | - | 5g | tube | flat pin | 350A | 0.76V | 0.6kV | single-phase | flat | 25A | ||
RDXK210_T0_00601 PanJit Semiconductor | 5773 |
| - | DXK | RoHS compliant | THT | - | 5g | tube | flat pin | 100A | 1.3V | 1kV | single-phase | flat | 2A | ||
RDXK810_T0_00601 PanJit Semiconductor | 5194 |
| - | DXK | RoHS compliant | THT | - | 5g | tube | flat pin | 150A | 1.3V | 1kV | single-phase | flat | 8A | ||
GBU2506HULV_T0_00601 PanJit Semiconductor | 3584 |
| - | GBU2 | RoHS compliant | THT | - | 5g | tube | flat pin | 380A | 0.74V | 0.6kV | single-phase | flat | 25A | ||
GBU1506ULV_T0_00601 PanJit Semiconductor | 4221 |
| - | GBU2 | RoHS compliant | THT | - | 5g | tube | flat pin | 220A | 0.75V | 0.6kV | single-phase | flat | 15A | ||
GBJ2506LV_T0_00601 PanJit Semiconductor | In Stock | - | - | GBJ2 | RoHS compliant | THT | - | 5g | tube | flat pin | - | - | 0.6kV | single-phase | flat | 25A | ||
GBJ3506ULV_T0_00601 PanJit Semiconductor | 3124 |
| - | GBJ2 | RoHS compliant | THT | - | 5g | tube | flat pin | 0.4kA | 0.75V | 0.6kV | single-phase | flat | 35A | ||
RDXK610_T0_00601 PanJit Semiconductor | 4371 |
| - | DXK | RoHS compliant | THT | - | 5g | tube | flat pin | 130A | 1.3V | 1kV | single-phase | flat | 6A | ||
GBU1006_T0_00601 PanJit Semiconductor | In Stock | - | - | GBU2 | RoHS compliant | THT | glass passivated | 5g | tube | flat pin | 240A | - | 0.6kV | single-phase | flat | 10A | ||
RDXK410_T0_00601 PanJit Semiconductor | 1564 |
| - | DXK | RoHS compliant | THT | - | 5g | tube | flat pin | 120A | 1.3V | 1kV | single-phase | flat | 4A |


Product
Brand
Articles
Tools