- RoHS
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Type
- Subcategory
- Unit Weight
- Product Category
- Series
- Package / Case
- Mfr
Attribute column
Manufacturer
Panjit Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Contact Shape | Supplier Device Package | Housing Material | Number of Terminals | Transistor Element Material | PCB Mounting Orientation | Brand | Characteristic frequency fT | Collector continuous current | Collector- Emitter Voltage VCEO Max | Collector-emitter maximum voltage VCEO | Collector-emitter saturation voltage | Collector-Emitter Saturation Voltage | Contact Materials | Current-Collector (Ic) (Max) | DC Collector/Base Gain hfe Min | DC current gain hFE | DC Current Gain hFE Max | Emitter- Base Voltage VEBO | Factory Pack QuantityFactory Pack Quantity | Gain Bandwidth Product fT | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Collector Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Package/Enclosure | Part Life Cycle Code | Pd - Power Dissipation | Power dissipation Pd | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transistor Polarity | Transition Frequency-Nom (fT) | Unit Weight | VCBO | VEBO | Voltage, Rating | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Pitch | Max Power Dissipation | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Number of Contacts | Contact Gender | Housing Color | Lead Length | Configuration | ELV | Power - Max | fet type | Size | Polarity/Channel Type | Product Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Collector Base Voltage (VCBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Continuous Collector Current | Collector-Emitter Voltage-Max | Product Category | Height | Radiation Hardening | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BC817-40-AU_R1_000A1 Panjit | 120000 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SOT-23 | - | 3 | SILICON | - | - | 180MHz | 1A | 45 V | 45V | 500mV | - | - | 500 mA | 250 | 40 | - | 5 V | - | 100 MHz | PAN JIT INTERNATIONAL INC | PanJit Semiconductor | BC817-40-AU_R1_000A1 | 500 mA | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | SOT-89 | Active | 330 mW | 1.35W | Active | - | NOT SPECIFIED | 5 | - | Yes | NPN | 100 MHz | - | 45V | 5V | - | -65℃~150℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | DUAL | - | GULL WING | NOT SPECIFIED | compliant | AEC-Q101 | R-PDSO-G3 | - | - | - | - | SINGLE | - | 330 mW | NPN | 4.5*2.5*1.5 | NPN | - | NPN | - | - | 250 @ 100mA, 1V | 100nA (ICBO) | 700mV @ 50mA, 500mA | 45 V | 100MHz | 50 V | 0.5 A | 250 | - | 45 V | - | - | - | - | ||
BC846B-AU_R2_000A1 Panjit | 2225 |
| - | - | - | - | SOT23-3 | - | - | - | - | - | - | - | - | Panjit | - | - | 65 V | - | - | 600 mV | - | - | 110 | - | - | 6 V | 12000 | - | - | Panjit | - | 100 mA | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | 330 mW | - | - | AEC-Q101 | - | - | Details | - | NPN | - | 0.000296 oz | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | BJTs - Bipolar Transistors | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
BC847BW_R2_00001 Panjit | 62990 | - | - | - | Surface Mount | - | - | - | 3 | - | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | 12000 | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.000176 oz | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | Transistors | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BJTs - Bipolar Transistors | - | 45 V | 100 mA | - | - | - | - | - | 50 V | - | - | - | - | Bipolar Transistors - BJT | - | No | - | ||
BC817-40W_R1_00001 Panjit | 1387 |
| - | - | - | Surface Mount | SOT-323-3 | - | - | - | SOT-323 | - | - | - | - | Panjit | - | - | 45 V | - | - | 700 mV | - | 500 mA | 250 | - | 600 | 5 V | 3000 | 100 MHz | PAN JIT INTERNATIONAL INC | Panjit | BC817-40W_R1_00001 | 500 mA | + 150 C | KYOCERA AVX | - 55 C | SMD/SMT | - | Bulk | - | , | - | - | - | Active | 300 mW | - | Active | - | - | 5.55 | Non-Compliant | Yes | NPN | - | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | EAR99 | - | - | - | - | - | - | - | Transistors | - | - | - | Si | - | - | - | - | compliant | - | - | - | - | - | - | Single | - | 300 mW | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 250 @ 100mA, 1V | 100nA (ICBO) | 700mV @ 50mA, 500mA | 45 V | 100MHz | 50 V | - | - | 500 mA | - | Bipolar Transistors - BJT | - | - | - | ||
BC849CW_R1_00001 Panjit | 2203 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | SILICON | - | Panjit | - | - | 30 V | - | - | 900 mV | - | 100 mA | 420 | - | - | 5 V | 3000 | - | PAN JIT INTERNATIONAL INC | Panjit | BC849CW_R1_00001 | 100 mA | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | , | - | - | - | Active | 250 mW | - | Active | - | NOT SPECIFIED | 5.05 | Details | Yes | NPN | 100 MHz | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-02TAN | - | - | EAR99 | - | - | - | - | - | - | - | Transistors | - | - | - | Si | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | - | Single | - | 250 mW | - | - | NPN | BJTs - Bipolar Transistors | NPN | - | - | 420 @ 2mA, 5V | 15nA (ICBO) | 600mV @ 5mA, 100mA | 30 V | 100MHz | 30 V | 0.1 A | 420 | - | 30 V | Bipolar Transistors - BJT | - | - | - | ||
PBSS4232DD_L2_00001 Panjit | 1776 |
| - | Gold, Nickel | Through Hole | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | Square | TO-252 | PBT | - | - | Right Angle | Panjit | - | - | 32 V | - | - | 350 mV | Bronze | 2 A | - | - | - | 5 V | 3000 | 270 MHz | - | Panjit | - | 2 A | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 2 W | - | Active | - | - | - | Compliant | - | NPN | - | 0.010476 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-20SN | - | Solder | - | - | Header | - | 10 | - | - | - | Transistors | - | 2.54 mm | - | - | - | Right Angle | - | - | - | - | - | 10 | Male | Blue | 4.11 mm | Single | Compliant | 2 W | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 180 @ 500mA, 3V | 100nA | 800mV @ 200mA, 2A | 32 V | 270MHz | 40 V | - | - | - | - | Bipolar Transistors - BJT | - | No | UL94 V-0 | ||
PBHV9110DH-AU_R1_000A1 Panjit | 35 |
| - | - | - | Surface Mount | SOT-89-3 | - | - | - | SOT-89 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 1 A | - | - | - | - | 1000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | - | - | 0.002000 oz | - | - | - | - | 150°C (TJ) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 W | - | - | - | BJTs - Bipolar Transistors | PNP | - | - | 140 @ 150mA, 2V | 500nA (ICBO) | 600mV @ 100mA, 1A | 100 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
PBHV8110DH_R1_00001 Panjit | 24 |
| - | - | - | Surface Mount | SOT-89-3 | - | - | - | SOT-89 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 1 A | - | - | - | - | 1000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.002000 oz | - | - | - | - | 150°C (TJ) | MouseReel | GPT-14TVN | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 W | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 140 @ 150mA, 2V | 500nA (ICBO) | 450mV @ 100mA, 1A | 100 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
PBHV9110DW-AU_R2_000A1 Panjit | 3014 |
| - | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | - | SOT-223 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 1 A | - | - | - | - | 2500 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | - | - | 0.004339 oz | - | - | - | - | 150°C (TJ) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 W | - | - | - | BJTs - Bipolar Transistors | PNP | - | - | 140 @ 150mA, 2V | 500nA (ICBO) | 600mV @ 100mA, 1A | 100 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
BC847A_R1_00001 Panjit | 394 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 100 mA | - | - | - | - | 3000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | 0.000296 oz | - | - | 150 V | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-03TN | 1 % | - | - | 100 ppm/°C | - | 90.9 kΩ | - | 155 °C | -55 °C | Thick Film | Transistors | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 110 @ 2mA, 5V | 15nA (ICBO) | 600mV @ 5mA, 100mA | 45 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | 650 µm | - | - | ||
BC850CW_R1_00001 Panjit | 5 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 100 mA | - | - | - | - | 3000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.000176 oz | - | - | 100 V | - | -55°C ~ 150°C (TJ) | Reel | GPT-02TAN | 0.1 % | - | - | 100 ppm/°C | - | 280 kΩ | - | 155 °C | -55 °C | Thin Film | Transistors | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 420 @ 2mA, 5V | 15nA (ICBO) | 600mV @ 5mA, 100mA | 45 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | 650 µm | - | - | ||
BC849C_R1_00001 Panjit | 2406 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | BC849 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | NPN | - | - | 420 @ 2mA, 5V | 15nA (ICBO) | 600mV @ 5mA, 100mA | 30 V | 100MHz | - | - | - | - | - | - | - | - | - | ||
BC847BW-AU_R1_000A1 Panjit | 191 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 100 mA | - | - | - | - | 3000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | - | - | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 200 @ 2mA, 5V | 15nA (ICBO) | 600mV @ 5mA, 100mA | 45 V | - | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
BC858AW_R1_00001 Panjit | 16 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 100 mA | - | - | - | - | 3000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | GPT-02TAP | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | BJTs - Bipolar Transistors | PNP | - | - | 110 @ 2mA, 5V | 15nA (ICBO) | 650mV @ 5mA, 100mA | 30 V | 200MHz | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
2SB1197A_R1_00001 Panjit | 2141 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | - | - | Panjit | - | - | 50 V | - | - | 203 mV | - | 3 A | - | - | - | 7 V | 3000 | 180 MHz | - | Panjit | - | 3 A | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 1.25 W | - | Active | - | - | - | Details | - | PNP | - | 0.000296 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-04TP | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1.25 W | - | - | - | BJTs - Bipolar Transistors | PNP | - | - | 100 @ 1A, 2V | 100nA | 500mV @ 200mA, 2A | 50 V | 180MHz | 50 V | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
BC817-16_R1_00001 Panjit | 48 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 500 mA | - | - | - | - | 3000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | 0.000296 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-03TN | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 100 @ 100mA, 1V | 100nA (ICBO) | 700mV @ 50mA, 500mA | 45 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
BC817-16W_R1_00001 Panjit | 259 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 500 mA | - | - | - | - | 3000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-03TAN | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | BJTs - Bipolar Transistors | NPN | - | - | 100 @ 100mA, 1V | 100nA (ICBO) | 700mV @ 50mA, 500mA | 45 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
BC807-16W_R1_00001 Panjit | 2056 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | - | - | Panjit | - | - | 45 V | - | - | 700 mV | - | 500 mA | 100 | - | - | 5 V | 3000 | 100 MHz | - | Panjit | - | 500 mA | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 300 mW | - | Active | - | - | - | Details | - | PNP | - | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-03TAP | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | Single | - | 300 mW | - | - | - | BJTs - Bipolar Transistors | PNP | - | - | 100 @ 100mA, 1V | 100nA (ICBO) | 700mV @ 50mA, 500mA | 45 V | 100MHz | 50 V | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
BC817-16W-AU_R1_000A1 Panjit | 1966 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | NPN | - | - | 100 @ 100mA, 1V | 100nA (ICBO) | 700mV @ 50mA, 500mA | 45 V | 100MHz | - | - | - | - | - | - | - | - | - | ||
BC807-25W_R1_00001 Panjit | 2143 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | SOT-323 | - | - | - | - | Panjit | - | - | - | - | - | - | - | 500 mA | - | - | - | - | 3000 | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | GPT-03TAP | - | - | - | - | - | - | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | BJTs - Bipolar Transistors | PNP | - | - | 160 @ 100mA, 1V | 100nA (ICBO) | 700mV @ 50mA, 500mA | 45 V | 100MHz | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - |


Product
Brand
Articles
Tools