- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Operating Temperature
- Package / Case
- Rds On (Max) @ Id, Vgs
- Supplier Device Package
- Vgs(th) (Max) @ Id
- FET Feature
- FET Type
Attribute column
Manufacturer
Panjit Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Shape | Material Finish | Number of Terminals | Transistor Element Material | Brand | Case Code - in | Case Code - mm | Channel Mode | Current - Continuous Drain (Id) @ 25℃ | Designed for | Dimensions | Drain Current-Max (ID) | Drive Voltage (Max Rds On, Min Rds On) | EEPROM | Factory Pack QuantityFactory Pack Quantity | Forward Transconductance - Min | Id - Continuous Drain Current | Ihs Manufacturer | Insulation Voltage | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qg - Gate Charge | Qualification | RAM | Rds On - Drain-Source Resistance | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Tradename | Transistor Polarity | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Number of Rows | Additional Feature | Subcategory | Power Rating | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | JESD-30 Code | Output Voltage | Configuration | Row Spacing | Note | Number of Channels | Interface | Memory Size | Operating Mode | Clock Frequency | Power - Max | Access Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Size | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Polarity/Channel Type | Product Type | Transistor Type | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | FET Feature | Feedback Cap-Max (Crss) | Rated Power | Features | Input Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
2N7002KDW_R1_00001 PANJIT International | 4521 |
| - | Surface Mount | SOT-363-6 | YES | SOT-363 | - | - | - | 6 | SILICON | Panjit | - | - | Enhancement | 115mA (Ta) | - | - | 0.115 A | - | - | 3000 | 100 mS | 115 mA | PAN JIT INTERNATIONAL INC | - | Panjit | 2N7002KDW_R1_00001 | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | - | Active | 200 mW | - | Active | 800 pC | - | - | 3 Ohms | NOT SPECIFIED | 5.53 | Details | Yes | - | - | N-Channel | 40 ns | 20 ns | 0.000265 oz | 60 V | - 20 V, + 20 V | 2.5 V | - | -55°C ~ 150°C (TJ) | MouseReel | NFET-035TS | - | - | - | - | - | - | - | - | ULTRA LOW RESISTANCE | MOSFETs | - | - | Si | DUAL | GULL WING | NOT SPECIFIED | - | compliant | R-PDSO-G6 | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | 2 Channel | - | - | ENHANCEMENT MODE | - | 200mW (Ta) | - | 2 N-Channel (Dual) | SWITCHING | 3Ohm @ 500mA, 10V | 2.5V @ 250µA | 35pF @ 25V | 0.8nC @ 4.5V | - | - | 60V | - | N-CHANNEL | MOSFET | 1 N-Channel | 3 Ω | 60 V | METAL-OXIDE SEMICONDUCTOR | Standard | 5 pF | - | - | - | MOSFET | - | - | - | ||
2N7002KTB-R1-00001 PANJIT International | 3535 |
| - | Surface Mount | SOT-523-3 | YES | SOT-523 Flat Leads | - | - | - | 3 | SILICON | Panjit | - | - | Enhancement | 115mA (Ta) | - | - | 0.115 A | 4.5V, 10V | - | 4000 | - | 115 mA | PAN JIT INTERNATIONAL INC | - | Panjit | 2N7002KTB_R1_00001 | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | - | Active | 200 mW | 200mW (Ta) | Active | 800 pC | - | - | 4 Ohms | NOT SPECIFIED | 5.55 | Details | Yes | - | - | N-Channel | 125 ns | 20 ns | 0.000071 oz | 60 V | - 20 V, + 20 V | 2.5 V | - | -55°C ~ 150°C (TJ) | MouseReel | NFET-035TB | - | - | EAR99 | - | - | - | - | - | ULTRA LOW RESISTANCE | MOSFETs | - | - | Si | DUAL | FLAT | NOT SPECIFIED | - | compliant | R-PDSO-F3 | - | Single | - | - | 1 Channel | - | - | ENHANCEMENT MODE | - | - | - | N-Channel | SWITCHING | 3Ohm @ 500mA, 10V | 2.5V @ 250µA | 35 pF @ 25 V | 0.8 nC @ 4.5 V | - | - | 60 V | ±20V | N-CHANNEL | MOSFET | 1 N-Channel | 3 Ω | 60 V | METAL-OXIDE SEMICONDUCTOR | - | 5 pF | - | - | - | MOSFET | - | - | - | ||
PJA138K_R1_00001 PANJIT International | 117000 | - | - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | - | - | - | Panjit | - | - | Enhancement | 500mA (Ta) | - | - | - | 2.5V, 10V | - | 3000 | - | 500 mA | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 500 mW | 500mW (Ta) | Active | 630 pC | - | - | 4.5 Ohms | - | - | Details | - | - | - | N-Channel | 6.2 ns | 2.2 ns | 0.000282 oz | 50 V | - 20 V, + 20 V | 1.5 V | - | -55°C ~ 150°C (TJ) | MouseReel | NFET-50TMN | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | Single | - | - | 1 Channel | - | - | - | - | - | - | N-Channel | - | 1.6Ohm @ 500mA, 10V | 1.5V @ 250µA | 50 pF @ 25 V | 1 nC @ 4.5 V | - | 19.2 ns | 50 V | ±20V | - | MOSFET | 1 N-Channel | - | - | - | - | - | - | - | - | MOSFET | - | - | - | ||
PJT7838_R1_00001 Panjit | 6000 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | Enhancement | 400mA (Ta) | - | - | - | - | - | 1 | - | 400 mA | - | - | TE Connectivity | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 1-1532020-0 | - | 350 mW | - | Active | 950 pC | - | - | 1.45 Ohms | - | - | Details | - | - | - | N-Channel | - | - | 0.000280 oz | 50 V | - 20 V, + 20 V | 1 V | - | -55°C ~ 150°C (TJ) | MouseReel | NFET-50TSMN | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | Si | - | - | - | - | - | - | - | - | - | - | 2 Channel | - | - | - | - | 350mW (Ta) | - | 2 N-Channel (Dual) | - | 1.45Ohm @ 500mA, 10V | 1V @ 250µA | 36pF @ 25V | 0.95nC @ 4.5V | - | - | 50V | - | - | Rack & Panel Connectors | - | - | - | - | Standard | - | - | - | - | Rack & Panel Connectors | - | - | - | ||
PJS6839_S1_00001 Panjit | 6554 |
| - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | Amphenol Aerospace | - | - | Enhancement | 300mA (Ta) | - | - | - | - | - | 1 | - | 300 mA | - | - | Amphenol | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 500 mW | - | Active | 1.1 nC | - | - | 4 Ohms | - | - | Details | - | This product may require additional documentation to export from the United States. | 38999 | P-Channel | 52 ns | 4.8 ns | 0.000501 oz | 60 V | - 20 V, + 20 V | 2.5 V | - | -55°C ~ 150°C (TJ) | MouseReel | D38999 III | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Si | - | - | - | - | - | - | - | - | - | - | 2 Channel | - | - | - | - | 500mW (Ta) | - | 2 P-Channel (Dual) | - | 4Ohm @ 500mA, 10V | 2.5V @ 250µA | 51pF @ 25V | 1.1nC @ 4.5V | - | 19 ns | 60V | - | - | Circular MIL Spec Connector | 2 P-Channel | - | - | - | Standard | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
PJS6603_S2_00001 Panjit | 27953 |
| - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | 4.4A (Ta), 2.9A (Ta) | - | - | - | - | - | 5000 | - | - | - | - | TT Electronics | - | + 125 C | - | Panjit International Inc. | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | AEC-Q200 | - | - | - | - | Details | - | - | - | - | - | - | 0.000571 oz | - | - | - | 150 V | -55°C ~ 150°C (TJ) | Reel | PCF | 0.1 % | - | - | 25 PPM / C | - | 931 Ohms | - | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25W (Ta) | - | N and P-Channel Complementary | - | 48mOhm @ 4.4A, 10V, 110mOhm @ 2.9A, 10V | 2.1V @ 250µA | 235pF @ 15V, 396pF @ 15V | 5.8nC @ 10V, 9.8nC @ 10V | - | - | 30V | - | - | Thin Film Resistors | - | - | - | - | Standard | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
PJT7601_R1_00001 Panjit | 3399 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | 500mA (Ta) | - | - | - | - | - | 5000 | - | - | - | - | TT Electronics | - | + 125 C | - | Panjit International Inc. | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | AEC-Q200 | - | - | - | - | Details | - | - | - | - | - | - | 0.000571 oz | - | - | - | 150 V | -55°C ~ 150°C (TJ) | Reel | PCF | 0.1 % | - | - | 25 PPM / C | - | 140 kOhms | - | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mW (Ta) | - | N and P-Channel Complementary | - | 400mOhm @ 500mA, 4.5V, 1.2Ohm @ 500mA, 4.5V | 1V @ 250µA | 67pF @ 10V, 38pF @ 10V | 1.4nC @ 4.5V | - | - | 20V | - | - | Thin Film Resistors | - | - | - | - | Logic Level Gate, 1.2V Drive | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
PJL9602_R2_00001 Panjit | 1581 |
| - | Surface Mount | SOP-8 | - | 8-SOP | - | Chisel | - | - | - | Panjit | - | - | Enhancement | 6.1A (Ta), 6A (Ta) | - | 2x0,8mm | - | - | - | 2500 | - | 6.1 A, 6 A | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 1.7 W | - | Active | 7.8 nC | - | - | 43 mOhms | - | - | Yes | - | - | - | N-Channel, P-Channel | 73 ns | 6.5 ns | 0.002926 oz | 30 V | - 20 V, + 20 V | 2.1 V | - | -55°C ~ 150°C (TJ) | MouseReel | PT | - | - | - | - | Soldering | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | Dual | - | - | 2 Channel | - | - | - | - | 1.7W (Ta) | - | N and P-Channel Complementary | - | 28mOhm @ 6A, 10V, 30mOhm @ 4A, 10V | 2.1V @ 250µA, 2.5V @ 250µA | 343pF @ 15V, 870pF @ 15V | 7.8nC @ 10V, 4.5V | - | 8.8 ns | 30V | - | - | MOSFET | 1 N-Channel, 1 P-Channel | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJL9807_R2_00001 Panjit | In Stock | - | - | THT | SOP-8 | - | 8-SOP | - | - | - | - | - | Panjit | - | - | Enhancement | 4A (Ta) | - | - | - | - | - | 2500 | - | 4.9 A | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 1.7 W | - | Active | 4.8 nC | - | - | 52 mOhms | - | - | Yes | - | - | - | P-Channel | 27 ns | 5.6 ns | 0.002926 oz | 30 V | - 20 V, + 20 V | 2.5 V | - | -55°C ~ 150°C (TJ) | MouseReel | SEK | - | Solder | - | - | - | - | - | 2 | - | MOSFETs | - | 2,54 mm | Si | - | - | - | - | - | - | - | Dual | 2,54 mm | - | 1 Channel | - | - | - | - | 1.7W (Ta) | - | 2 P-Channel (Dual) | - | 52mOhm @ 3A, 10V | 2.5V @ 250µA | 516pF @ 15V | 4.8nC @ 4.5V | - | 8.5 ns | 30V | - | - | MOSFET | 2 P-Channel | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJL9801_R2_00001 Panjit | 2438 |
| - | THT | SOP-8 | - | 8-SOP | - | - | - | - | - | Panjit | - | - | Enhancement | 5A (Ta) | - | - | - | - | - | 2500 | - | 5 A | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | Yes | SMD/SMT | - | - | DIP14 | - | - | - | - | - | - | 2 W | - | Active | 9.1 nC | - | - | 54 mOhms | - | - | Yes | - | - | - | P-Channel | 66 ns | 5 ns | 0.002926 oz | 30 V | - 12 V, + 12 V | 1.3 V | - | 0...+100°C | MouseReel | LT1020 | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | 5V | Single | - | - | 1 Channel | - | - | - | - | 2W (Ta) | - | 2 P-Channel (Dual) | - | 54mOhm @ 5A, 10V | 1.3V @ 250µA | 816pF @ 15V | 9.1nC @ 4.5V | - | 45 ns | 30V | - | - | MOSFET | 1 P-Channel | - | - | - | Standard | - | - | - | max.36V | MOSFET | - | - | - | ||
PJL9804_R2_00001 Panjit | 20 |
| - | Through Hole | SOP-8 | - | 8-SOP | - | - | - | - | - | Panjit | - | - | Enhancement | 6A (Ta) | - | - | - | - | - | 2500 | - | 6 A | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | Yes | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 1.25 W | - | Active | 7.8 nC | - | - | 28 mOhms | - | - | Yes | - | - | - | N-Channel | 38 ns | 3 ns | 0.002926 oz | 30 V | - 20 V, + 20 V | 2.1 V | - | -55°C ~ 150°C (TJ) | MouseReel | LTC489 | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | Dual | - | - | 2 Channel | - | - | - | - | 1.25W (Ta) | - | 2 N-Channel (Dual) | - | 28mOhm @ 6A, 10V | 2.1V @ 250µA | 343pF @ 15V | 7.8nC @ 10V | - | 40 ns | 30V | - | - | MOSFET | 2 N-Channel | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJS6600_S1_00001 Panjit | 5967 |
| - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | Panjit | - | - | - | 1.6A (Ta), 1.1A (Ta) | - | - | - | - | - | 3000 | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.000501 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | 2004 | - | - | - | - | End Plate | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 1.25W (Ta) | - | N and P-Channel Complementary | - | 200mOhm @ 1.6A, 4.5V, 370mOhm @ 1.1A, 4.5V | 1.3V @ 250µA | 93pF @ 15V, 125pF @ 15V | 1.5nC @ 4.5V, 1.6nC @ 4.5V | - | - | 30V | - | - | MOSFET | - | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJS6809_S1_00001 Panjit | 5396 | - | - | Through Hole | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | Panjit | - | - | - | 2.6A (Ta) | - | - | - | - | - | 3000 | - | - | - | - | Panjit | - | - | EEPROM | Panjit International Inc. | - | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.000501 oz | - | - | - | - | - | MouseReel | n/a | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | - | - | n/a | - | SPI | 16kb | - | n/a | 1.25W (Ta) | - | 2 P-Channel (Dual) | - | 115mOhm @ 2.6A, 10V | 2.1V @ 250µA | 396pF @ 15V | 9.8nC @ 10V | - | - | 30V | - | - | MOSFET | - | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJT7839_R1_00001 Panjit | 2330 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | Panjit | - | - | - | 250mA (Ta) | - | 1,6x0,8mm | - | - | - | 3000 | - | - | - | 100 V | Panjit | - | - | - | Panjit International Inc. | - | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.000280 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | n/a | ±1 % | - | - | - | - | 2.2 MOhm | Thick Film | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 350mW (Ta) | - | 2 P-Channel (Dual) | - | 4Ohm @ 500mA, 10V | 2.5V @ 250µA | 51pF @ 25V | 1.1nC @ 4.5V | 0603 | - | 60V | - | - | MOSFET | - | - | - | - | Standard | - | 0,1 W | - | - | MOSFET | 0,45 mm | - | - | ||
PJX8802_R1_00001 Panjit | 2422 |
| - | Surface Mount | SOT-563-6 | - | SOT-563 | AL | - | Nature Anodized | - | - | Panjit | - | - | Enhancement | 700mA (Ta) | - | - | - | - | - | 4000 | - | 700 mA | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 300 mW | - | Active | 1.6 nC | - | - | 400 mOhms | - | - | Yes | - | - | - | N-Channel | 41 ns | 6 ns | 0.000212 oz | 20 V | - 8 V, + 8 V | 1 V | - | -55°C ~ 150°C (TJ) | MouseReel | KL35 | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | Dual | - | - | 2 Channel | - | - | - | - | 300mW (Ta) | - | 2 N-Channel (Dual) | - | 150mOhm @ 700mA, 4.5V | 1V @ 250µA | 92pF @ 10V | 1.6nC @ 4.5V | - | 26 ns | 20V | - | - | MOSFET | 2 N-Channel | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJX8805_R1_00001 Panjit | In Stock | - | - | SMD | SOT-563-6 | - | SOT-563 | - | - | - | - | - | Panjit | - | - | Enhancement | 500mA (Ta) | - | - | - | - | none | 4000 | - | 500 mA | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 300 mW | - | Active | 1.6 nC | - | 128B | 990 mOhms | - | - | Yes | - | - | - | N-Channel | 65 ns | 11 ns | 0.000212 oz | 30 V | - 8 V, + 8 V | 1.3 V | - | -55°C ~ 150°C (TJ) | MouseReel | 89LP | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | Dual | - | - | 2 Channel | - | - | - | - | 300mW (Ta) | - | 2 P-Channel (Dual) | - | 390mOhm @ 500mA, 4.5V | 1.3V @ 250µA | 137pF @ 15V | 1.6nC @ 4.5V | - | 52 ns | 30V | - | - | MOSFET | 2 P-Channel | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJX138K_R1_00001 Panjit | 27276 |
| - | Surface Mount | SOT-563-6 | - | SOT-563 | AL | - | Black Anodized | - | - | Panjit | - | - | Enhancement | 350mA (Ta) | BGA | - | - | - | - | 4000 | - | 350 mA | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 223 mW | - | Active | 630 pC | - | - | 4.5 Ohms | - | - | Yes | - | - | - | N-Channel | 6.2 ns | 2.2 ns | 0.000212 oz | 50 V | - 20 V, + 20 V | 1.5 V | - | -55°C ~ 150°C (TJ) | MouseReel | ICKBGA | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | Dual | - | - | 2 Channel | - | - | - | - | 223mW (Ta) | - | 2 N-Channel (Dual) | - | 1.6Ohm @ 500mA, 10V | 1.5V @ 250µA | 50pF @ 25V | 1nC @ 4.5V | - | 19.2 ns | 50V | - | - | MOSFET | 2 N-Channel | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJX8806_R1_00001 Panjit | 1273 |
| - | Surface Mount | SOT-563-3 | - | SOT-563 | - | - | - | - | - | Panjit | - | - | Enhancement | 800mA (Ta) | - | - | - | - | - | 4000 | - | 800 mA | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 350 mW | - | Not For New Designs | 920 pC | - | - | 700 mOhms | - | - | Yes | - | - | - | N-Channel | 12 ns | 4 ns | 0.000092 oz | 20 V | - 12 V, + 12 V | 1 V | - | -55°C ~ 150°C (TJ) | Reel | n/a | - | - | - | - | Hood | - | - | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | Dual | - | n/a | 2 Channel | - | - | - | - | 350mW (Ta) | - | 2 N-Channel (Dual) | - | 400mOhm @ 500mA, 4.5V | 1V @ 250µA | 50pF @ 10V | 0.92nC @ 4.5V | - | 20 ns | 20V | - | - | MOSFET | 2 N-Channel | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | ||
PJT7872B_R1_00001 Panjit | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | Panjit | - | - | - | 250mA (Ta) | - | 6,35x3,1mm | - | - | - | 3000 | - | - | - | 500 V | Panjit | - | - | - | Panjit International Inc. | - | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.000280 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | n/a | ±5 % | - | - | - | - | 33.0 kOhm | Thick Film | - | - | MOSFETs | - | - | Si | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 350mW (Ta) | - | 2 N-Channel (Dual) | - | 3Ohm @ 600mA, 10V | 2.5V @ 250µA | 34pF @ 25V | 0.82nC @ 4.5V | 2512 | - | 60V | - | - | MOSFET | - | - | - | - | Standard | - | 1 W | - | - | MOSFET | 0,55 mm | - | - | ||
PJX8838_R1_00001 Panjit | 5916 |
| - | Surface Mount | SOT-563, SOT-666 | - | SOT-563 | - | - | - | - | - | - | - | - | Enhancement | 360mA (Ta) | - | 5,0x2,5mm | - | - | - | - | - | 360 mA | - | 500 V | - | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 300 mW | - | Active | 950 pC | - | - | 6 Ohms | - | - | Yes | - | - | - | N-Channel | - | - | - | 50 V | - 20 V, + 20 V | 1 V | - | -55°C ~ 150°C (TJ) | - | n/a | ±5 % | - | - | - | - | 680.0 kOhm | Thick Film | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | n/a | 2 Channel | - | - | - | - | 300mW (Ta) | - | 2 N-Channel (Dual) | - | 1.45Ohm @ 500mA, 10V | 1V @ 250µA | 36pF @ 25V | 0.95nC @ 4.5V | 2010 | - | 50V | - | - | - | - | - | - | - | Standard | - | 0,75 W | - | - | - | 0,55 mm | - | - |


Product
Brand
Articles
Tools