- Frequency Stability
- Crystal/Resonator Type
- Drive Level
- Frequency Tolerance
- HTS Code
- JESD-609 Code
- Mounting Feature
- Physical Dimension
- Reach Compliance Code
- Surface Mount
- Terminal Finish
- Load Capacitance
Attribute column
Manufacturer
Pericom Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Shape | Package Cooled | Material Finish | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | PowerSupply | Product Status | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Gender | Additional Feature | HTS Code | Reach Compliance Code | Frequency Stability | Physical Dimension | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Display Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Display Digits | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH2700019Z Pericom | In Stock | - | - | - | - | - | - | - | - | - | Diodes Incorporated | 10000 | - | Diodes Incorporated | - | - | - | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Inc. | - | - | - | ||
![]() FL2400048 Pericom | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.26°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() FL1600080 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78101150264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49SMLB12.0000-18GGC-ET Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH3740013Z Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FW1920003 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1613E-16.0000 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49SMLB120-20(T) Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH2400010 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49SAB30.0000-12HHE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH4800020Z Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH4000074Z Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL2500026 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49S10.0000GGC-E Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FW3840013 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL1600142Q Pericom | In Stock | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | Simpson Electric | H345234601 | - | - | - | - | - | - | 85-250 VAC | - | - | - | 32-122 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | 4.5 | - | - | - | - | ||
![]() FL2700092 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NKS7-166-20 Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 16.667 MHz | 70 °C | -20 °C | - | Obsolete | - | - | - | Yes | - | - | - | e4 | - | EAR99 | - | Gold (Au) | - | LOAD CAPACITANCE 8 TO 32 PF; AT CUT CRYSTAL | 8541.60.00.50 | compliant | 0.005% | L7.2XB5.2XH1.3 (mm)/L0.284XB0.205XH0.051 (inch) | - | - | - | 20 pF | 50 ppm | 100 μW | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | - | ||
![]() 49SMLB143-32 Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 14.31818 MHz | 70 °C | -20 °C | - | Obsolete | - | - | - | No | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | AT CUT CRYSTAL | 8541.60.00.50 | compliant | 0.005% | L12XB5XH4.3 (mm)/L0.472XB0.197XH0.169 (inch) | - | - | - | 32 pF | 50 ppm | 25 μW | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | - | ||
![]() NKS7-200-20 Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 20 MHz | 70 °C | -20 °C | - | Obsolete | - | - | - | Yes | - | - | - | e4 | - | EAR99 | - | Gold (Au) | - | LOAD CAPACITANCE 8 TO 32 PF; AT CUT CRYSTAL | 8541.60.00.50 | compliant | 0.005% | L7.2XB5.2XH1.3 (mm)/L0.284XB0.205XH0.051 (inch) | - | - | - | 20 pF | 50 ppm | 100 μW | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | - |