- Packaging
- Published
- Mounting Feature
- Surface Mount
- Reach Compliance Code
- Operating Frequency
- Operating Temperature (Max.)
- RoHS Status
- Supply Voltage
- Operating Temperature (Min.)
- Qualification Status
- Supply Current-Max
Attribute column
Manufacturer
Pericom Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Number of Terminals | Ihs Manufacturer | Length of contact part | Maximum current | Mounting | Noal voltage | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Published | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output Low Current-Max | Features | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2073 Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | 30 MHz | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | 100% | - | 7.2mm x 5.2mm x 1.7mm | - | 10 ns | 10 ns | 45/55 % | - | - | - | HCMOS/TTL | - | 15 pF | NO | - | - | - | - | - | ||
![]() S1803A-8.1920(T) Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FK2500067 Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEL5033E-125.0000(T) Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6CX100-27WEX Pericom Semiconductor Corporation | 1393 | - | Datasheet | - | YES | SURFACE MOUNT | insulator - PVC; contact - nickel-plated brass | 8 | PERICOM SEMICONDUCTOR CORP | 23 mm | 32 A | wire - screw | 30 (AC); 30 (DC) Vmin | - | 27 MHz | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | Yes | - | - | 3.3 V | - | - | - | - | - | EAR99 | - | white insulator | - | - | 61 mm | unknown | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mA | additional contact - side hole Ø4 mm | Ø11 mm | - | ||
![]() S1615AA-44.7360(T) Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 4 | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | 44.736 MHz | - | - | 70 °C | -10 °C | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Obsolete | Yes | 5.5 V | 4.5 V | 5 V | - | - | e4 | - | - | EAR99 | Gold (Au) | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | 20% | Not Qualified | 7.0mm x 5.0mm x 1.8mm | - | 8 ns | 8 ns | 55/45 % | - | - | - | HCMOS/TTL | 50 mA | 10 TTL, 50 pF | NO | - | - | - | - | - | ||
![]() S1703B-8.0000 Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | 8 MHz | - | - | 70 °C | - | - | - | - | Obsolete | Yes | - | - | 3.3 V | - | - | e4 | - | - | EAR99 | Gold (Au) | - | 1 YEARS AGING AVAILABLE; ENABLE/DISABLE FUNCTION | - | - | compliant | - | - | 182.88mm x 132.08mm x 44.45mm | - | 10 ns | 10 ns | 40/60 % | - | - | - | CMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() KK3270045 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 0.032768MHz | - | - | - | - | 3.3V | - | - | 0.5mA | - | - | - | - | - | - | RoHS Compliant | ||
![]() SHPCIE100 Pericom Semiconductor Corp. (Diodes Incorporated) | 166 | - | Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2016 | e4 | - | - | EAR99 | Gold (Au) | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 50% | - | 7.0mm x 5.0mm x 2.0mm | 100MHz | 0.7ns | 0.7ns | 55/45% | 3.63V | - | 2.97V | HCSL | - | - | NO | - | - | - | - | RoHS Compliant | ||
![]() KD3270031 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 0.032768MHz | - | - | - | - | 3.3V | - | - | 0.5mA | - | - | - | - | - | - | RoHS Compliant | ||
![]() KK3270046 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | 7 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 0.032768MHz | - | - | - | - | 3.3V | - | - | 0.5mA | - | - | - | - | - | - | RoHS Compliant | ||
![]() FD3330016 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 133MHz | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 33.333MHz | - | - | - | - | 3.3V | - | - | 15mA | - | - | 1MHz | - | - | - | RoHS Compliant | ||
![]() S1613E-2.0480(T) Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 125MHz | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 2.048MHz | - | - | - | - | 3.3V | - | - | 15mA | - | - | 1.544MHz | - | - | - | RoHS Compliant | ||
![]() FD6000016 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 133MHz | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 60MHz | - | - | - | - | 3.3V | - | - | 25mA | - | - | 1MHz | - | - | - | RoHS Compliant | ||
![]() FN3000036 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 166MHz | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 30MHz | - | - | - | - | 3.3V | - | - | 55mA | - | - | 1MHz | - | - | - | RoHS Compliant | ||
![]() FK5000013 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | 4 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 106.25MHz | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2008 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 50MHz | - | - | - | - | 3.3V | - | - | 10mA | - | - | 1.8432MHz | 4mA | - | - | RoHS Compliant | ||
![]() SX10GE156 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | 4 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2010 | e4 | Active | - | EAR99 | Gold (Au) | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 50% | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 2ns | 2ns | 60/40% | 3.63V | - | 2.97V | CMOS | - | 15 pF | NO | - | - | - | - | RoHS Compliant | ||
![]() FN5000110 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 166MHz | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | 4 | - | - | - | - | 3.3V | - | compliant | - | Not Qualified | - | 50MHz | - | - | - | - | 3.3V | - | - | 55mA | - | - | 1MHz | - | - | - | RoHS Compliant | ||
![]() KD3270037 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | 4 | - | - | - | - | 1.8V | - | compliant | - | Not Qualified | - | 0.032768MHz | - | - | - | - | 1.8V | - | - | 0.3mA | - | - | - | - | - | - | RoHS Compliant | ||
![]() SNGPON155 Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | 4 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | e4 | - | - | EAR99 | Gold (Au) | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 50% | - | 7.0mm x 5.0mm x 2.0mm | 155.52MHz | 0.6ns | 0.6ns | 55/45% | 3.63V | - | 2.97V | PECL | - | 50 OHM | NO | - | - | - | - | RoHS Compliant |