- ECCN Code
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Form
- Terminal Position
- Family
- Number of Functions
- RoHS Status
- Logic IC Type
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
Attribute column
Manufacturer
Pericom Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Power Dissipation | uPs/uCs/Peripheral ICs Type | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Max Duty Cycle | Control Type | Number of Input Lines | Duty Cycle (Max) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6C10806LE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 250MHz | - | - | - | - | e3 | - | 1 (Unlimited) | 16 | EAR99 | MATTE TIN (787) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | - | 2.5V | - | - | 30 | 16 | - | 6 | - | 2.5V | - | - | - | INDUSTRIAL | - | 1 | 2.625V | 1.6V | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | Crystal | - | - | 40MHz | - | - | - | - | 53 % | - | - | 53 % | - | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() PI6C41204LE Pericom Semiconductor Corp. (Diodes Incorporated) | 206 | - | - | - | - | YES | - | - | 70°C | - | - | Rail/Tube | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | - | - | - | - | - | - | - | - | - | - | - | 6C | - | - | - | LOW SKEW CLOCK DRIVER | - | - | 1.9 ns | - | 1.9 ns | - | - | - | - | - | 0.03 ns | 4 | MUX | 4 | 1.2mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() PI6C41202LE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | TSSOP | - | 20 | 266MHz | - | - | - | - | e3 | - | 1 (Unlimited) | 14 | EAR99 | MATTE TIN (787) | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 14 | - | - | Not Qualified | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | - | - | - | 6C | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | 0.03 ns | 2 | - | 2 | - | 5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() PI90LVT14QE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | SSOP | - | 20 | 250MHz | - | - | - | - | - | yes | - | 20 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 20 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | - | - | - | 90LV | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | 4 ns | - | - | - | - | - | - | 5 | - | - | - | 8.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() PI90LVT211QE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | QSOP | - | 28 | 250MHz | - | - | - | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 40 | 28 | - | - | Not Qualified | - | - | - | 3.3V | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | - | - | - | 90LV | - | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | 3.6 ns | - | 3.4 ns | - | - | - | - | - | - | 6 | - | - | - | 9.9065mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT805CTQEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | QSOP | YES | - | - | - | - | 500mW | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 0.7NS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 40 | 20 | R-PDSO-G20 | 10 | Not Qualified | - | - | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | - | - | - | - | 4.5 ns | - | - | FCT | - | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.064 A | - | 6.2 ns | - | - | - | - | - | - | - | 0.5 ns | - | SCHMITT TRIGGER | - | 1.75mm | 8.65mm | 3.9116mm | - | RoHS Compliant | Lead Free | ||
![]() PI6C182AHE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | SSOP | - | 28 | 125MHz | - | - | - | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | MATTE TIN | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 28 | - | 10 | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | 8 ns | - | - | 6C | - | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | 5.5 ns | - | - | - | 55 % | - | - | 55 % | 0.25 ns | - | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | - | ||
![]() PI49FCT3805QEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape and Reel | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | compliant | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 50pF | - | - | - | - | - | - | - | FCT | - | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | 6.5 ns | - | 6.5 ns | - | - | - | - | - | 0.7 ns | 4 | SCHMITT TRIGGER | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | - | ||
![]() PI6C185-01QIEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | QSOP | - | 16 | 140MHz | - | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 225 | - | 3.3V | - | - | - | - | - | 5 | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | 5.5 ns | - | - | - | D-Type | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PI49FCT807CTQEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | QSOP | YES | 20 | - | - | - | 500mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | VOH MAX = 2.4V @ IOH = 15MA; MAX PART TO PART SKEW = 0.75NS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 40 | 20 | - | 10 | - | 5V | - | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | - | - | - | - | 3.5 ns | - | - | FCT | - | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.048 A | - | - | - | - | - | - | - | - | - | 0.35 ns | - | SCHMITT TRIGGER | - | 1.75mm | 8.65mm | 3.9116mm | No | RoHS Compliant | - | ||
![]() PI74FCT16244ATVEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | SSOP | YES | 48 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN (787) | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYPICAL VOLP < 0.6V AT VCC = 5V, TA = 25 DEGREE C | 8542.39.00.01 | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 40 | 48 | - | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4 | 4.8 ns | 100nA | - | FCT | Buffer, Demultiplexer, Multiplexer | 3-STATE | - | BUS DRIVER | 0.064 A | - | - | -32mA | - | 64mA | - | ENABLE LOW | 16 | - | - | - | - | - | 2.79mm | 15.875mm | 7.49mm | No | RoHS Compliant | - | ||
![]() PI6C10810QE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | SSOP | - | 20 | 250MHz | - | - | - | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.635mm | - | 30 | 20 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | - | - | - | 6C | - | - | LVTTL | LOW SKEW CLOCK DRIVER | 0.008 A | - | 6 ns | - | 6 ns | - | - | - | - | - | 0.3 ns | 10 | - | - | - | 8.65mm | 3.9mm | - | RoHS Compliant | - | ||
![]() PI49FCT3802LEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI49FCT806ATQ Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | QSOP | - | 20 | 66MHz | - | - | - | Rail/Tube | e0 | - | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 1NS | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | 10 | Not Qualified | 5V | - | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | 50pF | - | 500mW | - | - | 8 ns | 3μA | - | FCT | - | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | 0.064 A | - | - | - | - | - | - | - | - | - | 0.7 ns | - | - | - | 1.75mm | 8.65mm | 3.9116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI49FCT3802QEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | QSOP | - | 16 | 156MHz | - | - | 500mW | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 3.3V | - | - | - | - | - | 1 | 3.6V | 3V | - | - | 500mW | - | - | 2.5 ns | 100nA | 2.5 ns | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PI49FCT3803QEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | QSOP | - | 16 | - | - | - | 500mW | Tape & Reel | - | - | - | 16 | EAR99 | - | 85°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | - | 16 | - | 7 | - | 3.3V | - | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | 500mW | - | - | 2.5 ns | 100nA | 2.5 ns | FCT | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | 0.25 ns | - | STANDARD | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() PI49FCT3805BQX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | QSOP | - | 20 | - | - | - | - | Tape & Reel | e0 | - | 1 (Unlimited) | 20 | EAR99 | TIN LEAD | 85°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 3.3V | 0.635mm | - | 30 | 20 | - | 10 | - | 3.3V | - | - | - | INDUSTRIAL | - | - | 3.6V | 3V | 50pF | - | 500mW | - | - | 6.5 ns | 3μA | - | FCT | - | 3-STATE | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | 0.5 ns | - | STANDARD | - | 1.75mm | 8.65mm | 3.9mm | No | Non-RoHS Compliant | - | ||
![]() PI49FCT20807HEX Pericom Semiconductor Corp. (Diodes Incorporated) | 1395 | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape and Reel | e3 | - | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 30 | - | R-PDSO-G20 | - | - | - | - | 2.7V | - | INDUSTRIAL | 2.3V | - | - | - | - | - | - | - | - | - | - | - | FCT | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 3.5 ns | - | - | - | - | - | 0.3 ns | 10 | STANDARD | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | - | ||
![]() PI6C10810QEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | SSOP | - | 20 | 250MHz | - | - | - | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.635mm | - | 30 | 20 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | - | - | - | 6C | - | - | LVTTL | LOW SKEW CLOCK DRIVER | 0.008 A | - | 6 ns | - | 6 ns | - | - | - | - | - | 0.3 ns | 10 | - | - | - | 8.65mm | 3.9mm | - | RoHS Compliant | - | ||
![]() PI6C48535-11BLIEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | - | 20 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | 3.3V | 0.635mm | compliant | - | - | R-PDSO-G20 | - | Not Qualified | - | - | - | 3.3V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |