- ECCN Code
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Form
- Terminal Position
- Family
- Number of Functions
- RoHS Status
- Logic IC Type
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
Attribute column
Manufacturer
Pericom Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Propagation Delay | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI90LV14LEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | TSSOP | - | 20 | 320MHz | - | - | Tape and Reel | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 20 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 1 | - | - | - | - | 90LV | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | 4 ns | 4 ns | - | - | - | 5 | - | - | 6.5mm | 4.4mm | No | RoHS Compliant | ||
![]() PI49FCT3807HEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 50pF | - | FCT | - | - | LOW SKEW CLOCK DRIVER | 0.024 A | 4.5 ns | 4.5 ns | - | 110 MHz | 0.5 ns | 10 | SCHMITT TRIGGER | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | ||
![]() PI6C180BVEX Pericom Semiconductor Corp. (Diodes Incorporated) | 2930 | - | - | Surface Mount | SSOP | - | 48 | 140MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 40 | 48 | - | 18 | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | 5.5 ns | 6C | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | - | 55 % | - | 0.25 ns | - | - | 2.79mm | - | 7.49mm | No | RoHS Compliant | ||
![]() PI49FCT20803LEX Pericom Semiconductor Corp. (Diodes Incorporated) | 1912 | - | - | - | - | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | - | - | - | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | unknown | - | - | R-PDSO-G16 | - | - | - | 2.7V | - | INDUSTRIAL | 2.3V | - | - | - | - | - | FCT | - | - | LOW SKEW CLOCK DRIVER | - | - | 3.5 ns | - | 150 MHz | 0.15 ns | 7 | STANDARD | 1.2mm | 5mm | 4.4mm | - | - |