- ECCN Code
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Form
- Terminal Position
- Family
- Number of Functions
- RoHS Status
- Logic IC Type
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
Attribute column
Manufacturer
Pericom Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Duty Cycle (Max) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI49FCT3807AS Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | 66MHz | - | - | - | - | e0 | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | 66MHz | 30 | 20 | R-PDSO-G20 | 10 | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | 50pF | - | - | - | - | FCT | - | CMOS | LOW SKEW CLOCK DRIVER | 0.024 A | 4 ns | 4 ns | - | - | - | 0.5 ns | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() PI49FCT3807ASE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 50pF | - | - | - | - | FCT | - | - | LOW SKEW CLOCK DRIVER | - | 4 ns | 4 ns | - | - | 110 MHz | 0.5 ns | 10 | SCHMITT TRIGGER | - | 2.65mm | 12.8mm | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3807CQ Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | - | 20 | 100MHz | - | - | - | Bulk | e0 | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.635mm | - | 80MHz | 30 | 20 | - | 10 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | 50pF | 500mW | 3.5 ns | 3μA | - | FCT | - | CMOS | LOW SKEW CLOCK DRIVER | 0.024 A | - | - | - | - | - | 0.35 ns | - | - | - | - | 8.65mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PI6CV2304LEX Pericom Semiconductor Corp. (Diodes Incorporated) | 20 | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 8 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | - | 40 | 8 | R-PDSO-G8 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | - | - | - | - | - | 6C | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.008 A | 3 ns | 3 ns | - | - | 133 MHz | 0.15 ns | 4 | STANDARD | - | 1.2mm | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() PI49FCT3807DSEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 70°C | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | - | - | - | - | FCT | - | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | 2.5 ns | - | - | - | 0.25 ns | 10 | STANDARD | - | 2.65mm | 12.8mm | 7.5mm | - | RoHS Compliant | - | ||
![]() PI49FCT3805CHEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 50pF | - | - | - | - | FCT | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.024 A | 4.5 ns | 4.5 ns | - | - | - | 0.5 ns | 4 | SCHMITT TRIGGER | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | - | ||
![]() PI49FCT20802LEX Pericom Semiconductor Corp. (Diodes Incorporated) | 672 | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel | - | - | - | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | unknown | - | - | - | R-PDSO-G16 | - | - | - | 2.7V | - | INDUSTRIAL | 2.3V | - | - | - | - | - | - | - | - | FCT | - | - | LOW SKEW CLOCK DRIVER | - | - | 3.5 ns | - | - | 150 MHz | 0.15 ns | 5 | STANDARD | - | 1.2mm | 5mm | 4.4mm | - | - | - | ||
![]() PI49FCT32802QEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.635mm | - | - | NOT SPECIFIED | - | R-PDSO-G16 | - | Not Qualified | - | 3.63V | 3.3V | INDUSTRIAL | 2.97V | - | - | - | - | - | - | - | - | FCT | - | - | - | 0.012 A | 2.5 ns | 2.5 ns | - | - | - | 0.2 ns | 5 | STANDARD | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() PI6CL10804WEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | ALSO OPERATES AT 1.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.2V | 1.27mm | compliant | - | 40 | 8 | R-PDSO-G8 | - | Not Qualified | - | 1.3V | 1.2/1.5V | INDUSTRIAL | 1.1V | - | - | - | - | - | - | - | - | 6C | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.008 A | 3.5 ns | 3.5 ns | - | - | 200 MHz | 0.1 ns | 4 | STANDARD | - | 1.75mm | 4.9mm | 3.885mm | - | RoHS Compliant | - | ||
![]() PI49FCT32807QEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.63V | - | INDUSTRIAL | 2.97V | - | - | - | - | - | - | - | - | FCT | SERIES-RESISTOR | - | LOW SKEW CLOCK DRIVER | - | - | 2.5 ns | - | - | - | 0.2 ns | 10 | SCHMITT TRIGGER | - | 1.75mm | 8.65mm | 3.9116mm | - | RoHS Compliant | - | ||
![]() PI49FCT32803QEX Pericom Semiconductor Corp. (Diodes Incorporated) | 361 | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel | e3 | yes | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.635mm | compliant | - | NOT SPECIFIED | - | R-PDSO-G16 | - | Not Qualified | - | 3.63V | 3.3V | INDUSTRIAL | 2.97V | - | - | - | - | - | - | - | - | FCT | - | - | - | 0.012 A | 2.5 ns | 2.5 ns | - | - | - | 0.2 ns | 7 | STANDARD | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() PI6C185-01LE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 16 | 140MHz | - | - | - | - | e3 | - | 1 (Unlimited) | 16 | EAR99 | MATTE TIN (787) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | 16 | - | 5 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | 5.5 ns | - | 5.5 ns | 6C | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | - | - | 55 % | - | - | - | - | - | - | - | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() PI6C185-01QE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SSOP | - | 16 | 140MHz | - | - | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | MATTE TIN (787) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | 16 | - | 5 | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | 5.5 ns | - | - | 6C | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | - | 55 % | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() PI49FCT805CTQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SSOP | - | 20 | 100MHz | - | - | 500mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 0.7NS | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 40 | 20 | - | 10 | Not Qualified | - | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | 50pF | - | 4.5 ns | - | - | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | 0.064 A | - | - | - | - | - | 0.5 ns | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT20803LE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | - | YES | - | - | 70°C | - | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | compliant | - | 30 | 16 | R-PDSO-G16 | - | Not Qualified | - | 2.7V | 2.5V | COMMERCIAL | 2.3V | - | - | - | - | - | - | - | - | FCT | - | - | LOW SKEW CLOCK DRIVER | 0.008 A | 3.5 ns | 3.5 ns | - | - | 150 MHz | 0.15 ns | 7 | STANDARD | - | 1.2mm | 5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3807CS Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | 20 | 100MHz | - | - | - | Bulk | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | 10 | - | 3.3V | - | - | - | - | 1 | 3.6V | 3V | - | 500mW | 3.5 ns | 3μA | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() PI90LV211LE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 28 | 250MHz | - | - | - | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 28 | - | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | 90LV | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | 3.6 ns | 3.4 ns | - | - | - | - | 6 | - | - | - | 9.7mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3805BHE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 50pF | - | - | - | - | FCT | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.024 A | 5 ns | 5 ns | - | - | - | 0.5 ns | 4 | SCHMITT TRIGGER | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3806CQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | - | 20 | 100MHz | - | - | 500mW | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | - | 40 | 20 | - | 10 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 2 | 3.6V | 3V | 50pF | 500mW | 4.5 ns | 30μA | 6.2 ns | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.5 ns | - | - | 4 | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3807AQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | - | 20 | 66MHz | - | - | 500mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 40 | 20 | - | 10 | - | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | 50pF | 500mW | 4 ns | 3μA | 4 ns | FCT | - | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.5 ns | - | - | - | - | 8.65mm | - | No | RoHS Compliant | Lead Free |