- ECCN Code
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Form
- Terminal Position
- Family
- Number of Functions
- RoHS Status
- Logic IC Type
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
Attribute column
Manufacturer
Pericom Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Duty Cycle (Max) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6C184HE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SSOP | - | 28 | 100MHz | - | - | - | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | MATTE TIN (787) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 28 | - | 13 | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | 5.5 ns | - | 5.5 ns | 6C | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | - | 55 % | 55 % | - | 0.25 ns | - | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | Lead Free | ||
![]() PI49FCT3805BHE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 50pF | - | - | - | - | FCT | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.024 A | 5 ns | 5 ns | - | - | - | 0.5 ns | 4 | SCHMITT TRIGGER | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3806CQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | - | 20 | 100MHz | - | - | 500mW | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | - | 40 | 20 | - | 10 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 2 | 3.6V | 3V | 50pF | 500mW | 4.5 ns | 30μA | 6.2 ns | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.5 ns | - | - | 4 | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT32807SE Pericom Semiconductor Corp. (Diodes Incorporated) | 5 | - | Datasheet | Surface Mount | SOIC | - | 20 | 133MHz | - | - | 500mW | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | 20 | - | 10 | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | 1 | 3.63V | 2.97V | - | - | 2.5 ns | - | - | FCT | SERIES-RESISTOR | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.2 ns | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3803L Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 16 | 156MHz | - | - | - | - | e0 | - | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 156MHz | 30 | 16 | - | 7 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.6V | 3V | - | 500mW | 2.5 ns | 100nA | - | FCT | - | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.25 ns | - | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() PI49FCT3805SE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | 20 | 50MHz | - | - | 500mW | - | - | - | - | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | - | - | NOT SPECIFIED | 20 | - | 10 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 2 | 3.6V | 3V | 50pF | 500mW | 6.5 ns | 30μA | 8 ns | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.7 ns | - | - | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT805ATSE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | 20 | 66MHz | - | - | 500mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | 85°C | -40°C | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 1NS | - | DUAL | GULL WING | 250 | 2 | 5V | - | - | - | 40 | 20 | - | 10 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | 50pF | 500mW | 5.8 ns | 3μA | 8 ns | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | 0.064 A | - | - | - | - | - | 0.7 ns | - | - | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() PI6C185-00QE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | - | 20 | 128MHz | - | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 40 | 20 | - | 7 | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | 5 ns | - | - | 6C | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | - | 55 % | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() PI49FCT807CTQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | - | 20 | 100MHz | - | - | 500mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 40 | 20 | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | 1 | 5.25V | 4.75V | 50pF | 500mW | 3.5 ns | 3μA | 3.5 ns | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.35 ns | - | - | - | - | 8.65mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() PI49FCT805ATQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | - | 20 | 66MHz | - | - | 500mW | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 1NS | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 40 | 20 | - | 10 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | 50pF | 500mW | 5.8 ns | 3μA | 8 ns | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | 0.064 A | - | - | - | - | - | 0.7 ns | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT805TQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SSOP | - | 20 | 50MHz | - | - | 500mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 1.5NS | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 40 | 20 | - | 10 | Not Qualified | - | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | 50pF | - | 6.5 ns | - | - | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | 0.064 A | - | - | - | - | - | 1 ns | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT805CTSE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | 20 | 100MHz | - | - | 500mW | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | 85°C | -40°C | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 0.7NS | - | DUAL | GULL WING | 250 | 2 | 5V | - | - | - | 40 | 20 | - | 10 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | 50pF | 500mW | 4.5 ns | 3μA | 6.2 ns | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | 0.064 A | - | - | - | - | - | 0.5 ns | - | - | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() PI6C182HE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SSOP | - | 28 | 110MHz | - | - | - | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | MATTE TIN (787) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 28 | - | 10 | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | 5.5 ns | - | 8 ns | 6C | 3-STATE | TTL | LOW SKEW CLOCK DRIVER | - | - | - | 55 % | 55 % | - | 0.25 ns | - | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | Lead Free | ||
![]() PI6C4921506LIEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | - | 24 | EAR99 | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | compliant | - | - | - | R-PDSO-G24 | - | Not Qualified | - | 2.625V | 2.5/3.3V | INDUSTRIAL | 2.375V | - | - | - | - | - | - | - | - | PI6 | - | - | LOW SKEW CLOCK DRIVER | - | 1.1 ns | 1.1 ns | - | - | 1500 MHz | 0.055 ns | 12 | DIFFERENTIAL | - | 1.2mm | 7.8mm | 4.4mm | - | RoHS Compliant | - | ||
![]() PI6C4911505-07LIEX Pericom Semiconductor Corp. (Diodes Incorporated) | 600 | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | - | 20 | EAR99 | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | compliant | - | - | - | R-PDSO-G20 | - | Not Qualified | - | 2.625V | 2.5/3.3V | INDUSTRIAL | 2.375V | - | - | - | - | - | - | - | - | PI6 | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 1500 MHz | 0.035 ns | 10 | DIFFERENTIAL MUX | - | 1.2mm | 6.4mm | 4.4mm | - | RoHS Compliant | - | ||
![]() PI49FCT32806SE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | 133MHz | - | - | - | - | - | - | - | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | - | - | NOT SPECIFIED | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | - | - | - | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | - | 3 ns | 3 ns | - | - | - | - | 5 | - | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT807CTSE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | 20 | 100MHz | - | - | 500mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | 85°C | -40°C | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | - | 40 | 20 | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | 1 | 5.25V | 4.75V | 50pF | - | 3.5 ns | - | - | FCT | 3-STATE | CMOS | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.35 ns | - | - | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() PI49FCT3805DHEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | - | - | - | - | - | FCT | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | 3 ns | - | - | - | 0.27 ns | 5 | SCHMITT TRIGGER | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | - | ||
![]() PI49FCT3807DSE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | - | - | YES | - | - | 70°C | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN (787) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 250 | 1 | 3.3V | 1.27mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | - | - | - | - | FCT | - | - | LOW SKEW CLOCK DRIVER | 0.012 A | 2.5 ns | 2.5 ns | - | - | - | 0.25 ns | 10 | STANDARD | - | 2.65mm | 12.8mm | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() PI49FCT3805CQEX Pericom Semiconductor Corp. (Diodes Incorporated) | 888 | - | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | compliant | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 50pF | - | - | - | - | FCT | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.024 A | 4.5 ns | 4.5 ns | - | - | - | 0.5 ns | 4 | SCHMITT TRIGGER | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | - |