- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Supply Voltage-Nom
- uPs/uCs/Peripheral ICs Type
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Pericom Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Body colour | Clock Frequency-Max | Cover colour | Dielectric Strength | Dimension X | Dimension Y | Dimension Z | Enclosure material | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of enclosure | Version | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Contact Resistance | Temperature Grade | Insulation Resistance | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | External Data Bus Width | Output Clock Frequency-Max | Time-Min | Interrupt Capability | Volatile | Information Access Method | Saturation Current | Drive Interface Standard | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI7C9X111SLBFDE Pericom Semiconductor Corporation | 1 | - | Datasheet | YES | - | 128 | black | 100 MHz | black | - | 84mm | 84mm | 55mm | polypropylene PP | PERICOM SEMICONDUCTOR CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | HLFQFP | 14 X 14 MM, 0.40 MM PITCH, GREEN, MS-026, LQFP-128 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | 1.1 V | 0.9 V | 1 V | junction box | with membrane cable glands, | e3 | Yes | EAR99 | - | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | - | compliant | - | 128 | S-PQFP-G128 | Not Qualified | - | - | INDUSTRIAL | - | BUS CONTROLLER, PCI | - | 1.6 mm | 32 | - | 32 | - | - | - | - | - | 3 | IEEE 1149.1 | - | 14 mm | 14 mm | ||
![]() PI6C9107U-03P Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 20 mA | 4.19 mm | - | 14.318 MHz | - | 100.23 MHz | - | - | - | - | - | - | - | 16.83 mm | 7.62 mm | ||
![]() PT7D6555J Pericom Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | PERICOM TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI7C8152BMA Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 160 | - | 66 MHz | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | 3 | 85 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 225 | 0.65 mm | - | compliant | 30 | 160 | S-PQFP-G160 | Not Qualified | - | - | OTHER | - | BUS CONTROLLER, PCI | - | 4.1 mm | 32 | - | 32 | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PI6C102-16H Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 28 | - | - | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | - | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 170 mA | 2 mm | - | 14.31818 MHz | - | 100 MHz | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() PI7C8150BMAI-33 Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 208 | - | 33 MHz | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | - | - | - | No | EAR99 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | - | compliant | NOT SPECIFIED | 208 | S-PQFP-G208 | Not Qualified | - | - | INDUSTRIAL | - | BUS CONTROLLER, PCI | 510 mA | 3.8 mm | 32 | - | 32 | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PT7C4307W Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | 0.032 MHz | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | , | - | - | - | Transferred | SOIC | - | 5.5 V | 4.5 V | 5 V | - | - | - | No | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | 8 | - | - | - | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | - | - | SERIAL(I2C), SERIAL, 2-WIRE | - | - | - | - | - | ||
![]() PT8A2704W Pericom Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | PERICOM TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI7C21P100BNH Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 304 | - | 133 MHz | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA304,23X23,50 | BGA304,23X23,50 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 2.7 V | 2.3 V | 2.5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | - | compliant | - | 304 | S-PBGA-B304 | Not Qualified | - | - | COMMERCIAL | - | BUS CONTROLLER, PCI | - | 1.73 mm | 64 | - | 64 | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() PT7C4512WE Pericom Semiconductor Corporation | 20000 | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | Yes | EAR99 | - | - | ALSO OPERATES AT 180 MHZ AT 3.3V | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | - | compliant | - | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 50 MHz | - | 200 MHz | - | - | - | - | - | - | - | 4.9 mm | 3.885 mm | ||
![]() PT7C4563LEX Pericom Semiconductor Corporation | 1705 | - | Datasheet | YES | housing - stainless steel; insulator - LCP UL94V-0; contacts - Cu-alloy with coating | 8 | - | 0.032 MHz | - | 100 V | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 5.5 V | 1.3 V | 3 V | - | - | - | - | EAR99 | USB 3.1 type C socket (vertical orientation - straight) | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | 3.16 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | 24 | 40 mOhm max | INDUSTRIAL | 100 MOhm min | TIMER, REAL TIME CLOCK | - | 1.2 mm | - | - | - | - | SECONDS | Y | YES | SERIAL(I2C), SERIAL, 2-WIRE | - | - | 9.3 (housing); 11 (total) mm | 4.4 mm | 3 mm | ||
![]() PI7C8150BMAIE-33 Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 208 | - | 33 MHz | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | Yes | 3.6 V | 3 V | 3.3 V | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | - | INDUSTRIAL | - | BUS CONTROLLER, PCI | - | 3.8 mm | 32 | - | 32 | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PT8A6311S Pericom Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | PERICOM TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6C103-06LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 28 | - | - | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 2.625 V | 2.375 V | 2.5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | - | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1.2 mm | - | 14.31818 MHz | - | 100 MHz | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() PT8A2534BNE Pericom Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | PERICOM TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A3293WE Pericom Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | PERICOM TECHNOLOGY INC | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI7C8150AMA-33 Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 208 | - | 33 MHz | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 85 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | - | OTHER | - | BUS CONTROLLER, PCI | - | 3.8 mm | 32 | - | 32 | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PI7C8150AND Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 256 | - | 66 MHz | - | - | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | No | 3.6 V | 3 V | 3.3 V | - | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | - | compliant | - | 256 | S-PBGA-B256 | Not Qualified | - | - | OTHER | - | BUS CONTROLLER, PCI | - | 1.76 mm | 32 | - | 32 | - | - | - | - | - | - | - | - | 17 mm | 17 mm | ||
![]() PT7C4372AL Pericom Technology Inc | In Stock | - | Datasheet | YES | - | 8 | - | 0.032 MHz | - | - | - | - | - | - | PERICOM TECHNOLOGY INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5.5 V | 2 V | 3 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 1.2 mm | - | - | - | - | SECONDS | Y | YES | SERIAL(I2C), SERIAL, 2-WIRE | - | - | - | 4.4 mm | 3 mm | ||
![]() PT7A6525M Pericom Technology Inc | In Stock | - | Datasheet | YES | - | 44 | - | - | - | - | - | - | - | - | PERICOM TECHNOLOGY INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | - | - | S-PQFP-G44 | Not Qualified | - | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - |