- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Channels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Pericom Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Characteristic | Ihs Manufacturer | Moisture Sensitivity Levels | Name | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Thread | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Saturation Current | Features | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI5A3157BC6EX Pericom | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5V331QEX Pericom Semiconductor Corporation | 7 | - | Datasheet | YES | brass | 16 | screw - nut | PERICOM SEMICONDUCTOR CORP | - | hexagonal mounting standoff for PCB | 10 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 0.150 INCH, PLASTIC, QSOP-16 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SOIC | Yes | 5 V | M3x0.5 mm | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.635 mm | overall - 13; standoffs - 8 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 4 | VIDEO MULTIPLEXER | 1.75 mm | - | - | 38 dB | - | - | - | 5 ns | 5 ns | - | - | - | 1 | nickel-plated | ~5 mm | threaded shaft/hole ~ 5/5 mm | 3.9116 mm | ||
![]() PI5PD4610BTAEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | Yes | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5PD4610ATAEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5A4625TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 6 | - | PERICOM SEMICONDUCTOR CORP | - | - | 2 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | 2.5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | - | - | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | 1 | SPDT | 1.45 mm | - | - | - | - | 0.13 Ω | MAKE-BEFORE-BREAK | 55 ns | 40 ns | NO/NC | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() PI5V330S Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 10 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | - | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | VIDEO MULTIPLEXER | 2.65 mm | 2.5 mA | - | 38 dB | - | - | - | 5 ns | 5 ns | - | 0.026 A | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() PI3LVD512ZHE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 42 | - | PERICOM SEMICONDUCTOR CORP | 1 | - | 3.5 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | LCC42,.14X.35,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3.3 V | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | - | compliant | - | - | 42 | R-XQCC-N42 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 5 | VIDEO MULTIPLEXER | 0.84 mm | - | - | 41 dB | - | 0.9 Ω | - | 15 ns | 9 ns | - | - | - | - | - | - | 9 mm | 3.5 mm | ||
![]() PI5V332W Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 10 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | - | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 1 | AUDIO/VIDEO SWITCH | 1.75 mm | - | - | 38 dB | - | - | BREAK-BEFORE-MAKE | 5 ns | 5 ns | NC | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PS391EEEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 30 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | - | - | No | EAR99 | - | IT CAN ALSO OPERATE FROM A SINGLE 3V TO 15V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.635 mm | - | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 8 V | INDUSTRIAL | 3 V | 1 | SPST | 1.75 mm | - | -5 V | 65 dB | -8 V | 0.2 Ω | - | 130 ns | 75 ns | - | - | -3 V | - | - | - | 4.9 mm | 3.9116 mm | ||
![]() PI5A391AQE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 28 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | Yes | 3.3 V | - | - | - | EAR99 | - | IT CAN ALSO OPERATE WITH 5 10% SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | - | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 4 | SPST | 1.75 mm | - | - | 55 dB | - | 0.4 Ω | - | 40 ns | 20 ns | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PI5A4599ACX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 6 | - | PERICOM SEMICONDUCTOR CORP | 1 | - | 22 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 2.5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | - | compliant | - | - | 6 | R-PDSO-G6 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPDT | 1.1 mm | - | - | 76 dB | - | 0.3 Ω | BREAK-BEFORE-MAKE | 30 ns | 20 ns | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() PI5A122TEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 5 | - | PERICOM SEMICONDUCTOR CORP | 1 | - | 18 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | Yes | 3.3 V | - | e3 | - | EAR99 | MATTE TIN | CAN ALSO OPERATE WITH 5V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | - | - | 5 | R-PDSO-G5 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPST | 1.45 mm | - | - | - | - | 1 Ω | BREAK-BEFORE-MAKE | 40 ns | 20 ns | NC | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() PI5A393AQ Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 28 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | - | compliant | - | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPST | 1.75 mm | - | - | 55 dB | - | 0.4 Ω | BREAK-BEFORE-MAKE | 20 ns | 10 ns | NO/NC | - | - | - | - | - | 4.9 mm | 3.9116 mm | ||
![]() PS396CAI Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 28 | - | PERICOM SEMICONDUCTOR CORP | - | - | 100 Ω | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28(UNSPEC) | SSOP28(UNSPEC) | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | - | e0 | - | EAR99 | TIN LEAD | ALSO OPERATE WITH 2.7V TO 16V SINGLE SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | - | compliant | - | - | 28 | R-PDSO-G28 | Not Qualified | 8 V | COMMERCIAL | 2.7 V | 16 | SINGLE-ENDED MULTIPLEXER | 2 mm | - | -5 V | 75 dB | -8 V | 1.8 Ω | BREAK-BEFORE-MAKE | 150 ns | 225 ns | - | 0.03 A | -2.7 V | - | - | - | 10.2 mm | 5.3 mm | ||
![]() PI5A127WE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 8 | - | PERICOM SEMICONDUCTOR CORP | - | - | 18 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.3 V | - | - | - | EAR99 | - | IT CAN ALSO OPERATE WITH 5 V +/-10% SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | - | compliant | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPST | 1.75 mm | - | - | 43 dB | - | 1 Ω | - | 25 ns | 12 ns | - | - | - | - | - | - | 4.9 mm | 3.885 mm | ||
![]() PI3LVD512ZHEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 42 | - | PERICOM SEMICONDUCTOR CORP | - | - | 3.5 Ω | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | LCC42,.14X.35,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3.3 V | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | - | compliant | - | - | 42 | R-XQCC-N42 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 5 | VIDEO MULTIPLEXER | 0.84 mm | - | - | 41 dB | - | 0.9 Ω | - | 15 ns | 9 ns | - | - | - | - | - | - | 9 mm | 3.5 mm | ||
![]() PI5V330 Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5A392AWE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 28 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.3 V | - | - | - | EAR99 | - | IT CAN ALSO OPERATE WITH 5 10% SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | - | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 4 | SPST | 1.75 mm | - | - | 55 dB | - | 0.4 Ω | - | 40 ns | 20 ns | - | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI5A4594ATE+COX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 5 | - | PERICOM SEMICONDUCTOR CORP | 1 | - | 8 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | Yes | 5 V | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | - | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 1 | SPST | 1.45 mm | - | - | 80 dB | - | - | MAKE-BEFORE-BREAK | 28 ns | 35 ns | NO | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() PI3A125CEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 5 | - | PERICOM SEMICONDUCTOR CORP | 1 | - | 13 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOT | Yes | 2.5 V | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 1 | SPST | 1.1 mm | - | - | 65 dB | - | - | - | 5 ns | 5 ns | - | - | - | - | - | - | 2 mm | 1.25 mm |