- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Channels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Pericom Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Profile | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS323CUAE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | socket | 1x22 | 2.54mm | THT | PERICOM SEMICONDUCTOR CORP | female | - | 70 Ω | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | Yes | straight | 3.3 V | pin strips | e3 | - | EAR99 | MATTE TIN | ALSO OPERATES AT 5V VCC | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | SEPARATE OUTPUT | 8 | S-PDSO-G8 | Not Qualified | 16 V | COMMERCIAL | 2.7 V | 1 | SPST | 1.1 mm | - | - | 72 dB | - | - | BREAK-BEFORE-MAKE | 125 ns | 75 ns | NO | - | - | beryllium copper | 1 | 3 mm | 3 mm | ||
![]() PS396CWI Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 100 Ω | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SO28(UNSPEC) | SO28(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | ALSO OPERATE WITH 2.7V TO 16V SINGLE SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | 28 | R-PDSO-G28 | Not Qualified | 8 V | COMMERCIAL | 2.7 V | 16 | SINGLE-ENDED MULTIPLEXER | 2.65 mm | - | -5 V | 75 dB | -8 V | 1.8 Ω | BREAK-BEFORE-MAKE | 150 ns | 225 ns | - | 0.03 A | -2.7 V | - | - | 17.9 mm | 7.5 mm | ||
![]() PS4052CSE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 100 Ω | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | Not Qualified | 8 V | COMMERCIAL | 2.7 V | 4 | DIFFERENTIAL MULTIPLEXER | 1.75 mm | 0.01 mA | -5 V | 90 dB | -8 V | 12 Ω | BREAK-BEFORE-MAKE | 175 ns | 150 ns | - | 0.03 A | -2.7 V | - | - | 9.9 mm | 3.9 mm | ||
![]() PI3A114-AZHE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 12 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 9 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC12,.12SQ,20 | LCC12,.12SQ,20 | SQUARE | CHIP CARRIER | Obsolete | - | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | - | S-PQCC-N12 | Not Qualified | - | INDUSTRIAL | - | 4 | SINGLE-ENDED MULTIPLEXER | - | 0.009 mA | - | - | - | - | - | 15 ns | - | - | 0.3 A | - | - | - | - | - | ||
![]() PI3USB411ZJEX Pericom Semiconductor Corporation | In Stock | - | - | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 6.5 Ω | 85 °C | -40 °C | UNSPECIFIED | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SON | Yes | - | 3.3 V | - | e3 | Yes | EAR99 | MATTE TIN | ALSO OPERATE WITH 2.7 V TO 4.2 V SINGLE SUPPLY | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.4 mm | compliant | - | - | 16 | S-XDSO-N16 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 1 | DIFFERENTIAL MULTIPLEXER | 0.8 mm | - | - | 39 dB | - | 2 Ω | - | - | - | - | - | - | - | - | 3.3 mm | 1.5 mm | ||
![]() PI3PCIE3212ZBE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | 3.3 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | - | R-XQCC-N20 | - | 3.6 V | INDUSTRIAL | 3 V | 2 | DIFFERENTIAL MULTIPLEXER | 1 mm | - | - | 21 dB | - | - | - | 30 ns | 25 ns | - | - | - | - | - | 4.5 mm | 2.5 mm | ||
![]() PS392ESEEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 30 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | 5 V | - | e3 | Yes | EAR99 | MATTE TIN | IT CAN ALSO OPERATE FROM A SINGLE 3V TO 15V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 8 V | INDUSTRIAL | 3 V | 1 | SPST | 1.75 mm | - | -5 V | 65 dB | -8 V | 0.2 Ω | - | 130 ns | 75 ns | - | - | -3 V | - | - | 9.9 mm | 3.9 mm | ||
![]() PI5A391AWE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 28 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | 3.3 V | - | - | - | EAR99 | - | IT CAN ALSO OPERATE WITH 5 10% SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 4 | SPST | 1.75 mm | - | - | 55 dB | - | 0.4 Ω | - | 40 ns | 20 ns | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI5V330SQ Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 10 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | VIDEO MULTIPLEXER | 1.75 mm | 2.5 mA | - | 48 dB | - | - | - | 5 ns | 5 ns | - | 0.026 A | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PI5A383AQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 18 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | - | 3.3 V | - | - | - | EAR99 | - | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.635 mm | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPDT | 1.75 mm | - | - | 55 dB | - | 1 Ω | - | 25 ns | 12 ns | - | - | - | - | - | 4.9 mm | 3.9116 mm | ||
![]() PS324ESA Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 70 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | ALSO OPERATES AT 5V VCC | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | SEPARATE OUTPUT | 8 | R-PDSO-G8 | Not Qualified | 16 V | INDUSTRIAL | 2.5 V | 1 | SPST | 1.75 mm | - | - | 72 dB | - | - | BREAK-BEFORE-MAKE | 125 ns | 75 ns | NC | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PI5A125TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 18 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | - | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | CAN ALSO OPERATE WITH 5V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | 5 | R-PDSO-G5 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPST | 1.45 mm | - | - | - | - | - | BREAK-BEFORE-MAKE | 25 ns | 12 ns | NC | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() PS323EUA Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 70 Ω | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | No | - | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | ALSO OPERATES AT 5V VCC | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | SEPARATE OUTPUT | 8 | S-PDSO-G8 | Not Qualified | 16 V | COMMERCIAL | 2.7 V | 1 | SPST | 1.1 mm | - | - | 72 dB | - | - | BREAK-BEFORE-MAKE | 125 ns | 75 ns | NO | - | - | - | - | 3 mm | 3 mm | ||
![]() PI5A317AW Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 28 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPST | 1.75 mm | - | - | 72 dB | - | 1 Ω | BREAK-BEFORE-MAKE | 40 ns | 20 ns | NC | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PI5A4626TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 2 Ω | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | - | 2.5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | - | 1.8 V | 1 | SPST | 1.45 mm | - | - | - | - | 0.13 Ω | - | 55 ns | 40 ns | NO | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() PI5A4595ACX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 8 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 1 | SPST | 1.1 mm | - | - | 80 dB | - | - | MAKE-BEFORE-BREAK | 28 ns | 35 ns | NC | - | - | - | - | 2 mm | 1.25 mm | ||
![]() PI5A391AQEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 28 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | Yes | - | 3.3 V | - | e3 | - | EAR99 | MATTE TIN | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPST | 1.75 mm | - | - | 55 dB | - | 0.4 Ω | - | 20 ns | 10 ns | - | - | - | - | - | 4.9 mm | 3.9116 mm | ||
![]() PI5A4595ACEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 8 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOT | Yes | - | 5 V | - | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | 8 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 1 | SPST | 1.1 mm | - | - | 80 dB | - | - | MAKE-BEFORE-BREAK | 28 ns | 35 ns | NC | - | - | - | - | 2 mm | 1.25 mm | ||
![]() PS4052EPE Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 100 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | Not Qualified | 8 V | INDUSTRIAL | 2.7 V | 4 | DIFFERENTIAL MULTIPLEXER | 5.33 mm | 0.01 mA | -5 V | 90 dB | -8 V | 12 Ω | BREAK-BEFORE-MAKE | 175 ns | 150 ns | - | 0.03 A | -2.7 V | - | - | 20.07 mm | 7.62 mm | ||
![]() PS391ESEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 30 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 5 V | - | - | - | EAR99 | - | IT CAN ALSO OPERATE FROM A SINGLE 3V TO 15V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 8 V | INDUSTRIAL | 3 V | 1 | SPST | 1.75 mm | - | -5 V | 65 dB | -8 V | 0.2 Ω | - | 130 ns | 75 ns | - | - | -3 V | - | - | 9.9 mm | 3.9 mm |