- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Channels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Pericom Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS4053CPE Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | PERICOM SEMICONDUCTOR CORP | - | 100 Ω | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | Not Qualified | 8 V | COMMERCIAL | 2.7 V | 2 | SINGLE-ENDED MULTIPLEXER | 5.33 mm | 0.01 mA | -5 V | 90 dB | -8 V | 12 Ω | BREAK-BEFORE-MAKE | 175 ns | 150 ns | - | 0.03 A | -2.7 V | 20.07 mm | 7.62 mm | ||
![]() PS385EPE Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | PERICOM SEMICONDUCTOR CORP | - | 30 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | 8 V | INDUSTRIAL | 3 V | 1 | DPST | 5.33 mm | - | -5 V | 65 dB | - | 0.2 Ω | BREAK-BEFORE-MAKE | 130 ns | 75 ns | NO | - | - | 20.07 mm | 7.62 mm | ||
![]() PS391CPE Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | PERICOM SEMICONDUCTOR CORP | - | 30 Ω | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A SINGLE 3V TO 15V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | 8 V | COMMERCIAL | 3 V | 1 | SPST | 5.33 mm | - | -5 V | 65 dB | -8 V | 0.2 Ω | BREAK-BEFORE-MAKE | 130 ns | 75 ns | NC | - | -3 V | 20.07 mm | 7.62 mm | ||
![]() PI5A124T Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 6 | PERICOM SEMICONDUCTOR CORP | 1 | 18 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | CAN ALSO OPERATE WITH 5V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | 6 | R-PDSO-G6 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 1 | SPST | 1.45 mm | - | - | - | - | 1 Ω | BREAK-BEFORE-MAKE | 25 ns | 12 ns | - | - | - | 2.9 mm | 1.625 mm | ||
![]() PI5V331WX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | 10 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 4 | VIDEO MULTIPLEXER | 1.75 mm | - | - | 38 dB | - | - | - | 5 ns | 5 ns | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI3A4626TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | PERICOM SEMICONDUCTOR CORP | - | 0.4 Ω | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | - | 1.5 V | 1 | SPST | 1.45 mm | - | - | - | - | 0.05 Ω | BREAK-BEFORE-MAKE | 15 ns | 10 ns | NO | - | - | 2.9 mm | 1.625 mm | ||
![]() PS325CPA Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | PERICOM SEMICONDUCTOR CORP | - | 70 Ω | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | ALSO OPERATES AT 5V VCC | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | SEPARATE OUTPUT | 8 | R-PDIP-T8 | Not Qualified | 16 V | COMMERCIAL | 2.5 V | 1 | SPST | 5.33 mm | - | - | 72 dB | - | - | BREAK-BEFORE-MAKE | 125 ns | 75 ns | NO/NC | - | - | 9.585 mm | 7.62 mm | ||
![]() P15V330QE Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |