- Packaging
- Number of Pins
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Supply Type
- Resistance
- Data Rate
Attribute column
Manufacturer
Pericom Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Elements | RoHS | Turn Off Delay Time | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Supply Type | High Level Output Current | Low Level Output Current | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI5A124TEX Pericom | 2654 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI7C8150BMAIE Pericom | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3B16215A Pericom | In Stock | - | - | Surface Mount | 48 | 2 | Non-Compliant | - | Rail/Tube | 15 Ω | 85 °C | -40 °C | 3.3 V | - | - | 3.6 V | 3 V | 10 µA | - | - | - | 20 | SPST | 5 ns | 10 µA | - | - | - | Single | -120 mA | 120 mA | - | Contains Lead | ||
![]() PI3L100QE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3DBV40AE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3USB10LP-AZMEX Pericom | 168 | - | - | Surface Mount | 10 | - | Compliant | - | - | 6.5 Ω | 85 °C | -40 °C | 3 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | No | Lead Free | ||
![]() PI7C8152B Pericom | In Stock | - | - | - | 160 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI90LVT386AE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI7C21P100B Pericom | In Stock | - | - | - | 304 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3HDMI245-AZLEX Pericom | 3800 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI90LV180W Pericom | In Stock | - | - | Surface Mount | - | - | Compliant | - | Bulk | - | - | - | - | - | 1 | - | - | - | - | 8 mA | - | - | - | - | - | - | - | 660 Mbps | - | - | - | - | Contains Lead | ||
![]() PI90LV01TEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5L200LE Pericom | 384 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI7C7300D Pericom | In Stock | - | - | - | 272 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3A4626ZCEX Pericom | In Stock | - | - | Surface Mount | 5 | - | Compliant | 10 ns | Tape & Reel (TR) | 600 mΩ | 85 °C | -40 °C | - | - | - | 3.6 V | 1.5 V | 100 nA | - | - | 100 nA | 1 | SPST | - | - | 15 ns | - | - | Single | - | - | No | Lead Free | ||
![]() PI7C8148B Pericom | In Stock | - | - | - | 160 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI90LVB180W Pericom | In Stock | - | - | Surface Mount | - | - | Non-Compliant | - | Bulk | - | - | - | - | - | 1 | - | - | - | - | 14 mA | - | - | - | - | - | - | - | 660 Mbps | - | - | - | - | Contains Lead | ||
![]() PI2PCIE2422ZHEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI90LVB010UEX Pericom | In Stock | - | - | Surface Mount | 8 | - | Compliant | - | Tape & Reel (TR) | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | 100 Mbps | - | - | - | - | Lead Free | ||
![]() PI5A4157CEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |