- RoHS Status
- Min Operating Temperature
- High Level Output Current
- Low Level Output Current
- Max Operating Temperature
- Logic Function
- Mount
- ECCN Code
- Package / Case
- Pin Count
- Logic IC Type
- Number of Functions
Attribute column
Manufacturer
Pericom Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Number of Elements | RoHS | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Translation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI4ULS3V08MZLEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PI74ALVTC16245AEX Pericom | In Stock | - | - | - | - | 48 | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 2 | 3.6 V | 1.8 V | - | - | - | 3.6 ns | - | - | - | Transceiver | Bidirectional | - | - | - | - | - | - | - | - | -32 mA | - | 64 mA | - | - | - | - | - | - | No | - | - | ||
![]() PI74AVC164245AAE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3EQX1204-BZHEX Pericom | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74AVC164245AAEX Pericom | 656 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74FCT16245ATA Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | 48 | 2 | - | Bulk | e0 | - | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 235 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | 48 | - | Not Qualified | 5V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | - | 5.5V | 4.5V | - | 2 | 8 | 6.2 ns | 100nA | - | FCT | Inverting, Transceiver | - | 3-STATE | - | BUS TRANSCEIVER | - | - | - | - | - | 64mA | - | 32mA | - | - | - | - | - | 6.1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI74LPT16245AV Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SSOP | 48 | 2 | - | Rail/Tube | e0 | - | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 240 | 2 | 3.3V | 0.635mm | - | 30 | 48 | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | - | 3.6V | 2.7V | 50pF | 2 | 8 | 6.2 ns | 100nA | - | LPT | Inverting, Transceiver | - | 3-STATE | - | BUS TRANSCEIVER | - | - | - | 4.6 ns | - | 90mA | - | 60mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 7.49mm | - | RoHS Compliant | Contains Lead | ||
![]() PI74FCT245ATS Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | 20 | 1 | - | Rail/Tube | e0 | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.25V | 4.75V | 50pF | 2 | 8 | 6.2 ns | 100nA | - | FCT | Inverting, Transceiver | - | 3-STATE | - | BUS TRANSCEIVER | 0.064 A | - | - | 4.6 ns | - | 64mA | - | 15mA | COMMON CONTROL | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() PI74LCX16245AE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | 48 | - | - | - | e3 | - | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 40 | 48 | - | - | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | 2 | 3.6V | 2V | 50pF | 2 | 8 | 5.2 ns | 100nA | 7.2 ns | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | 3-STATE | - | BUS TRANSCEIVER | - | - | - | - | - | 24mA | - | 24mA | - | - | - | - | - | 6.1mm | No | RoHS Compliant | Lead Free | ||
![]() PI74FCT543ATQ Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | 24 | 1 | - | Bulk | e0 | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | - | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | unknown | 30 | 24 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.25V | 4.75V | 50pF | 2 | 8 | 9 ns | 6mA | - | FCT | Inverting, Transceiver | - | 3-STATE | - | REGISTERED BUS TRANSCEIVER | 0.064 A | - | - | 6.5 ns | - | 64mA | - | 15mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI74FCT245ATQ Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | 20 | 1 | - | Bulk | e0 | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | - | 30 | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.25V | 4.75V | 50pF | 2 | 8 | 6.2 ns | 100nA | - | FCT | Inverting, Transceiver | - | 3-STATE | - | BUS TRANSCEIVER | 0.064 A | - | - | 4.6 ns | - | 64mA | - | 15mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() PI74ALVCH16652A Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TFSOP | - | 2 | - | Bulk | e0 | - | - | 56 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.7V | 0.5mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | - | - | - | - | - | 50pF | 2 | 8 | - | - | - | ALVC/VCX/A | Inverting, Transceiver | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | POSITIVE EDGE | 24mA | 7.3 ns | 24mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | - | 14mm | 6.1mm | - | RoHS Compliant | Contains Lead | ||
![]() PI74FCT16245ATAEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | 48 | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | WITH DIRECTION CONTROL | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 40 | 48 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 16 | 2 | 5.5V | 4.5V | 50pF | 2 | - | 4.6 ns | 100nA | 6.2 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | - | BUS TRANSCEIVER | 0.064 A | 8 | - | - | - | 64mA | - | 64mA | COMMON CONTROL | - | N/A | - | - | 6.1mm | No | RoHS Compliant | Lead Free | ||
![]() PI74FCT2245ATS Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | - | 1 | - | Bulk | e0 | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | - | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | 8 | - | - | 50pF | 2 | 8 | - | 100nA | - | FCT | Inverting, Transceiver | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | - | - | 4.6 ns | - | 64mA | 4.6 ns | 15mA | COMMON CONTROL | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI74FCT543ATS Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | SOIC | 24 | 1 | - | Bulk | e0 | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | - | DUAL | GULL WING | 225 | 1 | 5V | - | unknown | 30 | 24 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.25V | 4.75V | 50pF | 2 | 8 | 9 ns | 6mA | - | FCT | Inverting, Transceiver | - | 3-STATE | - | REGISTERED BUS TRANSCEIVER | 0.064 A | - | - | 6.5 ns | - | 64mA | - | 15mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI74FCT16245ATAE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | 48 | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 40 | 48 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 16 | 2 | 5.5V | 4.5V | 50pF | 2 | 8 | 4.6 ns | 100nA | 6.2 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | - | BUS TRANSCEIVER | 0.064 A | - | - | - | - | 64mA | - | 32mA | COMMON CONTROL | - | N/A | - | - | 6.1mm | No | RoHS Compliant | Lead Free | ||
![]() PI74LPT16245AE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | TSSOP | 48 | - | - | - | e3 | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 40 | 48 | - | - | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | 2 | 3.6V | 2.7V | 50pF | 2 | 8 | 5.2 ns | 100nA | 7.2 ns | LPT | Inverting, Transceiver | - | 3-STATE | - | BUS TRANSCEIVER | - | - | - | - | - | 24mA | - | 24mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 6.1mm | No | RoHS Compliant | Lead Free | ||
![]() PI74FCT245TQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | 20 | 1 | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 40 | 20 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.25V | 4.75V | 50pF | 2 | 8 | 7 ns | 100nA | 9 ns | FCT | Buffer, Inverting, Transceiver | Bidirectional | 3-STATE | - | BUS TRANSCEIVER | 0.064 A | - | - | - | - | 64mA | - | 64mA | COMMON CONTROL | - | N/A | - | - | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() PI74FCT2245ATQE Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | QSOP | 20 | 1 | - | - | e3 | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 40 | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.25V | 4.75V | 50pF | 2 | 8 | 4.6 ns | 100nA | 6.2 ns | FCT | Inverting, Transceiver | - | 3-STATE WITH SERIES RESISTOR | - | BUS TRANSCEIVER | - | - | - | - | - | 64mA | - | 64mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() PI74STX2G4245ZEEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | Datasheet | Surface Mount | - | 12 | 1 | - | - | e4 | - | 1 (Unlimited) | 12 | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | 40 | 12 | - | Not Qualified | - | Non-Inverting | - | - | INDUSTRIAL | - | - | - | 5.5V | 2.3V | - | - | - | 5 ns | - | 8 ns | - | Buffer, Inverting, Transceiver | - | - | - | - | - | 2 | INTERFACE CIRCUIT | - | - | 12mA | - | 24mA | - | - | - | 0.8mm | 3.5mm | 3mm | - | RoHS Compliant | Lead Free |