- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Pericom Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI5C16861A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | - | EAR99 | TIN LEAD | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 1.25 ns | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI74FCT162H245CTAX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 5 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL; BUS HOLD I/P''S | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS TRANSCEIVER | - | - | 4.1 ns | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI74LPT16245V Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LPT | 3-STATE | 2.79 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 5.2 ns | 5.2 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | 15.875 mm | 7.49 mm | ||
![]() PI74STX1G126TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | 2 | 1 | STX | 3-STATE | 1.45 mm | TRUE | BUS DRIVER | 0.024 A | 4.6 ns | 5.9 ns | ENABLE HIGH | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() PI5C3251W Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | TTL COMPATIBLE MUX/DMUX SWITCH; MAX RON = 15 OHM @ VIN 2.4V & ION = 15MA | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 9 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.75 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI5C3251WE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | TTL COMPATIBLE MUX/DMUX SWITCH; MAX RON = 15 OHM @ VIN 2.4V & ION = 15MA | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 9 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.75 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI74AVC164245LAAX Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74FCT162Q244TV Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 2.794 mm | TRUE | BUS DRIVER | 0.012 A | 6.5 ns | 6.5 ns | ENABLE LOW | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() PI6C39911-5J Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 32 | PERICOM SEMICONDUCTOR CORP | - | 3 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | - | 3.556 mm | - | PLL BASED CLOCK DRIVER | 0.035 A | 0.5 ns | 0.5 ns | - | 133 MHz | - | 1 ns | 4 | STANDARD | 13.97 mm | 11.43 mm | ||
![]() PI74FCT827BTQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | 5 V | e0 | - | EAR99 | TIN LEAD | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | FCT | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | 13 ns | - | - | - | - | - | - | 8.65 mm | 3.9116 mm | ||
![]() PI5C3257LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.65 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 3 | 1 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PI49FCT3805BQ Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | FCT | 3-STATE | 1.75 mm | - | LOW SKEW CLOCK DRIVER | 0.024 A | 5 ns | 5 ns | - | - | - | 0.5 ns | 1 | STANDARD | 8.65 mm | 3.9 mm | ||
![]() PI49FCT811TS Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | MULTIPLE SELECTABLE PHASE/FREQUENCY RELATIONS FOR THE CLOCK O/P | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | FCT | 3-STATE | 2.65 mm | - | LOW SKEW CLOCK DRIVER | 0.064 A | 7 ns | 7 ns | - | - | - | 0.5 ns | 10 | SCHMITT TRIGGER | 15.4 mm | 7.5 mm | ||
![]() PI6CV304L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | 6C | 3-STATE | 1.2 mm | - | LOW SKEW CLOCK DRIVER | 0.012 A | 3 ns | 3 ns | - | 160 MHz | - | 0.1 ns | 4 | STANDARD | 4.4 mm | 3 mm | ||
![]() PI74FCT374TSX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | 10 ns | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PI2B4300L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 3 | 4 | CB3Q/3VH/3C/2B | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | 1 ns | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PI74ALVC162835A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 18 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.012 A | 5.4 ns | 6.3 ns | ENABLE LOW | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PI6C2504AQ Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | SERIES-RESISTOR | 1.75 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | 134 MHz | - | - | 4 | STANDARD | 4.9 mm | 3.9 mm | ||
![]() PI5C34171CAEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 40 | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 3 | 17 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PI6C185-01LEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.3 V | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 6C | 3-STATE | 1.2 mm | - | LOW SKEW CLOCK DRIVER | 0.001 A | 5.5 ns | 5 ns | - | 133.3 MHz | - | 0.25 ns | 5 | STANDARD | 5 mm | 4.4 mm |