- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Pericom Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI49FCT32805Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | - | - | FCT | 3-STATE | 1.75 mm | - | LOW SKEW CLOCK DRIVER | 0.012 A | 3 ns | 3 ns | - | - | 0.27 ns | 5 | STANDARD | 8.65 mm | 3.9 mm | ||
![]() PI49FCT3805HA Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5C16861VEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 5 V | - | EAR99 | - | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.635 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 2.79 mm | TRUE | BUS DRIVER | - | - | 1.25 ns | - | - | - | - | - | 15.875 mm | 7.49 mm | ||
![]() PI3C3126QX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.635 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 1 | CB3Q/3VH/3C/2B | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PI74FCT245TQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 1.75 mm | TRUE | BUS TRANSCEIVER | 0.064 A | 7 ns | 7 ns | COMMON CONTROL | BIDIRECTIONAL | - | - | - | 8.65 mm | 3.9 mm | ||
![]() PI74FCT16374TVX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | e0 | EAR99 | TIN LEAD | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION; MAX OUTPUT SKEW = 0.5NS | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | FCT | 3-STATE | 2.794 mm | TRUE | BUS DRIVER | - | - | 10 ns | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() PI74FCT2241ATSX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | e0 | EAR99 | TIN LEAD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 2.65 mm | TRUE | BUS DRIVER | - | - | 4.8 ns | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PI74FCT2573TS Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | EAR99 | TIN LEAD | BROADSIDE VERSION OF 2373 | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 2.65 mm | TRUE | BUS DRIVER | 0.012 A | 8 ns | 12 ns | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PI5C3301CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOT | No | 5 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 1 | CBT/FST/QS/5C/B | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() PI74LCX373L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | 8 ns | 9.5 ns | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() PI74FCT163245A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.240 INCH, PLASTIC, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | FCT | 3-STATE | 1.2 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 7 ns | 7 ns | COMMON CONTROL | BIDIRECTIONAL | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI49FCT806CTSX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | EAR99 | - | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 0.7NS | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 3-STATE | 2.65 mm | - | LOW SKEW CLOCK DRIVER | - | - | 4.5 ns | - | - | 0.5 ns | 5 | SCHMITT TRIGGER | 12.8 mm | 7.5 mm | ||
![]() PI5C16210A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI5C3383SX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | e0 | EAR99 | TIN LEAD | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 4 | 10 | CBT/FST/QS/5C/B | 3-STATE | 2.65 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() PI74ALVC162835FAX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 2.5 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 18 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | - | - | 6.3 ns | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PI5C16245BEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.24,16 | SSOP48,.24,16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | Yes | 5 V | e3 | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.4 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | CBT/FST/QS/5C/B | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PI49FCT805ATSX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | EAR99 | - | MONITOR OUTPUT FOR ONE BANK; MAX PART TO PART SKEW = 1NS | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 3-STATE | 2.65 mm | - | LOW SKEW CLOCK DRIVER | - | - | 5.8 ns | - | - | 0.7 ns | 5 | SCHMITT TRIGGER | 12.795 mm | 7.5 mm | ||
![]() PI74LPT245CQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | - | 3.3 V | e0 | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LPT | 3-STATE | 1.75 mm | TRUE | BUS TRANSCEIVER | - | - | 4.92 ns | - | - | - | - | - | 8.65 mm | 3.9116 mm | ||
![]() PI3B3245S Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 8 | CBTLV/3B | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() PI3C3306U Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | No | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 1 | CB3Q/3VH/3C/2B | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | 3 mm | 3 mm |