- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Pericom Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3B16211KX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.25,16 | TSSOP56,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | No | - | - | 3.3 V | - | - | - | EAR99 | - | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.4 mm | compliant | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | 12 | CBTLV/3B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 11.3 mm | 4.4 mm | ||
![]() PI5C162861BX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | - | - | 5 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.4 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE WITH SERIES RESISTOR | 2 mm | TRUE | BUS DRIVER | - | - | 1.25 ns | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PI74LCX245QX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | - | - | - | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.75 mm | TRUE | BUS TRANSCEIVER | - | - | 8 ns | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() PI5C3125LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.173 INCH, PLASTIC, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PI74LCX16373V Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 2 | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 2.794 mm | TRUE | BUS DRIVER | 0.024 A | 5.4 ns | 6.4 ns | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() PI5C16214A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4 V | 4 | 12 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PI74ST1G126CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 15 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | - | - | 2.5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 1 | ST | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.008 A | 4 ns | 4 ns | ENABLE HIGH | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() PI74FCT244CTHX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 4 | FCT | 3-STATE | 2 mm | TRUE | BUS DRIVER | 0.064 A | 4.1 ns | 4.1 ns | ENABLE LOW | - | - | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() PI74FCT827TSA Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5C3384SX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5 V | - | - | - | EAR99 | - | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() PI74FCT827TP Pericom Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | FCT | 3-STATE | 5.33 mm | TRUE | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | 31.87 mm | 7.62 mm | ||
![]() PI74LCX573L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 3.3 V | - | e0 | No | EAR99 | TIN LEAD | BROADSIDE VERSION OF 373 | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 8 ns | 9.5 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() PI74LPT373LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 3.3 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LPT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 8.5 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() PI49FCT3805HX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | 3.3 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | FCT | 3-STATE | 2 mm | - | LOW SKEW CLOCK DRIVER | - | - | 6.5 ns | - | - | - | 0.7 ns | 1 | STANDARD | - | 7.2 mm | 5.3 mm | ||
![]() PI5C16212AX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 5 V | - | - | - | EAR99 | - | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | compliant | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4 V | 4 | 12 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PI5C3309LX Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74FCT163245CV Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | socket | 2x37 | 2.54mm | THT | PERICOM SEMICONDUCTOR CORP | female | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 2.54mm | straight | 3.3 V | pin strips | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | FCT | 3-STATE | 2.794 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 4.1 ns | 4.92 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | beryllium copper | 15.875 mm | 7.5 mm | ||
![]() PI6C2408-3L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | - | - | 3.3 V | - | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | 3-STATE | 1.2 mm | - | PLL BASED CLOCK DRIVER | 0.008 A | - | - | - | 140 MHz | - | 0.4 ns | 8 | STANDARD | - | 5 mm | 4.4 mm | ||
![]() PI3C3861-ALE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | - | - | 3.3 V | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 10 | CB3Q/3VH/3C/2B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() PI74ALVCH16841A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 3.3 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 10 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 3.9 ns | 5.6 ns | - | - | - | - | - | - | - | 14 mm | 6.1 mm |