- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Pericom Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74STX2G125DX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | 2 | 1 | STX | 3-STATE | 0.9 mm | TRUE | BUS DRIVER | 0.024 A | 6 ns | 13 ns | ENABLE LOW | - | - | - | - | - | 2.3 mm | 2 mm | ||
![]() PI5C16862CB Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.24,16 | SSOP48,.24,16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.4 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PI5C3251WEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | TTL COMPATIBLE MUX/DMUX SWITCH; MAX RON = 15 OHM @ VIN 2.4V & ION = 15MA | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 9 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.75 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI74FCT534ATQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | - | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 1.75 mm | INVERTED | BUS DRIVER | - | - | 6.5 ns | - | - | - | - | - | - | 8.65 mm | 3.9116 mm | ||
![]() PI74FCT163244AC Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5C32X384CB Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, TSSOP48,.25,16 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.4 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PI49FCT3802L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | FCT | - | 1.2 mm | - | LOW SKEW CLOCK DRIVER | 0.012 A | 2.5 ns | 2.5 ns | - | - | - | 0.25 ns | 5 | STANDARD | 5 mm | 4.4 mm | ||
![]() PI3CH800Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | - | 8 | 0.635 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 2.75 V | INDUSTRIAL | 2.25 V | 2 | 1 | 3CH | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | 0.3 ns | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() PI74FCT2245CTS Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 2.65 mm | TRUE | BUS TRANSCEIVER | 0.012 A | 4.1 ns | 4.1 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PI74ST1G126TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 1 | ST | 3-STATE | 1.45 mm | TRUE | BUS DRIVER | 0.008 A | 4 ns | 4 ns | ENABLE HIGH | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() PI74LCX245Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.75 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 7 ns | 8 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | 8.65 mm | 3.9 mm | ||
![]() PI6C2408-3WIEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | PI6 | 3-STATE | 1.75 mm | - | CLOCK DRIVER | - | - | - | - | 140 MHz | - | 0.4 ns | 8 | MUX | 9.9 mm | 3.885 mm | ||
![]() PI6C2308A-2L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | 3-STATE | 1.2 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | 140 MHz | - | 0.4 ns | 8 | MUX | 5 mm | 4.4 mm | ||
![]() PI74LPT244QEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | Yes | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | 0.635 mm | compliant | 30 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | LPT | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | 0.024 A | 6.5 ns | 6.5 ns | ENABLE LOW | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() PI49FCT807TSC Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74AVC164245VE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.3 V | - | - | EAR99 | - | PORT A OPERATES AT 1.8 V AND 2.5 V | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.635 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | 8 | AVC | 3-STATE | 2.79 mm | TRUE | BUS TRANSCEIVER | 0.008 A | 4.6 ns | 4.6 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | 15.875 mm | 7.49 mm | ||
![]() PI49FCT807TSX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | VOH MAX = 2.4V @ IOH = 15MA; MAX PART TO PART SKEW = 1NS | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 3-STATE | 2.65 mm | - | LOW SKEW CLOCK DRIVER | - | - | 4.5 ns | - | - | - | 0.5 ns | 10 | SCHMITT TRIGGER | 12.795 mm | 7.5 mm | ||
![]() PI6C2405A-1L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | - | 1.2 mm | - | PLL BASED CLOCK DRIVER | 0.008 A | - | 0.3 ns | - | 133 MHz | - | 0.2 ns | 5 | STANDARD | 4.45 mm | 3 mm | ||
![]() PI74LCX16827A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 10 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 5 ns | 5.6 ns | ENABLE LOW | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PI74ALVCH16827AX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | - | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | compliant | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 10 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 4.7 ns | - | - | - | - | - | - | 14 mm | 6.1 mm |