- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Pericom Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI49FCT805TQC Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6C2401WX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | SERIES-RESISTOR | 1.75 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | - | 1 | - | STANDARD | 4.9 mm | 3.885 mm | ||
![]() PI6C2408-3W Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | 3-STATE | 1.75 mm | - | PLL BASED CLOCK DRIVER | 0.008 A | 0.15 ns | - | - | - | 140 MHz | - | 0.4 ns | 8 | - | STANDARD | 9.9 mm | 3.885 mm | ||
![]() PI5C3251WX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | TTL COMPATIBLE MUX/DMUX SWITCH; MAX RON = 15 OHM @ VIN 2.4V & ION = 15MA | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 9 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.75 mm | TRUE | BUS EXCHANGER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI6C1816AJ Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | ALSO OPERATES WITH 3.3V SUPPLY | 8542.39.00.01 | - | QUAD | J BEND | - | 4 | 1.27 mm | compliant | - | 28 | S-PQCC-J28 | Not Qualified | 2.625 V | INDUSTRIAL | 2.375 V | - | - | 6C | - | 4.57 mm | - | LOW SKEW CLOCK DRIVER | 0.008 A | 3 ns | - | 3 ns | - | 133 MHz | - | 0.375 ns | 4 | - | STANDARD | 11.506 mm | 11.506 mm | ||
![]() PI3C16210A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 10 | CB3Q/3VH/3C/2B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI74LPT16374VE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.635 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LPT | 3-STATE | 2.79 mm | TRUE | BUS DRIVER | 0.024 A | 7 ns | POSITIVE EDGE | 7 ns | - | - | - | - | - | 71400000 Hz | - | 15.875 mm | 7.49 mm | ||
![]() PI4ULS3V16MNLEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 45 | PERICOM SEMICONDUCTOR CORP | 10 pF | - | 85 °C | -40 °C | UNSPECIFIED | VFBGA | VFBGA, BGA45,5X11,20 | BGA45,5X11,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.5 V | e1 | Yes | EAR99 | TIN SILVER COPPER | - | 8542.39.00.01 | TR | BOTTOM | BALL | - | 2 | 0.5 mm | compliant | - | 45 | R-XBGA-B45 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | 2 | 8 | 4ULS | 3-STATE | 1 mm | TRUE | BUS TRANSCEIVER | 0.002 A | 7 ns | - | 7 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | 6 mm | 3 mm | ||
![]() PI6CV857A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | - | 6C | 3-STATE | 1.2 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | 170 MHz | - | 0.1 ns | 10 | - | DIFFERENTIAL | 12.5 mm | 6.1 mm | ||
![]() PI74FCT3245L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | FCT | 3-STATE | 1.2 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 7 ns | - | 4.92 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() PI74LCX245SX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 2.65 mm | TRUE | BUS TRANSCEIVER | - | - | - | 8 ns | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PI5C3245SX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | CBT/FST/QS/5C/B | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PI49FCT2807TQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 3-STATE WITH SERIES RESISTOR | 1.75 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | 4.5 ns | - | - | - | 0.5 ns | 10 | - | SCHMITT TRIGGER | 8.65 mm | 3.9116 mm | ||
![]() PI74LVTC16245A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVT | 3-STATE | 1.2 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 3.5 ns | - | 3.9 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI6C2510-133L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | SERIES-RESISTOR | 1.2 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | 150 MHz | - | 0.15 ns | 10 | - | STANDARD | 7.8 mm | 4.4 mm | ||
![]() PI3B3861Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 10 | CBTLV/3B | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() PI74HSTL1212A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 64 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP64,.32,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 64 | R-PDSO-G64 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | 12 | HST/T | - | 1.2 mm | TRUE | BUS TRANSCEIVER | - | - | - | 3 ns | - | - | - | - | - | - | - | 17 mm | 6.1 mm | ||
![]() PI74FCT16827CTVX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | 300 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | e0 | - | EAR99 | TIN LEAD | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | FCT | 3-STATE | 2.74 mm | TRUE | BUS DRIVER | - | - | - | 10 ns | - | - | - | - | - | - | - | 18.415 mm | 7.5 mm | ||
![]() PI74LCX16245VX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | - | - | EAR99 | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.635 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 2.794 mm | TRUE | BUS TRANSCEIVER | - | - | - | 5.2 ns | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() PI3C3126ZJEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC16,.06,16 | SOLCC16,.06,16 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | Yes | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 4 | 0.4 mm | compliant | - | 16 | R-PDSO-N16 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 1 | CB3Q/3VH/3C/2B | 3-STATE | 0.8 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 3.3 mm | 1.5 mm |