- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Pericom Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74LVCC3245AS Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | 2.7V TO 3.6V SUPPLY FOR PORT A; 3V TO 5.5V SUPPLY FOR PORT B | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 2.65 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 7.2 ns | 7.2 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() PI74AVC16834KX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.25,16 | TSSOP56,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 1.8 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.4 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 18 | AVC | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | 0.012 A | 2.5 ns | 4.5 ns | ENABLE LOW | - | - | - | - | - | - | 11.3 mm | 4.4 mm | ||
![]() PI5C16861CA Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | - | EAR99 | TIN LEAD | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI3B32X384B Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.24,16 | SSOP48,.24,16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.4 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 10 | CBTLV/3B | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PI3B16248BX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 80 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP80,.25,20 | SSOP80,.25,20 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 80 | R-PDSO-G80 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 3 | 12 | CBTLV/3B | 3-STATE | 2 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | - | 20.5 mm | 3.9 mm | ||
![]() PI74LVTCH16244A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 4 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | LVT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 3.4 ns | 3.8 ns | ENABLE LOW | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI74FCT163244AC Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI49FCT3806Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | FCT | 3-STATE | 1.75 mm | - | LOW SKEW CLOCK DRIVER | 0.024 A | 6.5 ns | 6.5 ns | - | - | - | 0.7 ns | 1 | STANDARD | - | 8.65 mm | 3.9 mm | ||
![]() PI74LPT16373CAX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LPT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 4.2 ns | 5.5 ns | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PI74LVC3245ALEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | TSSOP | Yes | 3.3 V | e3 | - | EAR99 | MATTE TIN | ALSO OPERATES AT VCC 4.50V-5.5V | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 6.3 ns | 6.3 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() PI74ALVCH16821AX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | compliant | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 10 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 6.4 ns | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PI5C32X384CB Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, TSSOP48,.25,16 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.4 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PI49FCT3802L Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | FCT | - | 1.2 mm | - | LOW SKEW CLOCK DRIVER | 0.012 A | 2.5 ns | 2.5 ns | - | - | - | 0.25 ns | 5 | STANDARD | - | 5 mm | 4.4 mm | ||
![]() PI3CH800Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | - | 8 | 0.635 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 2.75 V | INDUSTRIAL | 2.25 V | 2 | 1 | 3CH | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | 0.3 ns | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() PI5C3245Q Pericom Semiconductor Corporation | 9260 | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 0.150 INCH, PLASTIC, QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | - | EAR99 | TIN LEAD | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 8.65 mm | 3.9116 mm | ||
![]() PI3B3257LEX Pericom Semiconductor Corporation | 80 | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 3 | 4 | CBTLV/3B | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | 0.25 ns | - | - | - | - | - | - | 1 | 5 mm | 4.4 mm | ||
![]() PI5C3305LE Pericom Semiconductor Corporation | 9000 | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4 V | 2 | 1 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() PI6C2516AX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | SERIES-RESISTOR | 1.2 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | 125 MHz | - | 0.2 ns | 16 | STANDARD | - | 12.5 mm | 6.1 mm | ||
![]() PI74LPT244S Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | LPT | 3-STATE | 2.65 mm | INVERTED | BUS DRIVER | 0.024 A | 6.5 ns | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | 12.795 mm | 7.5 mm | ||
![]() PI74FCT373TS Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | 8 ns | 13 ns | - | - | - | - | - | - | - | 12.795 mm | 7.5 mm |