- Max Operating Temperature
- Min Operating Temperature
- RoHS
- Lead Free
- Clock-Edge Trigger Type
- Mount
- Number of Elements
- Number of Bits per Element
- Packaging
- Turn On Delay Time
- High Level Output Current
- Low Level Output Current
Attribute column
Manufacturer
Pericom Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Clock-Edge Trigger Type | Number of Elements | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Propagation Delay | Turn On Delay Time | Number of Bits per Element | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74LPT16373AVEX Pericom | In Stock | - | - | - | - | - | - | Compliant | - | 85 °C | -40 °C | - | Non-Inverting | 2 | 3.6 V | 2.7 V | 4.7 mA | - | 5.2 ns | - | - | -24 mA | 32 mA | 16 | 16 | - | - | ||
![]() PI74FCT162374ATA Pericom | In Stock | - | - | Surface Mount | 48 | Positive Edge | 2 | Non-Compliant | Rail/Tube | 85 °C | -40 °C | 5 V | Non-Inverting | - | 5.5 V | 4.5 V | - | 16 | 6.5 ns | 2 ns | 8 | 64 mA | 32 mA | - | - | - | Contains Lead | ||
![]() PI74FCT821ATS Pericom | In Stock | - | - | Surface Mount | - | Positive Edge | 1 | Non-Compliant | Bulk | 85 °C | -40 °C | - | - | - | - | - | - | 10 | - | 1.5 ns | 10 | - | - | - | - | - | Contains Lead | ||
![]() PI74LPT16373AVX Pericom | In Stock | - | - | - | - | - | - | Compliant | Tape & Reel | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() PI74FCT273ATSE Pericom | In Stock | - | - | Surface Mount | 20 | Positive Edge | 1 | Compliant | - | 85 °C | -40 °C | 5 V | Non-Inverting | 1 | 5.25 V | 4.75 V | - | 8 | 7.2 ns | 2 ns | 8 | -15 mA | 64 mA | 8 | 8 | - | Lead Free |