- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
Pericom Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Seated Height-Max | Logic IC Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74STX1G14TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 1.8 V | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | STX | - | 1 | 1.45 mm | INVERTER | - | - | - | - | 7.3 ns | - | - | - | - | 2.9 mm | 1.625 mm | - | ||
![]() PI74STX1G08TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | STX | - | 2 | 1.45 mm | AND GATE | 0.024 A | - | 4.9 ns | - | 7.1 ns | - | NO | - | - | 2.9 mm | 1.625 mm | - | ||
![]() PI74ST1G86CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 0.65 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | - | ST | - | 2 | 1.1 mm | XOR GATE | 0.008 A | - | 5.2 ns | - | 5.2 ns | - | NO | - | - | 2 mm | 1.25 mm | - | ||
![]() PI74ST1G86TEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | Yes | 2.5 V | e3 | Yes | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | - | ST | - | 2 | 1.45 mm | XOR GATE | - | - | - | - | 5.2 ns | - | - | - | - | 2.9 mm | 1.625 mm | - | ||
![]() PI74STX2G00DX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 8 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 2 | 0.5 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | STX | - | 2 | 0.9 mm | NAND GATE | 0.024 A | - | 5.4 ns | - | 10.2 ns | - | NO | - | - | 2.3 mm | 2 mm | - | ||
![]() PI74ST1G08TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | - | ST | - | 2 | 1.45 mm | AND GATE | 0.0001 A | - | 4.4 ns | - | 4.4 ns | - | NO | - | - | 2.9 mm | 1.625 mm | - | ||
![]() PI74ST1G32CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.65 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | - | ST | - | 2 | 1.1 mm | OR GATE | 0.0001 A | - | 4.5 ns | - | 5.5 ns | - | NO | - | - | 2 mm | 1.25 mm | - | ||
![]() PT74HC04P Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | NO | - | 14 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | 5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | R-PDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.004 A | - | 24 ns | - | - | - | NO | - | - | - | - | - | ||
![]() PI74ST1G02CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | 2.5 V | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 0.65 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | - | ST | - | 2 | 1.1 mm | NOR GATE | 0.008 A | - | 4.1 ns | - | 4.1 ns | - | NO | - | - | 2 mm | 1.25 mm | - | ||
![]() PI74ST1G00CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 0.65 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | - | ST | - | 2 | 1.1 mm | NAND GATE | 0.008 A | - | 4.1 ns | - | 4.1 ns | - | NO | - | - | 2 mm | 1.25 mm | - | ||
![]() PI74STX3G04UX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 8 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | - | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 3 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | STX | - | 1 | 1.1 mm | INVERTER | 0.024 A | - | 5.6 ns | - | 10 ns | - | NO | - | - | 3 mm | 3 mm | - | ||
![]() PI74STX1G86TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 1.8 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | STX | - | 2 | 1.45 mm | XOR GATE | 0.024 A | - | 5.2 ns | - | 12.3 ns | - | NO | - | - | 2.9 mm | 1.625 mm | - | ||
![]() PI74SXT1GU04CE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.635 mm | compliant | - | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.004 A | - | 6.9 ns | - | - | - | NO | - | - | - | - | - | ||
![]() PI74STX1G32TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 1.8 V | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | STX | - | 2 | 1.45 mm | OR GATE | 0.024 A | - | 5.1 ns | - | 7.7 ns | - | NO | - | - | 2.9 mm | 1.625 mm | - | ||
![]() PI74STX1GU04CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 5 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | 1.8 V | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.65 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | STX | - | 1 | 1.1 mm | INVERTER | 0.012 A | - | - | - | 6.9 ns | - | NO | - | - | 2 mm | 1.25 mm | - | ||
![]() PI74STX1GU04CEX Pericom | In Stock | - | - | Surface Mount | - | 5 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5 V | 1.65 V | 3.4 ns | 2 µA | 6.9 ns | - | Inverter | 1 | - | - | - | - | - | -16 mA | - | 16 mA | - | - | - | - | - | No | ||
![]() PI74STX1G02TEX Pericom | 45000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.65 V | 4.5 ns | - | - | - | - | - | - | - | - | 1 | - | -32 mA | - | 32 mA | - | 2 | 1 | - | - | - |