- ECCN Code
- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Logic IC Type
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Output Polarity
Attribute column
Manufacturer
Pericom Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | fmax-Min | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74FCT2273TQ Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 8 | FCT | SERIES-RESISTOR | 1.75 mm | TRUE | D FLIP-FLOP | 0.012 A | 13 ns | POSITIVE EDGE | 13 ns | - | 71400000 Hz | 8.65 mm | 3.9116 mm | ||
![]() PI74ST1G79CX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 1 | ST | - | 1.1 mm | TRUE | D FLIP-FLOP | 0.008 A | 4.8 ns | POSITIVE EDGE | 4.8 ns | 150 MHz | - | 2 mm | 1.25 mm | ||
![]() PI74FCT377TSC Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74SSTV32852NB Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 114 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA114,6X19,32 | BGA114,6X19,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | 114 | R-PBGA-B114 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 24 | SSTV | - | 1.45 mm | TRUE | D FLIP-FLOP | - | - | - | 3.3 ns | 200 MHz | - | 16 mm | 5.5 mm | ||
![]() PI74SSTVF16857A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 14 | SSTV | - | 1.2 mm | TRUE | D FLIP-FLOP | - | - | - | 2.2 ns | 210 MHz | - | 12.5 mm | 6.1 mm | ||
![]() PI74STX2G79UX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | 1 | STX | - | 1.1 mm | TRUE | D FLIP-FLOP | 0.024 A | 5.6 ns | POSITIVE EDGE | 9.5 ns | 150 MHz | 150000000 Hz | 3 mm | 3 mm | ||
![]() PI74SSTUA32864NBE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 96 | PERICOM SEMICONDUCTOR CORP | - | 3 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA96,6X16,32 | BGA96,6X16,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.8 V | e1 | - | EAR99 | TIN SILVER COPPER | 14 BIT 1:2 CONFIGURATION ALSO POSSIBLE | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 30 | 96 | R-PBGA-B96 | Not Qualified | 1.9 V | COMMERCIAL | 1.7 V | 25 | SSTU | - | 1.48 mm | TRUE | D FLIP-FLOP | - | - | POSITIVE EDGE | 2 ns | 350 MHz | - | 13.5 mm | 5.5 mm | ||
![]() PI74FCT377TQ Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | - | EAR99 | TIN LEAD | WITH HOLD MODE | 8542.39.00.01 | - | DUAL | GULL WING | - | 8 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 1 | FCT | 3-STATE | 1.75 mm | TRUE | D FLIP-FLOP | 0.064 A | 13 ns | POSITIVE EDGE | 13 ns | - | 71400000 Hz | 8.65 mm | 3.9116 mm | ||
![]() PI74SSTV16859AX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 64 | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP64,.32,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | - | - | EAR99 | - | DIFFERENTIAL CLOCK INPUT IS ALSO AVAILABLE | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 64 | R-PDSO-G64 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 13 | SSTV | - | 1.2 mm | TRUE | D FLIP-FLOP | - | - | POSITIVE EDGE | 2.8 ns | 200 MHz | - | 17 mm | 6.1 mm | ||
![]() PI74STX2G74DX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | 1 | STX | - | 0.9 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | 7 ns | POSITIVE EDGE | 13 ns | 250 MHz | 175000000 Hz | 2.3 mm | 2 mm | ||
![]() PI74SSTU32866NBEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 96 | PERICOM SEMICONDUCTOR CORP | - | 3 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA96,6X16,32 | BGA96,6X16,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.8 V | e1 | Yes | EAR99 | TIN SILVER COPPER | 14 BIT 1:2 CONFIGURATION ALSO POSSIBLE | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 30 | 96 | R-PBGA-B96 | Not Qualified | 1.9 V | COMMERCIAL | 1.7 V | 25 | SSTU | - | 1.4 mm | TRUE | D FLIP-FLOP | - | - | - | 2.35 ns | 270 MHz | - | 13.5 mm | 5.5 mm | ||
![]() PI74FCT273TSX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 8 | FCT | - | 2.65 mm | TRUE | D FLIP-FLOP | 0.064 A | 13 ns | POSITIVE EDGE | 13 ns | - | 71400000 Hz | 12.795 mm | 7.5 mm |