- Pin Count
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Pericom Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Material | Number of Terminals | Completeness | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Weight gross | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Family | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Independent Circuits | Input Conditioning | Saturation Current | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI2PCIE2412ZHE Pericom | 50 | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | 5 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3LVD1012BEX Pericom | 1881 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3L500ZFEX Pericom | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3B16244A Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 3.6 V | 3 V | - | 16 | SPST | 5 ns | 10 µA | - | - | - | - | Single | - | - | - | - | - | -120 mA | - | 120 mA | 4 | - | - | - | - | - | Contains Lead | ||
![]() PI3B16245A Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Rail/Tube | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 3.6 V | 3 V | - | 16 | SPST | 5 ns | 10 µA | - | - | - | - | Single | - | - | - | - | - | -120 mA | - | 120 mA | 2 | - | - | - | - | - | Contains Lead | ||
![]() PI3TB212ZLEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3LVD512ZFEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3CH480QEX Pericom Semiconductor Corporation | 1578 | - | Datasheet | - | YES | - | anodized aluminum | 16 | profile; diffuser; plug - 2 pcs.; mounting bracket - 2 pcs. | PERICOM SEMICONDUCTOR CORP | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 0.150 INCH, GREEN, PLASTIC, QSOP-16 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SOIC | - | Yes | 2.5 V | 241.90 | - | e3 | Yes | EAR99 | Aluminum recessed profile for LED strip series 508 | MATTE TIN | - | - | silver | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.635 mm | profile section length - 2 m | compliant | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 2.75 V | INDUSTRIAL | 2.25 V | - | - | - | - | - | - | - | 3CH | - | 2 | 3-STATE | - | 1.75 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 0.3 ns | - | - | - | 1 | 7 mm | 2000 mm | outer - 24.7 mm; inner - 12.4 mm | - | ||
![]() PI3PCIE2415ZHE Pericom Semiconductor Corporation | 440 | - | Datasheet | - | YES | - | - | 42 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | Yes | 3.3 V | - | - | e4 | Yes | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 4 | 0.5 mm | - | compliant | 42 | R-XQCC-N42 | 16 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | CB3Q/3VH/3C/2B | - | 2 | 3-STATE | - | 0.84 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 12 ns | - | - | - | 1 | - | 9 mm | 3.5 mm | - | ||
![]() PI3USB20LX Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3CH480LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 2.5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.65 mm | - | compliant | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 2.75 V | INDUSTRIAL | 2.25 V | - | - | - | - | - | - | - | 3CH | - | 2 | 3-STATE | - | 1.2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 0.3 ns | - | - | - | - | - | 5 mm | 4.4 mm | - | ||
![]() PI3USB10MZKE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | - | 12 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | VQCCN | VQCCN, LCC12,.05X.08,16 | LCC12,.05X.08,16 | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Transferred | QFN | - | Yes | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.4 mm | - | compliant | 12 | R-XQCC-N12 | 4 | Not Qualified | - | 4.4 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | USB | - | 2 | 3-STATE | - | 0.8 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | 2.2 mm | 1.6 mm | - | ||
![]() PI74FCT157TW Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | - | 16 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 4 | 1.27 mm | - | unknown | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | FCT | - | 2 | - | - | 1.75 mm | TRUE | MULTIPLEXER | 0.048 A | 6 ns | - | 6 ns | - | - | - | - | - | 9.9 mm | 3.9 mm | - | ||
![]() PI3USB14Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | No | 2.5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | ALSO OPERATES WITH 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.635 mm | - | compliant | 16 | R-PDSO-G16 | 4 | Not Qualified | - | 2.75 V | INDUSTRIAL | 2.25 V | - | - | - | - | - | - | - | USB | - | 1 | 3-STATE | - | 1.75 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 0.3 ns | - | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() PI3HDMI413-AAE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | - | 64 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP64,.32,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | 3.3 V | - | - | e3 | - | EAR99 | - | TIN | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.5 mm | - | compliant | 64 | R-PDSO-G64 | 1 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | 3HDMI | - | 3 | - | - | 1.2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | 17 mm | 6.1 mm | - | ||
![]() PI74ALVCT16260A Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | - | 56 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 2.5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | IT ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 12 | 0.5 mm | - | unknown | 56 | R-PDSO-G56 | 2 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.3 V | - | - | - | - | - | - | - | ALVC/VCX/A | - | 1 | 3-STATE | - | 1.2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 6.4 ns | - | - | - | - | - | 14 mm | 6.1 mm | - | ||
![]() PI74FCT139TW Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | - | 16 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | - | unknown | 16 | R-PDSO-G16 | - | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | FCT | - | - | - | - | 1.75 mm | INVERTED | 2-LINE TO 4-LINE DECODER | 0.048 A | 9 ns | - | 9 ns | - | - | STANDARD | - | - | 9.9 mm | 3.9 mm | - | ||
![]() PI74FCT157TQ Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74FCT2153TQA Pericom Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5C3245LEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |