- Pin Count
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Pericom Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Rad Hardened | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Number of Inputs | Output Characteristics | Supply Type | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Independent Circuits | Count Direction | Input Conditioning | Saturation Current | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI4MSD5V9548ALEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5C3861QEX Pericom | 104 | - | - | - | - | - | - | KJB6T | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI2PCIE2452ZHE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3C3125LEX Pericom | 3000 | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 4 | 3.63(V) | 2.5/3.3(V) | -40C to 85C | Industrial | - | - | - | - | - | - | - | - | - | TSSOP | - | - | - | No | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 500(uA) | - | - | - | - | - | - | - | - | - | - | -120(mA) | - | 120(mA) | - | - | - | - | - | - | - | - | - | ||
![]() PI5C3253LEX Pericom | 2518 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3B16245AE Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | 10 Ω | - | 85 °C | -40 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 3.6 V | 3 V | - | 10 µA | 16 | SPST | 250 ps | 10 µA | 5 ns | - | - | - | Single | - | - | - | - | - | -120 mA | - | 120 mA | - | 2 | - | - | - | - | - | No | Lead Free | ||
![]() PI3HDMI412FT-BZHEX Pericom Semiconductor Corporation | 9 | - | Datasheet | - | YES | - | 42 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | CHIP CARRIER | - | Transferred | QFN | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | QUAD | NO LEAD | - | - | - | compliant | - | 42 | R-XQCC-N42 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5C3303TEX Pericom Semiconductor Corporation | 6000 | - | Datasheet | - | YES | - | 6 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | - | Transferred | SOT-23 | - | - | - | Yes | 5 V | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | TR | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 6 | R-PDSO-G6 | 2 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | - | - | - | CBT/FST/QS/5C/B | 1 | 3-STATE | - | 1.45 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | 0.25 ns | - | 0.25 ns | - | - | - | - | - | 1 | 2.9 mm | 1.625 mm | - | - | ||
![]() PI3USB14L Pericom Semiconductor Corporation | 8 | - | Datasheet | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 1 | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Obsolete | TSSOP | - | - | - | No | 2.5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | ALSO OPERATES WITH 3.3V SUPPLY | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | 4 | Not Qualified | - | 2.75 V | INDUSTRIAL | 2.25 V | - | - | - | - | - | - | - | - | - | USB | 1 | 3-STATE | - | 1.2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 0.3 ns | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() PI3CH480LE Pericom Semiconductor Corporation | 190 | - | Datasheet | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 0.173 INCH, GREEN, PLASTIC, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOP | - | - | - | Yes | 2.5 V | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 4 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 2.75 V | INDUSTRIAL | 2.25 V | - | - | - | - | - | - | - | - | - | 3CH | 2 | 3-STATE | - | 1.2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 0.3 ns | - | - | - | - | - | 1 | 5 mm | 4.4 mm | - | - | ||
![]() PI5C32390QX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 28 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.25 | SSOP28,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | SOIC | - | - | - | No | 5 V | - | - | - | - | EAR99 | - | - | - | - | TTL COMPATIBLE BUS SWITCH; WITH 2:1 MUX; 2 ENABLE INPUTS CONNECT EACH OF 8 I/O TO COMMON I/O | 8542.39.00.01 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | compliant | NOT SPECIFIED | 28 | R-PDSO-G28 | 8 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | CBT/FST/QS/5C/B | 16 | 3-STATE | - | 1.75 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() PI74FCT139CTSX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | - | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 2 | - | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | FCT | - | - | - | - | INVERTED | 2-LINE TO 4-LINE DECODER | - | - | - | 5 ns | - | - | - | - | STANDARD | - | - | - | - | - | ||
![]() PI5C32390QEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 28 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.25 | SSOP28,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | SOIC | - | - | - | Yes | 5 V | - | - | - | - | EAR99 | - | - | - | - | TTL COMPATIBLE BUS SWITCH; WITH 2:1 MUX; 2 ENABLE INPUTS CONNECT EACH OF 8 I/O TO COMMON I/O | 8542.39.00.01 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | compliant | NOT SPECIFIED | 28 | R-PDSO-G28 | 8 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | CBT/FST/QS/5C/B | 16 | 3-STATE | - | 1.75 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() PI5C3309U Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Obsolete | MSOP | - | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | 4 | - | 3 | - | - | - | - | CBT/FST/QS/5C/B | 3 | 3-STATE | - | 1.1 mm | TRUE | BUS EXCHANGER | - | 0.25 ns | - | 0.25 ns | - | ENABLE LOW | - | BIDIRECTIONAL | - | - | 3 mm | 3 mm | - | - | ||
![]() PI3B16234AEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 56 | - | PERICOM SEMICONDUCTOR CORP | - | - | 1 | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Obsolete | TSSOP | - | - | - | Yes | 3.3 V | - | - | e3 | - | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 16 | 0.5 mm | compliant | - | 56 | R-PDSO-G56 | 2 | Not Qualified | - | 3.63 V | INDUSTRIAL | 2.97 V | - | - | - | - | - | - | - | - | - | CBTLV/3B | 1 | - | - | 1.2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 0.5 ns | - | - | - | - | - | - | 14 mm | 6.1 mm | - | - | ||
![]() PI3HDMI1210BEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 48 | - | PERICOM SEMICONDUCTOR CORP | - | - | 1 | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | SSOP | - | - | - | Yes | 3.3 V | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | IT ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 2 | 0.4 mm | compliant | - | 48 | R-PDSO-G48 | 1 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | - | - | 3HDMI | 2 | - | - | 2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() PI74FCT138ATWX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | - | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 3 ENABLE INPUTS | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | - | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | FCT | - | - | - | - | INVERTED | 3-LINE TO 8-LINE DECODER | - | - | - | 5.8 ns | - | - | - | - | STANDARD | - | - | - | - | - | ||
![]() PI5L200LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Obsolete | TSSOP | - | - | - | No | 3.3 V | - | - | - | - | EAR99 | - | - | - | - | ALSO OPERATES FROM 4.5V TO 5.5V SUPPLY VOLTAGE | 8542.39.00.01 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.65 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 3.63 V | INDUSTRIAL | 2.97 V | - | - | - | - | - | - | - | - | - | 5L | 2 | 3-STATE | - | 1.2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() PI74FCT257TQ Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 1 | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | SOIC | - | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 4 | 0.635 mm | unknown | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | - | - | - | FCT | 2 | 3-STATE | - | 1.75 mm | TRUE | MULTIPLEXER | 0.048 A | 6 ns | - | 6 ns | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() PI3HDMI414BE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 80 | - | PERICOM SEMICONDUCTOR CORP | - | - | 1 | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | SSOP80,.25,20 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | SSOP | - | - | - | Yes | 3.3 V | - | - | e3 | - | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 80 | R-PDSO-G80 | 32 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | - | - | 3HDMI | 8 | 3-STATE | - | 2 mm | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | 20.5 mm | 3.9 mm | - | - |