- Pin Count
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Pericom Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Ports | Number of Bits | Turn On Delay Time | Family | Data Rate | Number of Inputs | Output Characteristics | Seated Height-Max | Bandwidth | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Count Direction | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74FCT2157CTQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | - | 5 V | - | - | e0 | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.635 mm | unknown | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | FCT | - | 2 | SERIES-RESISTOR | 1.75 mm | - | TRUE | MULTIPLEXER | - | 4.3 ns | - | - | 4.9 mm | 3.9 mm | - | ||
![]() PI3L100Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | No | 3.3 V | - | - | e0 | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.635 mm | compliant | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 3.465 V | INDUSTRIAL | 3.135 V | - | 3 | 2 | - | 3L | - | 2 | 3-STATE | 1.75 mm | - | TRUE | BUS EXCHANGER | 0.25 ns | 0.25 ns | ENABLE LOW | BIDIRECTIONAL | 4.9 mm | 3.9 mm | - | ||
![]() PI74FCT153ATQX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | - | 5 V | - | - | e0 | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.635 mm | unknown | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | FCT | - | 4 | - | 1.75 mm | - | TRUE | MULTIPLEXER | - | 5.2 ns | - | - | 4.9 mm | 3.9 mm | - | ||
![]() PI3L301DAEX Pericom | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI2PCIE412-DZHE Pericom | 2350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3HDMI412FT-AZHE Pericom | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3LVD1012BE Pericom | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3V312LE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3V512QE Pericom | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3V312QE Pericom | 517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3HDMI412FT-AZHEX Pericom | 1151 | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 4 ns | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 4 | - | - | 8 ns | - | 5 Gbps | - | - | - | 2.7 GHz | - | - | - | - | - | - | - | - | No | ||
![]() PI3A3159TEX Pericom | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3VEDP212ZLEX Pericom | 2399 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3PCIE3212ZBEX Pericom | 1747 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3L110QEX Pericom | 1838 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3USB10LP-BEZMEX Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |