- Lead Free
- Min Operating Temperature
- Number of Bits
- Packaging
- Max Operating Temperature
- RoHS
- Mount
- Max Supply Voltage
- Number of Pins
- Independent Circuits
- Supply Type
- Min Supply Voltage
Attribute column
Manufacturer
Pericom Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Material | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Packaging | Series | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Supply Type | Seated Height-Max | Output Polarity | Logic IC Type | Max Frequency | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Independent Circuits | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3B16233AE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PI3B16211AE Pericom | In Stock | - | - | Surface Mount | - | 56 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Rail/Tube | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 3.6 V | 3 V | - | 24 | SPST | 5 ns | 10 µA | - | - | - | - | Single | - | - | - | - | -120 mA | - | 120 mA | 2 | - | - | - | Lead Free | ||
![]() PI3B16211A Pericom | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | SPST | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 2 | - | - | - | Contains Lead | ||
![]() PI74LCX16244A Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | Non-Inverting | - | - | - | 16 | - | 3.6 V | 2 V | - | - | - | 6.3 ns | 10 µA | - | - | Buffer | 16 | - | - | - | - | - | -24 mA | - | 24 mA | - | - | - | - | - | ||
![]() PI3B3125LE Pericom | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PI3B16861AE Pericom | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | 10 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | 20 | - | 250 ps | - | - | - | - | - | Single | - | - | - | - | - | - | - | 2 | - | - | - | Lead Free | ||
![]() PI3B3125WE Pericom | 3660 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PI3VT3245L Pericom | In Stock | - | - | Surface Mount | - | 20 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Rail/Tube | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63 V | - | - | 8 | SPST | 9.8 ns | 3 µA | - | - | - | - | Single | - | - | - | - | -120 mA | - | 120 mA | 1 | - | - | - | Contains Lead | ||
![]() PI3HDMI411ADZBE Pericom | 80 | - | - | Surface Mount | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 ns | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3B16233A Pericom | 10 | - | - | Surface Mount | - | 56 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Rail/Tube | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 3.6 V | 3 V | - | 32 | - | 5 ns | 10 µA | - | - | - | - | Single | - | - | - | - | -120 mA | - | 120 mA | 2 | - | - | - | Contains Lead | ||
![]() PI74FCT521TP Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | NO | - | - | 20 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 5 V | - | - | - | e0 | EAR99 | - | - | TIN LEAD | - | - | - | CASCADABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | - | Not Qualified | - | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 8 | - | - | - | - | FCT | - | - | - | 5.33 mm | INVERTED | IDENTITY COMPARATOR | - | - | 10 ns | - | - | 25.9 mm | 7.62 mm | - | - | ||
![]() PI74SSTVF16857AE Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | Positive Edge | - | - | - | - | Ohmite | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 210 MHz | - | - | 14 | - | - | Non-Inverting | - | - | - | - | 1 | 2.7 V | 2.3 V | - | 14 | - | 2.2 ns | - | 2.2 ns | - | Buffer | 14 | - | - | - | - | 210 MHz | -16 mA | - | 16 mA | - | - | - | - | Lead Free | ||
![]() PI6CV855LX Pericom | In Stock | - | - | - | - | 28 | - | - | - | - | - | Cooper B-Line | 78101172071 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | 2.7 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6CV855-02LEX Pericom | 450 | - | - | - | - | 28 | Cork | - | - | - | - | - | - | United Visual Products | 1 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Compliant | - | - | - | - | - | - | - | Outdoor Enclosed Bulletin Board | - | - | 70 °C | 0 °C | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | 1 | 2.7 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() PI3B16211KE Pericom | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | SPST | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 2 | - | - | - | Lead Free | ||
![]() PI3B16209AE Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Rail/Tube | - | - | - | - | 10 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | 3.3 V | - | - | - | - | - | - | 3.6 V | 3 V | - | 18 | - | 250 ps | 10 µA | 5 ns | - | - | 18 | Single | - | - | - | - | -120 mA | - | 120 mA | 2 | - | - | No | Lead Free | ||
![]() PI3B16210A Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Rail/Tube | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 3.6 V | 3 V | - | 20 | SPST | 5 ns | 10 µA | - | - | - | - | Single | - | - | - | - | -120 mA | - | 120 mA | 2 | - | - | - | Contains Lead | ||
![]() PI3B16210AE Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | 10 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 3.6 V | 3 V | - | 20 | SPST | 250 ps | 10 µA | 5 ns | - | - | - | Single | - | - | - | - | -120 mA | - | 120 mA | 2 | - | - | - | Lead Free | ||
![]() PI3VT32X245BE Pericom | In Stock | - | - | Surface Mount | - | 40 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | 25 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63 V | - | - | 16 | SPST | 250 ps | 6 µA | 9.8 ns | - | - | - | Single | - | - | - | - | -120 mA | - | 120 mA | 2 | - | - | No | Lead Free | ||
![]() PI3B3125QE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |