- Lead Free
- Min Operating Temperature
- Number of Bits
- Packaging
- Max Operating Temperature
- RoHS
- Mount
- Max Supply Voltage
- Number of Pins
- Independent Circuits
- Supply Type
- Min Supply Voltage
Attribute column
Manufacturer
Pericom Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Ihs Manufacturer | Number of Elements | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Packaging | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Supply Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3B16244AE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | -40 °C | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PI3B16248B Pericom | In Stock | - | - | Surface Mount | 80 | - | 2 | - | - | Non-Compliant | - | Bulk | - | - | 85 °C | -40 °C | - | - | 3.3 V | 3.6 V | 3 V | 48 | - | 5 ns | 20 µA | - | Single | -120 mA | 120 mA | - | 2 | - | - | Contains Lead | ||
![]() PI3B16213A Pericom | In Stock | - | - | Surface Mount | - | - | - | - | - | Compliant | - | Bulk | - | - | 85 °C | -40 °C | - | - | - | - | - | 24 | - | - | - | - | Single | - | - | - | 1 | - | - | Contains Lead | ||
![]() PI3B3125QE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PI3VT32X245BE Pericom | In Stock | - | - | Surface Mount | 40 | - | 2 | - | - | Compliant | - | Bulk | - | 25 Ω | 85 °C | -40 °C | - | - | - | 3.63 V | - | 16 | SPST | 250 ps | 6 µA | 9.8 ns | Single | -120 mA | 120 mA | - | 2 | - | No | Lead Free | ||
![]() PI3B16248BE Pericom | In Stock | - | - | Surface Mount | 80 | - | 2 | - | - | Compliant | - | Bulk | - | - | 85 °C | -40 °C | - | - | 3.3 V | 3.6 V | 3 V | 48 | - | 250 ps | 20 µA | 5 ns | Single | -120 mA | 120 mA | 48 | 2 | 24 | - | Lead Free | ||
![]() PI3B16245VE Pericom | In Stock | - | - | Surface Mount | 48 | - | - | - | - | Compliant | - | Bulk | - | 10 Ω | 85 °C | -40 °C | - | - | - | 3.6 V | 3 V | 16 | SPST | 250 ps | - | - | Single | - | - | - | 2 | - | - | Lead Free | ||
![]() PI3B16232A Pericom | In Stock | - | - | Surface Mount | 56 | - | 1 | - | - | Non-Compliant | - | Rail/Tube | - | - | 85 °C | -40 °C | - | - | 3.3 V | 3.6 V | 3 V | 32 | - | 4.5 ns | 10 µA | - | Single | -120 mA | 120 mA | - | 1 | - | - | Contains Lead | ||
![]() PI3B3257 Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | PERICOM SEMICONDUCTOR CORP | - | , | Transferred | - | No | - | EAR99 | - | - | - | 8542.39.00.01 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |