- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- RoHS
- JESD-30 Code
- Max Operating Temperature
- Min Operating Temperature
- Number of Terminals
- Package Body Material
- Package Code
Attribute column
Manufacturer
Pericom Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Supply Type | Seated Height-Max | Input | Max Frequency | PLL | High Level Output Current | Low Level Output Current | Consumer IC Type | Independent Circuits | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI5C3383Q Pericom | In Stock | - | Datasheet | Surface Mount | - | - | - | SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Single | - | - | - | - | - | - | - | 1 | - | - | - | Contains Lead | ||
![]() PI5C3125Q Pericom | In Stock | - | Datasheet | Surface Mount | - | 16 | - | QSOP | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 5.5 V | 4.5 V | - | - | 4 | SPST | 5.4 ns | 3 µA | Single | - | - | - | - | -120 mA | 120 mA | - | 4 | - | - | - | Contains Lead | ||
![]() PI5C16861B Pericom | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 5.5 V | 4.5 V | - | - | 20 | SPST | 6.5 ns | 10 µA | Single | - | - | - | - | -120 mA | 120 mA | - | 2 | - | - | - | Contains Lead | ||
![]() PI5C32X384B Pericom | In Stock | - | Datasheet | Surface Mount | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | SPST | - | - | Single | - | - | - | - | - | - | - | 4 | - | - | - | Contains Lead | ||
![]() PI3B3257Q Pericom | In Stock | - | - | Surface Mount | - | 16 | - | QSOP | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 3.63 V | 2.97 V | - | - | - | DPST | 4.8 ns | 3 µA | Single | - | - | - | - | -120 mA | 120 mA | - | 1 | - | - | - | Contains Lead | ||
![]() PI6C21200AEX Pericom | In Stock | - | - | Surface Mount | - | 56 | - | TSSOP | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 1 | 3.465 V | 3.135 V | - | 375 mA | - | - | - | - | - | - | HCSL | 400 MHz | Yes | - | - | - | - | - | - | No | - | ||
![]() PI2PCIE2422ZHE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI7C21P100BNHE Pericom | 469 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5C16862CA Pericom | In Stock | - | - | Surface Mount | - | - | - | TFSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | SPST | - | - | Single | - | - | - | - | - | - | - | 4 | - | - | - | Contains Lead | ||
![]() PT8A3351BSE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 24 | - | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 4.5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G24 | - | - | 5.5 V | OTHER | 4 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 2.65 mm | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | - | - | ||
![]() PT8A992P Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | NO | - | 18 | - | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18(UNSPEC) | DIP18(UNSPEC) | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | compliant | - | 18 | R-PDIP-T18 | Not Qualified | - | 5 V | COMMERCIAL | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | ||
![]() PT8A2766EWEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | - | OTHER | - | - | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A3299UWE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | 4.5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | - | 5.5 V | OTHER | 4 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() PT8A3410PE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | NO | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | Yes | 5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-PDIP-T16 | - | - | 5.5 V | OTHER | 4.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 4.31 mm | - | - | - | - | - | - | - | 19 mm | 7.62 mm | - | - | ||
![]() PT8A3362HSE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 24 | - | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | 4.5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G24 | - | - | 5.5 V | OTHER | 4 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 2.65 mm | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | - | - | ||
![]() PI3WVR31313ZLE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 60 | - | PERICOM SEMICONDUCTOR CORP | - | - | 105 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.4 mm | unknown | - | - | R-XQCC-N60 | - | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | CONSUMER CIRCUIT | - | 9 mm | 5 mm | - | - | ||
![]() PT8A2766DWE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | - | OTHER | - | - | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A3298WE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | PERICOM SEMICONDUCTOR CORP | 1 | - | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | GREEN, MS-012EAA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | 4.5 V | - | e3 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | - | R-PDSO-G8 | - | - | 5.5 V | OTHER | 4 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() PI3EQX1204-BZHE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT74HC164WE Pericom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |