- Battery Chemistry
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Termination Style
- Type
- Approval Agency
- Charge Current - Max
- Number of Cells
- Operating Temperature
- Battery Cell Size
- Charge Time
Attribute column
Manufacturer
Phihong Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Termination Style | Approval Agency | Battery Chemistry | Number of Cells | Battery Cell Size | Charge Current - Max | Features | Voltage - Nominal | Charge Time | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLA05D-050A Phihong USA | In Stock | - | Datasheet | 16 Weeks | Socket | Auto Socket | 81.65g | -20°C~60°C | 2011 | - | Obsolete | Not Applicable | - | Auto Adapter | 5W | 2.1mm I.D. x 5.5mm O.D. x 9mm Female | CE, C-Tick, cULus, E-Mark | Mobile Devices | - | - | 1A | - | 5V | - | RoHS Compliant | ||
![]() CLM10D-050(A) Phihong USA | In Stock | - | Datasheet | 16 Weeks | Socket | Auto Socket | 81.65g | -20°C~60°C | 2011 | - | Obsolete | Not Applicable | - | Auto Adapter | 10W | 2.1mm I.D. x 5.5mm O.D. x 9mm Female | CE, C-Tick, E-Mark, FCC | Mobile Devices | 1 | - | 2A | - | 5.15V | - | RoHS Compliant | ||
![]() DA60U-240A-R Phihong USA | 44 |
| Datasheet | 26 Weeks | - | - | - | -25°C~50°C | - | 5.984Lx3.110W x 1.772 H 152.00mmx79.00mmx45.00mm | Active | Not Applicable | - | Desktop | - | XLR, 3 Pin | CE, cULus, FCC | Lead Acid | 1 | 24V | 2.5A | - | - | 12 Hrs | - | ||
![]() DA84U-240A-R Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | - | -25°C~50°C | - | 5.984Lx3.110W x 1.772 H 152.00mmx79.00mmx45.00mm | Active | Not Applicable | - | Desktop | - | XLR, 3 Pin | CE, cULus, FCC | Lead Acid | 1 | 24V | 3.5A | - | - | 12 Hrs | - | ||
![]() DA200U-250A-R Phihong USA | 2236 |
| Datasheet | 26 Weeks | - | - | - | -25°C~40°C | - | 10.130Lx4.724W x 8.268 H 257.30mmx120.00mmx210.00mm | Active | Not Applicable | - | Desktop | - | XLR, 3 Pin | CE, cULus, FCC | Lead Acid | 1 | 24V | 8A | - | - | 12 Hrs | - | ||
![]() CLM10D-203 Phihong USA | In Stock | - | - | 26 Weeks | Socket | Auto Socket | - | - | - | - | Active | Not Applicable | USB | USB Auto Adapter | - | USB Micro-B, USB A | - | Mobile Devices | 1 | - | - | Dual Output, USB Pluggable | 5V | - | RoHS Compliant |